- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Color
- Configuration
- Packaging
- Lens Size
- Lens Style
- Luminous Intensity
- Factory Lead Time
Attribute column
Categories
LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | CCT(K) | Luminous Flux @ Current/Temperature | Mfr | Temperature-Test | Wavelength-dominant | Packaging | Series | Size / Dimension | Part Status | Type | Color | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lens Style | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Lens Size | Current - Max | Lens Type | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Light Emitting Surface (LES) | Features | Height | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GI-4DT5-C60-BC Green Ignite Inc | In Stock | - | - | - | - | - | GI-4DT5 | 5000K | 3750lm | - | - | - | Bulk | - | - | Active | LED Module | White, Cool | Linear Light Strip | 188.5V | - | - | - | 125 lm/W | 83 | - | - | Flat | - | - | - | - | - | - | - | - | ||
![]() 99-225/RSGBC-A01/2D Everlight Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | Everlight Electronics Co Ltd | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L955T-MUBC-Z American Opto Plus LED | 198 |
| Datasheet | Surface Mount | 1411 (3528 Metric) | 2-PLCC | - | - | - | American Opto Plus LED | - | 460nm | Tape & Reel (TR) | - | 3.50mm L x 2.80mm W | Active | - | Blue | - | 3V | 120° | 150mA | Oval with Flat Top | - | - | - | - | - | 2600mcd | - | 465nm | - | - | - | - | 0.90mm | ||
![]() BXRE-40C6501-C-73 Bridgelux | In Stock | - | Datasheet | - | - | - | - | 4000K 3-Step MacAdam Ellipse | - | - | 85°C | - | Tube | Gen 7 V22 Array | 28.00mm L x 28.00mm W | Active | Chip On Board (COB) | White, Neutral | Square | - | 120° | - | - | - | 70 | - | 2.88A | Flat | - | - | - | - | 22.60mm Dia | Dimming | 1.70mm | - | ||
![]() BXEB-L0570A-40G3000-E-C3 Bridgelux | 364 |
| Datasheet | - | - | - | BXEB-L0570 | 4000K 3-Step MacAdam Ellipse | 2485lm (Typ) | - | 25°C | - | Tray | EB Series? Edge | 570.00mm L x 6.00mm W | Active | LED Module | White, Neutral | Linear Light Strip | 23.5V | 120° | 700mA | - | 151 lm/W | 90 | - | 1.4A | Flat | - | - | - | - | - | - | 2.00mm | - | ||
![]() 6364/GADA-AQSA/P/MS Everlight Electronics Co Ltd | In Stock | - | - | Through Hole | Radial | 5mm | - | - | - | Everlight Electronics Co Ltd | - | 530nm | Bulk | - | 5.20mm Dia | Active | - | Green | - | 3.2V | 40°, 70° | 20mA | Oval with Domed Top | - | - | 5.20mm x 4.60mm | - | - | 2158mcd | Diffused | 518nm | Green | - | - | - | 8.20mm | ||
![]() 264-15SUGC/S400-X6 Everlight Electronics Co Ltd | In Stock | - | - | Through Hole | Radial | 3mm | - | - | - | Everlight Electronics Co Ltd | - | 530nm | Tape & Reel (TR) | - | 2.90mm Dia | Active | - | Green | - | 3.4V | 30° | 20mA | Round with Domed Top | - | - | 2.90mm Dia | - | - | 3200mcd | Clear | 525nm | Colorless | - | - | - | 4.80mm | ||
![]() BXRC-30G1KH0-B-73-SE Bridgelux | 18 |
| Datasheet | - | - | - | - | 3000K 3-Step MacAdam Ellipse | 12917lm (Typ) | - | 25°C | - | Tray | Vero? SE 29 Array | 49.20mm Dia | Active | Chip On Board (COB) | White, Warm | Round | 52V | 120° | 1.8A | - | 138 lm/W | 90 | - | 3.6A | Flat | - | - | - | - | 29.20mm Dia | - | 3.60mm | - | ||
![]() 423-2SURC/S530-A3 Everlight Electronics Co Ltd | In Stock | - | Datasheet | Through Hole | Radial | 5mm | - | - | - | Everlight Electronics Co Ltd | - | 624nm | Bulk | - | 5.00mm Dia | Active | - | Red | - | 2V | 80° | 20mA | Round with Flat Top | - | - | 5.00mm Dia | - | - | 63mcd | Clear | 632nm | Colorless | - | - | - | 7.00mm | ||
![]() L955T-FWD-Z American Opto Plus LED | 26727 |
| Datasheet | Surface Mount | 1411 (3528 Metric) | 2-PLCC | - | - | - | American Opto Plus LED | - | - | Tape & Reel (TR) | - | 3.50mm L x 2.80mm W | Active | - | White | - | 3.2V | 120° | 100mA | Oval with Flat Top | - | - | - | - | - | - | - | - | - | - | - | - | 0.90mm | ||
![]() BXEB-L0570A-30E3000-E-C3 Bridgelux | In Stock | - | Datasheet | - | - | - | BXEB-L0570 | 3000K 3-Step MacAdam Ellipse | 2705lm (Typ) | - | 25°C | - | Tray | EB Series? Edge | 570.00mm L x 6.00mm W | Active | LED Module | White, Warm | Linear Light Strip | 23.5V | 120° | 700mA | - | 164 lm/W | 80 | - | 1.4A | Flat | - | - | - | - | - | - | 2.00mm | - | ||
![]() BXRC-40C10K1-C-84-SE Bridgelux | 25 |
| Datasheet | - | - | - | - | 4000K 4-Step MacAdam Ellipse | 17227lm (Typ) | - | 25°C | - | Tray | Gen 8 Vero? SE 29 Array | 49.20mm Dia | Active | Chip On Board (COB) | White, Neutral | Round | 66.7V | 120° | 1.3A | - | 199 lm/W | 70 | - | 4.75A | Flat | - | - | - | - | 29.10mm Dia | - | 3.50mm | - | ||
![]() BXRE-27H2000-C-83 Bridgelux | 14 |
| Datasheet | - | - | - | - | 2700K 3-Step MacAdam Ellipse | 2051lm (Typ) | - | 25°C | - | Tube | Gen 8 V13 Array | 19.00mm L x 19.00mm W | Active | Chip On Board (COB) | White, Warm | Square | 33.4V | 120° | 500mA | - | 123 lm/W | 97 (Typ) | - | 1.75A | Flat | - | - | - | - | 14.80mm Dia | - | 1.65mm | - | ||
![]() L955MPGC-TD American Opto Plus LED | 111784 |
| Datasheet | Surface Mount | 2-PLCC | 2-PLCC | - | - | - | American Opto Plus LED | - | 525nm | Tape & Reel (TR) | - | 3.20mm L x 2.80mm W | Active | - | Green | - | 3.2V | 120° | 20mA | Round with Flat Top | - | - | 2.20mm Dia | - | - | 1200mcd | Clear | 515nm | Colorless | - | - | - | 1.92mm | ||
![]() HLMPQ150AGR/QT95-21SRD/TR7 Everlight Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | Everlight Electronics Co Ltd | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L783MED-70D American Opto Plus LED | 809 |
| Datasheet | Through Hole | Radial | 5mm Oval | - | - | - | American Opto Plus LED | - | 625nm | Bulk | - | 5.20mm L x 4.60mm W | Active | - | Red | - | 2.1V | 70° | 20mA | Oval with Domed Top | - | - | 5.20mm x 4.60mm | - | - | 2500mcd | Diffused | 635nm | Red | - | - | - | 9.50mm | ||
![]() BXRC-57C10K1-C-84-SE Bridgelux | In Stock | - | Datasheet | - | - | - | - | 5700K 4-Step MacAdam Ellipse | 16850lm (Typ) | - | 85°C | - | Tray | Gen 8 Vero? SE 29 Array | 49.20mm Dia | Active | Chip On Board (COB) | White, Cool | Round | 66.7V | 120° | 1.3A | - | 178 lm/W | 70 | - | 4.75A | Flat | - | - | - | - | 29.10mm Dia | Dimming | 3.60mm | - | ||
![]() BXRC-57C1001-C-83-SE Bridgelux | 29 |
| Datasheet | - | - | - | - | 5700K 3-Step MacAdam Ellipse | 1679lm (Typ) | - | 25°C | - | Tray | Gen 8 Vero? SE 10 Array | 30.80mm Dia | Active | Chip On Board (COB) | White, Cool | Round | 30.7V | 120° | 300mA | - | 182 lm/W | 70 | - | 1A | Flat | - | - | - | - | 10.00mm Dia | - | 3.50mm | - | ||
![]() L234NPGC-TR American Opto Plus LED | 914 |
| Datasheet | Surface Mount, Right Angle | 2-SMD, No Lead | SMD | - | - | - | American Opto Plus LED | - | 525nm | Bulk | - | 3.80mm L x 1.20mm W | Active | - | Green | - | 3.4V | 120° | 20mA | Oval with Flat Top | - | - | - | - | - | 785mcd | Clear | - | Colorless | - | - | - | 0.70mm | ||
![]() ASCQFG30-N1222G2G302 Broadcom Limited | 110005 |
| Datasheet | Surface Mount | 4-PLCC | 4-PLCC | ASCQFG30 | - | - | Broadcom Limited | - | 527nm | Tape & Reel (TR) | ASCQxx30 | 3.20mm L x 3.10mm W | Active | - | Green | - | 2.7V | 30° | 20mA | Round with Domed Top | - | - | 2.45mm Dia | - | - | 13500mcd | Diffused | 521nm | Black | - | - | - | 3.75mm |