- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Color
- Configuration
- Packaging
- Lens Size
- Lens Style
- Luminous Intensity
- Factory Lead Time
Attribute column
Categories
LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part # Aliases | Qualification | RoHS | Tradename | Unit Weight | Wavelength/Color Temperature | Packaging | Series | Power Rating | Orientation | Configuration | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KRTBLSLPS1.32-VUVX-EQ BTBV-D8 TXUV-L1 OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | 4000 | 20 mA, 20 mA, 20 mA | - | - | - | + 100 C | - 40 C | Yes | SMD/SMT | Q65113A3080 Q65113A3080 | - | Details | - | - | 621 nm, 532 nm, 467 nm | MouseReel | - | - | Top View | - | 120 deg, 120 deg, 120 deg | 800 mcd, 1902 mcd, 377 mcd | RGB | Diffused | Black | RGB LEDs | 2.05 V, 2.65 V, 2.85 V | 1.82 mm | 3.3 mm | 3.1 mm | ||
![]() GW JTLMS1.EM-GWH4-XX52-1-60 OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | 10000 | - | - | - | - | - | - | Yes | SMD/SMT | Q65113A2619 | - | - | DURIS | - | - | - | DURIS E 2835 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GW JTLMS1.CM-G5H1-XX510-1-60 OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | 10000 | - | - | - | - | - | - | Yes | SMD/SMT | Q65113A2635 | - | - | DURIS | - | - | - | DURIS E 2835 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GW JTLMS1.CM-G9H4-XX52-1-60 OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | 10000 | - | - | - | - | - | - | Yes | SMD/SMT | Q65113A2641 | - | - | DURIS | - | - | - | DURIS E 2835 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KRTB AILMS1-5B5C-B1B12 OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | 3000 | 30 mA | - | - | Rectangular | + 85 C | - 40 C | Yes | SMD/SMT | Q65113A2872 Q65113A2872 | - | Details | - | - | 470 nm, 520 nm, 625 nm | MouseReel | Micro SIDELED 3806 | - | Side View | Common Anode | 120 deg | 690 mcd, 1749 mcd, 488 mcd | RGB | - | - | RGB LEDs | 2.2 V, 3 V, 3.1 V | 1 mm | 3.8 mm | 0.6 mm | ||
![]() LA E63F-V1AB-1-1_24-1 OSRAM Opto Semiconductors, Inc. | In Stock | - | - | TOPLED | 2000 | - | - | - | - | - | - | Yes | SMD/SMT | Q65111A5861 Q65111A5861 | AEC-Q102 | Details | - | - | - | Reel | Power TOPLED with Lens | - | - | - | - | - | Amber | - | - | Amber LEDs | - | - | - | - | ||
![]() GW Q9LR31.EM-M2N1-XX53-1- OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | 1500 | 45 mA | - | - | Square | + 105 C | - 40 C | Yes | SMD/SMT | Q65113A4256 Q65113A4256 | - | Details | - | - | - | Cut Tape | GW Q9LR32.PM | - | - | - | 120 deg | - | - | - | White | White LEDs | 22.1 V | 0.7 mm | 5 mm | 4.55 mm | ||
![]() GW JTLMS1.EM-G9H2-XX58-1-60 OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | 10000 | - | - | - | - | - | - | Yes | SMD/SMT | Q65113A2612 | - | - | DURIS | - | - | - | DURIS E 2835 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GW JTLMS1.EM-GWH4-XX53-1-60 OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | 10000 | - | - | - | - | - | - | Yes | SMD/SMT | Q65113A2618 | - | - | DURIS | - | - | - | DURIS E 2835 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GW P9LR35.PM-M3M9-XX51-1-180-G5 OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | 1500 | - | - | - | - | - | - | Yes | SMD/SMT | Q65112A8661 Q65112A8661 | - | Details | - | - | - | Reel | - | - | - | - | - | - | White | - | - | White LEDs | - | - | - | - | ||
![]() LS E67F-Q2S1-1-3X4Y-68-3A4A OSRAM Opto Semiconductors, Inc. | In Stock | - | - | TOPLED | 2000 | - | - | - | - | - | - | Yes | SMD/SMT | Q65112A4700 Q65112A4700 | AEC-Q102 | Details | - | - | - | MouseReel | - | - | - | - | - | - | Red | - | - | Red LEDs | - | - | - | - | ||
![]() LW TVSG.BB-BXCY-JBNC OSRAM Opto Semiconductors, Inc. | In Stock | - | - | TOPLED | 2000 | - | - | - | - | - | - | Yes | SMD/SMT | Q65112A5035 Q65112A5035 | AEC-Q101 | Details | - | - | - | MouseReel | TOPLED | - | - | - | - | - | White | - | - | White LEDs | - | - | - | - | ||
![]() LS E67F-ABCB-1-1 OSRAM Opto Semiconductors, Inc. | In Stock | - | - | TOPLED | 2000 | - | - | - | - | - | - | Yes | SMD/SMT | Q65113A2839 Q65113A2839 | AEC-Q102 | Details | - | - | - | Reel | - | - | - | - | - | - | Red | - | - | Red LEDs | - | - | - | - | ||
![]() LA H9PP-BYCY-1-1-24-1-Z OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | 2000 | - | - | - | - | - | - | Yes | SMD/SMT | Q65111A5809 Q65111A5809 | AEC-Q102 | Details | - | - | - | Reel | - | - | - | - | - | - | Amber | - | - | Amber LEDs | - | - | - | - | ||
![]() LS P47F-U2AA-3A5A-1 OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Yes | SMD/SMT | Q65112A3010 Q65112A3010 | AEC-Q101 | Details | - | - | - | MouseReel | PointLED | - | - | - | - | - | Red | - | - | Red LEDs | - | - | - | - | ||
![]() LSY T676-PSR1-1-0 Q2S1-35 OSRAM Opto Semiconductors, Inc. | In Stock | - | - | TOPLED | 2000 | - | - | - | - | - | - | Yes | SMD/SMT | Q65110A2446 Q65110A2446 | AEC-Q101 | Details | - | 0.001235 oz | 633 nm, 587 nm | MouseReel | TOPLED | - | - | - | - | 98 mcd, 157 mcd | Red, Yellow | - | - | Bi-Color LEDs | - | - | - | - | ||
![]() KRTBLFLP71.32-UVUZ-GP VYAU-JS SVSZ-SZ OSRAM Opto Semiconductors, Inc. | In Stock | - | - | SMD-6 | 8000 | 15 mA, 10 mA, 10 mA | - | 2.17 mm x 2.17 mm | Square | + 85 C | - 40 C | Yes | SMD/SMT | Q65112A9639 Q65112A9639 | - | Details | - | - | 622 nm, 528 nm, 472 nm | MouseReel | - | - | Top View | - | 110 deg | 529 mcd, 1000 mcd, 212 mcd | RGB | - | - | RGB LEDs | 2.1 V, 2.5 V, 2.75 V | 2.45 mm | 2.8 mm | 2.7 mm | ||
![]() LUW JLSH.01-7B6C-I4Q7-1 OSRAM Opto Semiconductors, Inc. | In Stock | - | - | TOPLED | 3000 | 30 mA | - | - | Rectangular | + 85 C | - 40 C | Yes | SMD/SMT | Q65113A1680 Q65113A1680 | - | Details | - | - | - | MouseReel | - | - | Top View | - | 110 deg | 2.24 cd | White | Clear | Colorless | White LEDs | 2.7 V | 0.7 mm | 2.75 mm | 1.4 mm | ||
![]() KRTBRHLQ91.32-SESI-GQ UGVC-HU QJRH-13 OSRAM Opto Semiconductors, Inc. | In Stock | - | - | - | 2000 | - | - | - | - | - | - | Yes | SMD/SMT | KRTBRHLQ91.32-SESI-GQ+UGVC-HU+QJRH-13-B Q65112A9209 | - | Details | - | - | - | Reel | KRTB RHLQ91.32 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSL-LX3054BAD Lumex, Inc. | In Stock | - | - | T-1 (3 mm) | 1000 | 30 mA | T-1 (3 mm) | - | Dome | - | - | - | Through Hole | - | - | Details | - | - | 610 nm | Bulk | - | - | - | - | 60 deg | - | Amber | Diffused | - | Amber LEDs | - | - | - | - |