- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Color
- Configuration
- Packaging
- Lens Size
- Lens Style
- Luminous Intensity
- Factory Lead Time
Attribute column
Categories
LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Shape | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | LED Size | Lens Dimensions | Lens Shape | Luminous Intensity-Nom | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Vr - Reverse Voltage | Wavelength/Color Temperature | Packaging | Pbfree Code | Color | HTS Code | Power Rating | Packing Method | Orientation | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Viewing Angle | Optoelectronic Device Type | Size | Luminous Intensity | Lens Type | Illumination Color | Lens Transparency | Forward Current-Max | Overall Height | T-code | Peak Wavelength | Product | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19-213SUBC/S406-TR8 Everlight Electronics | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | 3000 | 20 mA | - | - | 1.2 mm x 0.8 mm | Rectangular | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | - | Blue | Water Clear | - | - | - | - | Blue LEDs | 3.8 V | 0.4 mm | 1.6 mm | 0.8 mm | ||
![]() EL-97-22UBGC/S2 Everlight Electronics | In Stock | - | - | - | - | - | - | - | 1000 | 20 mA | - | - | - | Rectangular | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Details | - | - | 505 nm | Bulk | - | - | - | - | - | Top View | - | - | - | - | 145 deg | - | - | 75 mcd | - | Green | Water Clear | - | - | - | - | Green LEDs | 3.5 V | 1.4 mm | 11 mm | 1.4 mm | ||
![]() EALP03RDAYA1 Everlight Electronics | In Stock | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Details | - | - | 589 nm | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1453-2SYGD/S530-E2 Everlight Electronics | In Stock | - | - | - | NO | RADIAL MOUNT | CYLINDRICAL | 2 | 1500 | - | EVERLIGHT ELECTRONICS CO LTD | - | - | Round | 15.0 mcd | 1453-2SYGD/S530-E2 | - | - | Yes | Through Hole | 85 °C | -40 °C | HALOGEN FREE, ROHS AND REACH COMPLIANT, PLASTIC PACKAGE-2 | - | Active | 5.76 | Details | - | - | 573 nm | Bulk | - | BRILLIANT YELLOW GREEN | 8541.40.20.00 | - | TAPE AND REEL | - | 1 | 2.54 mm | compliant | SINGLE | 150 deg | SINGLE COLOR LED | - | - | DIFFUSED GREEN | - | - | 0.025 A | 6 mm | - | 575 nm | - | - | - | - | - | ||
![]() EL-11-21VGC/TR8 Everlight Electronics | In Stock | - | - | 1206 (3216 metric) | - | - | - | - | 2000 | 20 mA | - | - | 0.9 mm | Dome | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | Details | - | - | 571 nm | Reel | - | - | - | 100 mW | - | Top View | - | - | - | - | 60 deg | - | - | 35 mcd | - | Green | Water Clear | - | - | - | - | Green LEDs | 2.1 V | - | - | - | ||
![]() EL-28-21UYOC/S530-A2/TR8 Everlight Electronics | In Stock | - | - | - | - | - | - | - | 2000 | 20 mA | - | - | - | Rectangular | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Details | - | - | 605 nm | Reel | - | - | - | - | - | Top View | - | - | - | - | 150 deg | - | - | 42 mcd | - | Orange | Water Clear | - | - | - | - | Orange LEDs | 2 V | - | 2.5 mm | 2 mm | ||
![]() 3464SURD/S400-A8/MS Everlight Electronics | In Stock | - | - | - | NO | RADIAL MOUNT | OVAL | 2 | 500 | - | EVERLIGHT ELECTRONICS CO LTD | - | - | - | 360.0 mcd | 3464SURD/S400-A8/MS | - | - | - | Through Hole | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-2 | - | Obsolete | 5.76 | Details | Yes | - | - | Bulk | Yes | HYPER RED | 8541.40.20.00 | - | BAG | - | 1 | 2.54 mm | compliant | SINGLE | 40 deg | SINGLE COLOR LED | 4 mm | - | DIFFUSED RED | Red | - | 0.05 A | 6.3 mm | - | 632 nm | Red LEDs | - | - | - | - | ||
![]() 333-2SUBC/H3/C470/S400-A4 Everlight Electronics | In Stock | - | - | - | NO | RADIAL MOUNT | ROUND | 2 | 500 | - | EVERLIGHT ELECTRONICS CO LTD | - | - | - | 1250.0 mcd | 333-2SUBC/H3/C470/S400-A4 | - | - | - | Through Hole | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-2 | - | Obsolete | 5.84 | Details | Yes | - | - | Bulk | Yes | SUPER BLUE | 8541.40.20.00 | - | TAPE AND REEL | - | 1 | 2.54 mm | compliant | SINGLE | 20 deg | SINGLE COLOR LED | 5 mm | - | WATER CLEAR | Blue | - | 0.03 A | 8.6 mm | T-1 3/4 | 468 nm | Blue LEDs | - | - | - | - | ||
![]() 30-01/Y2C-AQSC Everlight Electronics | In Stock | - | - | - | - | - | - | - | 60 | 30 mA | - | 7.62 mm x 7.62 mm | 3 mm | Dome | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Details | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | Water Clear | - | - | - | - | Orange LEDs | - | 4 mm | 7.62 mm | 7.62 mm | ||
![]() EL-94-22UYOC/S530-A2/S2 Everlight Electronics | In Stock | - | - | - | - | - | - | - | 1000 | 20 mA | - | 9.2 mm x 1.9 mm | 9.2 mm x 1.9 mm | Rectangular | - | - | + 85 C | - 40 C | - | Through Hole | - | - | - | - | - | - | Details | - | - | 605 nm | Bulk | - | - | - | - | - | - | - | - | - | - | 130 deg | - | - | 56 mcd | - | Amber | Water Clear | - | - | - | - | Amber LEDs | 2 V | - | - | - | ||
![]() EL-67-21UBC/C430/TR8 Everlight Electronics | In Stock | - | - | PLCC-2 | - | - | - | - | 2000 | 20 mA | - | - | 2.4 mm | Round Flat | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | Details | - | - | 466 nm | Reel | - | - | - | 140 mW | - | Top View | - | - | - | - | 120 deg | - | - | 55 mcd | - | Blue | Water Clear | - | - | - | - | Blue LEDs | 3.8 V | - | 3.2 mm | 2.7 mm | ||
![]() EL-333-2UYC/S530-A6 Everlight Electronics | In Stock | - | - | T-1 3/4 (5 mm) | - | - | - | - | 500 | 20 mA | - | T-1 3/4 (5 mm) | - | Dome | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Details | - | - | 589 nm | Bulk | - | - | - | - | - | - | - | - | - | - | 10 deg | - | - | 3240 mcd | - | Yellow | Water Clear | - | - | - | - | Yellow LEDs | - | - | - | - | ||
![]() EL-95-21SURC/S530-A2/TR9 Everlight Electronics | In Stock | - | - | T-3/4 | - | - | - | - | 1000 | 20 mA | - | - | 1.9 mm | Dome | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | Details | - | 5 V | 624 nm | Reel | - | - | - | - | - | Top View | - | - | - | - | 25 deg | - | - | 482 mcd | - | Red | Water Clear | - | - | - | - | Red LEDs | - | 2.7 mm | 2.2 mm | 2.1 mm | ||
![]() EL-17-21SYGC/S530-E3/TR8 Everlight Electronics | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | 3000 | 20 mA | - | - | - | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | Details | - | - | 573 nm | Reel | - | - | - | - | - | Top View | - | - | - | - | 140 deg | - | - | 23 mcd | - | Green | - | - | - | - | - | Green LEDs | 2 V | - | 2 mm | 1.2 mm | ||
![]() 37-01-R7C-ARTC-AM Everlight Electronics | In Stock | - | - | - | - | - | - | - | 60 | - | - | - | - | Oval | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Details | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | Red LEDs | - | - | - | - | ||
![]() 333-2USOC/S400-A9 Everlight Electronics | In Stock | - | - | - | NO | RADIAL MOUNT | ROUND | 2 | 500 | - | EVERLIGHT ELECTRONICS CO LTD | - | - | - | 6300.0 mcd | 333-2USOC/S400-A9 | - | - | - | Through Hole | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-2 | - | Obsolete | 5.74 | Details | Yes | - | - | Bulk | Yes | SUPER SUNSET ORANGE | 8541.40.20.00 | - | TAPE AND REEL | - | 1 | 2.54 mm | compliant | SINGLE | 10 deg | SINGLE COLOR LED | 5 mm | - | WATER CLEAR | Orange | - | 0.05 A | 8.6 mm | T-1 3/4 | 621 nm | Orange LEDs | - | - | - | - | ||
![]() EL-12-21UBC/C430/TR8 Everlight Electronics | In Stock | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | 12-21UBC/C430/TR8 | - | - | Details | - | - | - | Reel | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | - | Blue | Water Clear | - | - | - | - | Blue LEDs | - | - | - | - | ||
![]() 32-01/Y2C-AQSC Everlight Electronics | In Stock | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Details | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | Orange LEDs | - | - | - | - | ||
![]() EL-17-21UGC/TR8 Everlight Electronics | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | 3000 | 20 mA | - | - | 1.2 mm x 1.25 mm | Rectangular | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | Details | - | - | 571 nm | Reel | - | - | - | - | - | Top View | - | - | - | - | 140 deg | - | - | 15 mcd | - | Green | Water Clear | - | - | - | - | Green LEDs | 2.1 V | - | 2 mm | 1.2 mm | ||
![]() EL-97-22SURC/S530-A2/S2 Everlight Electronics | In Stock | - | - | - | - | - | - | - | 1000 | 20 mA | - | - | - | Rectangular | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Details | - | - | 624 nm | Bulk | - | - | - | - | - | Top View | - | - | - | - | 145 deg | - | - | 52 mcd | - | Red | Water Clear | - | - | - | - | Red LEDs | 2 V | 1.4 mm | 11 mm | 1.4 mm |