- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Color
- Configuration
- Packaging
- Lens Size
- Lens Style
- Luminous Intensity
- Factory Lead Time
Attribute column
Categories
LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Wavelength-dominant | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Color | Power Rating | Orientation | Operating Supply Voltage | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Product | Features | Vf - Forward Voltage | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() COM-16911 SparkFun | In Stock | - | - | Through Hole | Radial - 4 Leads | 5mm | COM-16 | 1 | 20 mA | 5.85 mm x 4.8 mm | 5 mm | Dome | + 80 C | SparkFun Electronics | - 25 C | - | Through Hole | Bulk | Active | - | 623nm Red, 517nm Green, 468nm Blue | 623 nm, 517 nm, 468 nm | - | - | - | Red, Green, Blue (RGB) | 100 mW | - | - | Common Cathode | 2V Red, 3.2V Green, 3.1V Blue | 10 deg | 20mA Red, 20mA Green, 20mA Blue | Round with Domed Top | 4.85mm Dia | 700 mcd, 1200 mcd, 1400 mcd | 700mcd Red, 1200mcd Green, 1400mcd Blue | RGB | Water Clear | - | Colorless | RGB LEDs | - | 2 V, 3.1 V, 3.2 V | 4.8 mm | 5.85 mm | 5.85 mm | 4.80mm | ||
![]() XBT-1313-UV-A150-AF270-00 Luminus Devices | In Stock | - | - | - | - | - | - | 500 | 40 mA | - | - | - | + 85 C | - | - | - | SMD/SMT | - | - | Details | - | 270 nm | MouseReel | - | - | - | - | Top View | - | - | - | 130 deg | - | - | - | - | - | Ultraviolet (UVC) | - | - | - | UV LEDs (Ultraviolet) | - | 6.5 V | 1.1 mm | 1.3 mm | 1.3 mm | - | ||
![]() 598-8C80-102F Dialight | In Stock | - | - | Surface Mount | PLCC-2 | 2-MiniPLCC | 5988C | 20 | - | - | - | Rectangular | + 85 C | Dialight | - 40 C | Yes | SMD/SMT | Strip | Active | Details | 525nm | 525 mm | Cut Tape | 598 | - | Green | - | Top View | - | Single | 2.8V | 120 deg | 20mA | Rectangle with Flat Top | 2.20mm x 1.40mm | 1.9 cd | 1900mcd | Green | - | - | Green | Green LEDs | - | 3.3 V | 1.3 mm | 2.2 mm | 1.4 mm | 1.35mm | ||
![]() 598-8C30-102F Dialight | 86000 | - | - | Surface Mount | PLCC-2 | 2-MiniPLCC | 5988C | 20 | - | - | - | Rectangular | + 85 C | Dialight | - 40 C | Yes | SMD/SMT | Strip | Active | Details | 605nm | 605 mm | Cut Tape | 598 | - | Orange | - | Top View | - | Single | 1.8V | 120 deg | 20mA | Rectangle with Flat Top | 2.20mm x 1.40mm | 290 mcd | 290mcd | Orange | - | - | Orange | Orange LEDs | - | 2.4 V | 1.3 mm | 2.2 mm | 1.4 mm | 1.35mm | ||
![]() 598-8C40-102F Dialight | 86000 | - | - | Surface Mount | PLCC-2 | 2-MiniPLCC | 5988C | 20 | - | - | - | Rectangular | + 85 C | Dialight | - 40 C | Yes | SMD/SMT | Strip | Active | Details | 590nm | 590 mm | Cut Tape | 598 | - | Yellow | - | Top View | - | Single | 1.8V | 120 deg | 20mA | Rectangle with Flat Top | 2.20mm x 1.40mm | 405 mcd | 405mcd | Yellow | - | - | Yellow | Yellow LEDs | - | 2.4 V | 1.3 mm | 2.2 mm | 1.4 mm | 1.35mm | ||
![]() SSL-LX3044SGT-TR Lumex | In Stock | - | - | - | T-1 (3 mm) | - | - | 2000 | 20 mA | T-1 (3 mm) | - | Dome | - | - | - | - | Through Hole | - | - | Details | - | 565 nm | Reel | - | - | - | - | - | 2.6 V | - | - | 30 deg | - | - | - | - | - | Green | Clear | - | - | Green LEDs | - | - | - | - | - | - | ||
![]() SSL-LX20583GW-FT Lumex | In Stock | - | - | - | - | - | - | 1000 | 30 mA | 2.4 mm | - | Round | - | - | - | - | Through Hole | - | - | Details | - | 565 nm | Bulk | - | - | - | - | - | - | - | - | 100 deg | - | - | - | 6 mcd | - | Green | Diffused | - | - | Green LEDs | - | - | - | - | - | - | ||
![]() SSL-LX5093SRC/E-DR Lumex | In Stock | - | - | - | T-1 3/4 (5 mm) | - | - | 100 | 20 mA | T-1 3/4 (5 mm) | - | Dome | - | - | - | - | Through Hole | - | - | Details | - | 660 nm | Bulk | - | - | - | - | - | 2.2 V | - | - | 30 deg | - | - | - | - | - | Red | Water Clear | - | - | Red LEDs | - | - | - | - | - | - | ||
![]() SSL-LX3ARG4SRC Lumex | In Stock | - | - | - | T-1 (3 mm) | - | - | 1000 | 30 mA | T-1 (3 mm) | - | Round | - | - | - | - | Through Hole | - | - | Details | - | 660 nm | Bulk | - | - | - | - | - | - | - | - | 130 deg | - | - | - | 60 mcd | - | Red | Water Clear | - | - | Red LEDs | - | - | - | - | - | - | ||
![]() SSS-LX3054GD-300B Lumex | In Stock | - | - | - | T-1 (3 mm) | - | - | 100 | - | T-1 (3 mm) | - | Dome | - | - | - | - | Through Hole | - | - | Details | - | 565 nm | Bulk | - | - | - | - | - | 2.8 V | - | - | - | - | - | - | 25 mcd | - | Green | Diffused | - | - | Green LEDs | - | - | - | - | - | - | ||
![]() SSL-LX25573SRD Lumex | In Stock | - | - | - | - | - | - | 1000 | 20 mA | - | - | - | - | - | - | - | Through Hole | - | - | Details | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSS-LX3064GD-150B Lumex | In Stock | - | - | - | - | - | - | 100 | - | 6 mm | - | Dome | - | - | - | - | Through Hole | - | - | Details | - | 565 nm | Bulk | - | - | - | - | - | 2.6 V | - | - | - | - | - | - | 30 mcd | - | Green | Diffused | - | - | Green LEDs | - | - | - | - | - | - | ||
![]() SSL-LX5099GHW Lumex | In Stock | - | - | - | T-1 3/4 (5 mm) | - | - | 1000 | 20 mA | T-1 3/4 (5 mm) | - | Dome | - | - | - | - | Through Hole | - | - | Details | - | - | Bulk | - | - | - | - | - | 2.6 V/2.5 V | - | - | 60 deg | - | - | - | - | - | Red, Green | Diffused | - | - | Bi-Color LEDs | - | - | - | - | - | - | ||
![]() SSL-LX20583GD-FTTB Lumex | In Stock | - | - | - | - | - | - | 2000 | 20 mA | 2.4 mm | - | Round | - | - | - | - | Through Hole | - | - | Details | - | 565 nm | Ammo Pack | - | - | - | - | - | 2.2 V | - | - | 100 deg | - | - | - | - | - | Green | Diffused | - | - | Green LEDs | - | - | - | - | - | - | ||
![]() SSL-LX509F3SBC/A Lumex | In Stock | - | - | - | T-1 3/4 (5 mm) | - | - | 100 | 20 mA | T-1 3/4 (5 mm) | - | Dome | - | - | - | - | Through Hole | - | - | Details | - | 470 nm | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | Diffused | - | - | Blue LEDs | - | - | - | - | - | - | ||
![]() SML-H150E6SID Lumex | In Stock | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | Details | - | 635 nm | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | Red LEDs | - | - | - | - | - | - | ||
![]() SLX-LX509F6SRD Lumex | In Stock | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | Through Hole | - | - | Details | - | 660 nm | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | Red LEDs | - | - | - | - | - | - | ||
![]() SSL-LX308F4SUGSIC Lumex | In Stock | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | Through Hole | - | - | Details | - | 636 nm, 574 nm | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | Water Clear | - | - | Red LEDs | - | - | - | - | - | - | ||
![]() SML-LXL1209YC-TR Lumex | In Stock | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | Details | - | 585 nm | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | Water Clear | - | - | Yellow LEDs | - | - | - | - | - | - | ||
![]() SLX-LX505E3SID/1NS Lumex | In Stock | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | Through Hole | - | - | Details | - | 635 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | Red LEDs | - | - | - | - | - | - |