- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Color
- Configuration
- Packaging
- Lens Size
- Lens Style
- Luminous Intensity
- Factory Lead Time
Attribute column
Categories
LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Shape | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Number of Functions | Terminal Pitch | Depth | Base Part Number | Case Code (Metric) | Case Code (Imperial) | Lead Length | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Reverse Breakdown Voltage | Luminous Flux | Reverse Voltage | Wavelength | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Reverse Voltage-Max | Peak Wavelength | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSME-C120 Broadcom Limited | 8304 | - | - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | - | 2 | - | RECTANGULAR | 1 | - | - | 572nm | Tape & Reel (TR) | 2004 | - | 1.60mm Lx1.00mm W | e4 | - | Active | 2A (4 Weeks) | 3 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Green | - | - | 52mW | TAPE AND REEL 7" | - | 1 | - | 600μm | HSME-C120 | - | - | - | Standard | 52mW | 2.1V | 155° | SINGLE COLOR LED | 20mA | - | Rectangle with Domed Top | 1.20mmx0.60mm | - | 52 mcd | 52mcd | - | Clear | 570nm | Colorless | - | - | - | 5V | - | - | - | - | - | - | - | - | 600μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SML-P11VTT86 ROHM Semiconductor | 6000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | 2 | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | PicoLED™ | 1.00mm Lx0.60mm W | e4 | yes | Not For New Designs | 3 (168 Hours) | 2 | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Red | - | - | - | TAPE AND REEL 7" | - | 1 | 0.9mm | - | SML-P11 | 1005 | 0402 | - | Standard | - | 1.8V | 150 ° | SINGLE COLOR LED | 1mA | - | Square with Flat Top | 0.60mm | - | 3.6 mcd | 4mcd | - | Clear | - | Colorless | - | - | - | - | 626 nm | - | - | 1 | - | 5V | - | - | 250μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 23-21B/BHC-AP1Q2/2A Everlight Electronics Co Ltd | 8000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | 471nm | Tape & Reel (TR) | 2009 | - | 3.20mm Lx1.25mm W | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | 3.3V | 130° | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 1.40mmx1.25mm | - | 79 mcd | - | - | Clear | 468nm | Colorless | - | - | - | - | - | - | - | - | - | - | - | - | 1.3mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLMP-Y701-G0000 Broadcom Limited | 38801 |
| - | 13 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | 592nm | Bulk | 2008 | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Amber | IC COMPATIBLE | - | - | - | - | 1 | - | 3.8mm | HLMP-Y | - | - | - | Standard | 48mW | 2V | 45° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 3mm T-1 | - | 400 mcd | 400mcd | - | Clear | 595nm | Colorless | - | 5V | - | 5V | - | - | - | - | T-1 | - | - | - | 5.2mm | 3.8mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HLMP-4719 Broadcom Limited | 576 | - | - | 13 Weeks | - | - | Through Hole | Radial | NO | - | - | - | - | 100°C | -40°C | 585nm | Bulk | 2009 | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | Yellow | CMOS COMPATIBLE | 8541.40.20.00 | - | - | - | 1 | 2.54mm | - | HLMP-4719 | - | - | - | Standard | - | 1.8V | 50° | SINGLE COLOR LED | - | 2mA | Round with Domed Top | 5mm T-1 3/4 | - | 2.1 mcd | 2.1mcd | - | Diffused | - | - | 0.007A | - | - | - | - | 2.7V | 8.81mm | - | - | - | 583 nm | - | - | - | - | 9.19mm | - | - | ROHS3 Compliant | - | ||
![]() APA3010YC Kingbright | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | 2-SMD, No Lead | - | 1104 | - | RECTANGULAR | - | 85°C | -40°C | 588nm | Tape & Reel (TR) | 2005 | - | 3.00mm Lx2.00mm W | - | yes | Active | 3 (168 Hours) | 3 | EAR99 | - | - | - | Yellow | - | 8541.40.20.00 | - | TAPE AND REEL | - | 1 | - | - | - | - | - | - | Standard | - | 2.1V | 120° | SINGLE COLOR LED | 20mA | - | Rectangle with Domed Top | 2.00mmx1.00mm | - | 7 mcd | 7mcd | - | Clear | 590nm | Colorless | - | - | - | - | - | 2.5V | - | - | - | 5V | - | - | 1mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ASMT-UWB1-NX3F2 Broadcom Limited | 28265 |
| Datasheet | 13 Weeks | Silver | Surface Mount | Surface Mount | 4-SMD, Flat Lead Exposed Pad | - | 2 | - | - | - | - | - | 4000K | Tape & Reel (TR) | 2011 | - | 3.20mm Lx2.80mm W | e4 | - | Active | 3 (168 Hours) | 2 | EAR99 | - | 85°C | -40°C | White, Neutral | HIGH RELIABILITY | - | 108mW | TAPE AND REEL 7" | 108mW | 1 | 3mm | - | ASMT-UWB1 | - | - | - | Standard | - | 3.2V | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.20mm Dia | - | 2.3 cd | 2300mcd | White | Diffused | - | Yellow | - | - | - | 5V | - | 3.6V | - | 1 | - | - | - | - | 1.1mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() AA3528SURCK Kingbright | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 2-PLCC | - | - | - | - | - | 85°C | -40°C | 630nm | Tape & Reel (TR) | 2005 | - | 3.20mm Lx2.80mm W | - | yes | Active | 3 (168 Hours) | 2 | EAR99 | - | - | - | Red | - | 8541.40.20.00 | - | TAPE AND REEL | - | 1 | 3.1mm | - | - | - | - | - | Independent | - | 1.95V | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.40mm Dia | - | 200 mcd | 350mcd | - | Clear | 645nm | Colorless | - | - | - | - | - | 2.5V | 1.8mm | - | - | 5V | - | - | - | - | - | 2.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HLMP-4740 Broadcom Limited | 122 | - | - | 9 Weeks | Tin | PCB, Through Hole | Through Hole | Radial | - | 2 | - | - | 1 | - | - | 569nm | Bulk | 2009 | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -20°C | Green | CMOS COMPATIBLE | - | - | - | 15.4mW | 1 | - | 6.1mm | HLMP-4740 | - | - | 25mm | Standard | 15.4mW | 1.9V | 50° | SINGLE COLOR LED | 2mA | - | Round with Domed Top | 5mm T-1 3/4 | - | 2.3 mcd | 2.3mcd | - | Diffused | 565nm | - | - | - | - | 5V | - | - | - | - | - | - | - | 5.08mm | 9.19mm | 6.1mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSL-LX305F4SRD Lumex Opto/Components Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | - | 85°C | -40°C | - | Bulk | 2001 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | Red | - | 8541.40.20.00 | - | - | - | 1 | 2.54mm | - | - | - | - | - | Standard | - | 1.7V | 60° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 3mm T-1 | - | 80 mcd | - | - | Diffused | 660nm | - | 0.025A | - | - | - | - | 2.2V | - | - | T-1 | 5V | - | - | 5mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HSMR-C191 Broadcom Limited | 14617 |
| - | 13 Weeks | Gold | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | - | RECTANGULAR | 1 | - | - | 473nm | Tape & Reel (TR) | 2010 | - | 1.60mm Lx0.80mm W | e4 | - | Active | 2A (4 Weeks) | 2 | EAR99 | - | 85°C | -40°C | Blue | SUPPORTS INFRARED | - | 78mW | TAPE AND REEL 7" | 78mW | 1 | - | 800μm | HSMR-C191 | 1608 | 0603 | - | Standard | 78mW | 3.4V | 155° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 1.00mmx0.80mm | - | 55 mcd | - | - | Diffused | 469nm | White | - | - | 88 lm | 5V | - | 3.9V | - | - | - | - | - | - | 600μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 151033GS03000 Würth Elektronik | 939 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial | - | - | 3mm Round | - | - | - | - | 530nm | Bulk | - | WL-TMRW | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | Green | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | 3.2V | 30° | - | 30mA | 20mA | Round with Domed Top | 3.00mm Dia | 3.2V | 15 cd | 15000mcd | - | Clear | 525nm | Colorless | - | - | - | - | - | - | - | - | - | - | - | - | 5.55mm | - | - | 5.55mm | - | Unknown | ROHS3 Compliant | - | ||
![]() EAST1616RGBB2 Everlight Electronics Co Ltd | 37880 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 0606 (1616 Metric) | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 1.60mm Lx1.60mm W | - | - | Active | 2 (1 Year) | - | - | - | 85°C | -40°C | Red, Green, Blue (RGB) | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | - | - | Common Anode | - | 1.9V Red 2.8V Green 2.8V Blue | 120° | TRIPLE COLOR LED | 5mA | 5mA Red 5mA Green 5mA Blue | Rectangle with Flat Top | 1.60mmx1.10mm | - | - | - | - | Diffused | 632nm Red 518nm Green 468nm Blue | White | - | - | - | 5V | - | - | - | - | - | - | - | - | 450μm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HSMN-C150 Broadcom Limited | 13416 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 2 | - | RECTANGULAR | 1 | - | - | 470nm | Tape & Reel (TR) | 2009 | - | 3.20mm Lx1.60mm W | e4 | - | Active | 2A (4 Weeks) | 2 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | Blue | - | - | 78mW | TAPE AND REEL 7" | - | 1 | 3.5mm | 1.6mm | HSMN-C150 | 3216 | 1206 | - | Standard | 78mW | 3.3V | 170° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 2.00mmx1.60mm | - | 35 mcd | 35mcd | - | Diffused | 468nm | White | - | - | - | 5V | - | 3.9V | - | - | - | - | - | - | 1.1mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 5973111407F Dialight | 6000 | - | - | 10 Weeks | - | - | Surface Mount | 2-SMD, No Lead | YES | - | - | RECTANGULAR | - | 85°C | -30°C | 647nm | Tape & Reel (TR) | 2002 | 597 | 3.00mm Lx1.50mm W | e4 | yes | Active | 3 (168 Hours) | 2 | - | Copper/Nickel/Gold (Cu/Ni/Au) | - | - | Red | - | 8541.40.20.00 | - | TAPE AND REEL | - | 1 | 2.955mm | - | - | - | - | - | Standard | - | 1.7V | 70° | SINGLE COLOR LED | - | 20mA | Round with Flat Top | - | - | 33.6 mcd | 33.6mcd | - | Clear | 660nm | Colorless | 0.03A | - | - | - | - | 2V | 1.5mm | - | - | 4V | - | - | - | - | - | 1.51mm | - | - | ROHS3 Compliant | - | ||
![]() VFY1105W-TR Stanley Electric Co | 8000 | - | Datasheet | 11 Weeks | - | Surface Mount | - | 1206 (3216 Metric) | - | 2 | - | - | - | - | -40°C | 590nm | Tape & Reel (TR) | 2009 | 1105W | 3.20mm Lx1.60mm W | - | yes | Active | 4 (72 Hours) | 2 | - | - | - | - | Yellow | - | - | - | TAPE AND REEL | - | 1 | 3.3mm | - | - | - | - | - | Standard | - | 1.9V | 40° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 1.60mm Dia | - | 1.2 cd | 1200mcd | - | Clear | 592nm | Colorless | 0.03A | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 2.05mm | - | - | RoHS Compliant | - | ||
![]() APT3216EC Kingbright | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 2 | - | RECTANGULAR | - | - | - | 617nm | Tape & Reel (TR) | 2007 | - | 3.20mm Lx1.60mm W | - | yes | Active | 3 (168 Hours) | 2 | EAR99 | - | 85°C | -40°C | Red | - | - | 75mW | TAPE AND REEL | - | 1 | 3.75mm | - | - | 3216 | 1206 | - | Standard | - | 2V | 120° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | 2.00mmx1.60mm | - | 12 mcd | 8mcd | - | Clear | 627nm | Colorless | - | - | - | - | - | - | - | 1 | - | 5V | - | - | 750μm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ASMT-FJ30-AB000 Broadcom Limited | 9799 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 1209 (3224 Metric) | - | 2 | - | - | - | - | - | 605nm | Tape & Reel (TR) | 2008 | - | 3.20mm Lx2.40mm W | e3 | - | Active | 3 (168 Hours) | - | EAR99 | - | 85°C | -40°C | Orange | - | - | 125mW | - | 125mW | - | - | - | ASMT-FJ30 | - | - | - | Standard | - | 2.1V | 18° | - | 20mA | - | Round with Domed Top | 1.80mm Dia | - | 5.5 mcd | 5500mcd | - | Clear | 612nm | Colorless | - | - | - | - | - | - | - | 1 | - | 5V | - | - | 2.4mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 150080YS75000 Würth Elektronik | 3609 | - | Datasheet | 77 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | 590nm | Cut Tape (CT) | - | WL-SMCW | 2.00mm Lx1.25mm W | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | Yellow | - | - | - | - | - | - | - | - | - | 2012 | 0805 | - | Standard | - | 2V | 140° | - | 30mA | 20mA | Rectangle with Flat Top | 1.40mmx1.25mm | 2V | 120 mcd | 120mcd | - | Clear | 595nm | Colorless | - | - | - | - | 590 nm | - | - | - | - | - | - | - | 700μm | 2mm | 1.25mm | 0.80mm | - | Unknown | ROHS3 Compliant | - | ||
![]() ASMT-UWB1-NX3C2 Broadcom Limited | 84618 |
| Datasheet | 9 Weeks | Silver | Surface Mount | Surface Mount | 4-SMD, Flat Lead Exposed Pad | - | 4 | - | - | - | - | - | 5700K | Tape & Reel (TR) | 2011 | - | 3.20mm Lx2.80mm W | e4 | - | Active | 3 (168 Hours) | 2 | EAR99 | - | 85°C | -40°C | White, Cool | HIGH RELIABILITY | - | 108mW | TAPE AND REEL 7" | 108mW | 1 | 3mm | - | ASMT-UWB1 | - | - | - | Standard | - | 3.2V | 120° | SINGLE COLOR LED | 20mA | - | Round with Flat Top | 2.20mm Dia | - | 2.3 cd | 2300mcd | White | Diffused | - | Yellow | - | - | - | 5V | - | 3.6V | - | 1 | - | - | - | - | 1.1mm | - | - | - | - | No SVHC | ROHS3 Compliant | - |