- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Color
- Configuration
- Packaging
- Lens Size
- Lens Style
- Luminous Intensity
- Factory Lead Time
Attribute column
Categories
LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Insert Material | Body Material | Shape | Number of Terminals | Center Contact Plating | Center Contact Material | Base Product Number | Brand | Contact Sizes | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | If - Forward Current | Ihs Manufacturer | Intensity | Lead Diameter (nom) | Lead Free Status / RoHS Status | Lead Spacing (nom) | LED Material | Lens Dimensions | Lens Shape | Luminous Intensity-Nom | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Orientation | Mounting Styles | MSL | Number of I/Os | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Type | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Supplier Package | Suppression Class | Temp Coeff (Dielectric) | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Vr - Reverse Voltage | Wavelength/Color Temperature | Wavelength-dominant | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Terminal Finish | Color | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | Power Rating | Contact Type | Packing Method | Voltage - Supply | Orientation | Shielding | Number of Functions | Ingress Protection | Terminal Pitch | Construction | Reach Compliance Code | Base Part Number | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Housing Color | Failure Rate | Configuration | Note | Voltage | Impedance | Connector Style | Number of Ports | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lens Style | Mating Cycles | Contact Termination | Lens Size | Size | Forward Voltage | Luminous Intensity | Number of Logic Elements/Cells | Lens Type | Product Type | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Includes | Total RAM Bits | Lens Color | Forward Current-Max | Number of LABs/CLBs | Luminous Flux | Reverse Voltage | Screening Level | Forward Voltage-Max | Overall Height | Insertion Loss | Number of LEDs | Body Finish | Size(mm) | Cable Group | Shield Termination | T-code | Reverse Voltage-Max | Peak Wavelength | Dominant Wavelength | Product | Features | Vf - Forward Voltage | Product Category | Luminous Flux/Radiant Flux | Product Length (mm) | Height | Length | Width | Height (Max) | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | 2-SMD, J-Lead | - | -- | - | Circular | Aluminum Alloy | SMD | - | Plastic | - | - | - | - | - | - | - | 22D | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, DTS | 2.00mm L x 1.40mm W | - | - | Active | -- | Plug Housing | For Male Pins | 55 | - | White | - | - | - | Threaded | - | - | Crimp | - | - | N (Normal) | Shielded | - | Environment Resistant | - | - | - | - | Chromate over Cadmium | - | 17-35 | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | E | 3.1V | 120° | - | 10mA | Rectangle with Flat Top | - | - | 1.50mm x 1.00mm | - | - | - | - | - | - | 91.5mcd | - | Diffused | - | -- | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | - | 1.40mm | - | -- | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q4MZ-EL3E-WXL02 Broadcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17-215/R8C-AM1N2/3T Everlight Electronics | In Stock | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8(mm) | - | 27.5(mm) | - | - | - | - | - | - | - | - | Everlight Electronics Co Ltd | - | - | - | - | Through Hole | - | - | -55C to 105C | - | - | Tape & Reel (TR) | - | - | - | - | 19(mm) | Not Required(mm) | Discontinued at Digi-Key | - | No | - | - | - | 29(mm) | - | X2 | PP | 20% | - | - | - | - | - | - | Bulk | * | - | - | - | - | - | - | EMI Suppression | - | - | - | - | - | 3300000PF(pF) | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | Radial | - | Not Required | - | - | 760VDC/275VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31.5 X 19 X 29 | - | - | - | - | - | - | - | - | - | - | - | 31.5(mm) | - | - | - | - | 29(mm) | - | ||
![]() S4SMS-RJY-CS32QBB1 Smart Global Holdings | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | 4mm Oval | - | - | - | - | - | - | - | S4SMS | Cree LED | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | Cree LED | - | - | - | CreeLED, Inc. | - | - | - | - | - | - | - | - | - | - | Bag | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 621nm | - | Bulk | Screen Master® | 4.00mm L x 3.20mm W | - | - | - | - | - | - | - | - | Red | - | - | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.1V | - | - | 15mA | Oval with Domed Top | - | - | 4.00mm x 3.20mm | - | - | - | - | - | LED - Standard | 1200mcd | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red LEDs | - | - | Standard LEDs - Through Hole | - | - | - | - | - | 10.50mm | - | - | ||
Tiny WHSL | 11109 |
| - | Surface Mount | 1517-BBGA, FCBGA | - | - | - | - | - | 1517-FBGA (40x40) | - | - | - | - | - | - | - | KSDDLM31 | - | - | - | - | - | - | - | 7 cd | - | - | - | Thinfilm | - | - | - | - | - | 200 mA | - | OSRAM Opto (ams OSRAM) | - | - | Surface Mount | Top Mount | - | - | 696 | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | 632nm | -40°C ~ 100°C (TJ) | - | Stratix® V GX | 2.25mm L x 2.25mm W | - | - | Active | - | - | Chip LED | - | - | Red | - | - | - | - | - | - | - | - | 0.87 V ~ 0.93 V | - | - | - | - | - | - | - | 5SGXEA3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 2.2V | 120 ° | - | 140mA | Oval with Flat Top | - | - | 2.25mm | - | 2.17 V | - | 340000 | - | - | 5250mcd | - | Clear | - | - | 23704576 | Colorless | - | 128300 | 22.4 lm | 12 V | Extended Industrial | - | - | - | 1 | - | - | - | - | - | - | - | 632 nm | - | - | - | - | - | - | - | - | - | 0.70mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1212 (3030 metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ams OSRAM | - | - | 4500 | - | 150 mA | OSRAM OPTO SEMICONDUCTORS GMBH | - | - | - | - | - | 2.55 mm x 2.55 mm | Square | - | ams OSRAM | GPPSLR31.14-TLTM-P1P2-1 | - | + 100 C | - | - 40 C | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Q65112A7174 Q65112A7174 | Active | - | - | - | - | - | - | Details | - | - | - | - | - | - | 0.000705 oz | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LEDs | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 deg | - | - | - | - | - | - | - | - | - | - | - | LED - High Power | - | Purple | Diffused | - | - | - | Colorless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horticulture LEDs | - | 6.37 V | High Power LEDs - Single Color | 332 mW | - | 0.6 mm | 3 mm | 3 mm | - | - | - | ||
![]() CLM2D-GPC-CA0E0793 Smart Global Holdings | In Stock | - | - | Surface Mount | 4-PLCC | - | - | - | - | - | 4-PLCC | - | - | - | - | - | - | - | CLM2D | Cree LED | - | - | 2300 | - | 20 mA | - | - | - | - | - | - | 2.45 mm | Dome | - | Cree LED | - | - | + 100 C | CreeLED, Inc. | - 40 C | Yes | - | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | 0.006423 oz | - | - | 527.5 nm | 528nm | - | MouseReel | CLM2D-GPC/BPC | 3.20mm L x 2.80mm W | - | - | - | - | - | - | - | - | Green | - | - | - | - | LEDs | 140 mW | - | - | - | Top View | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | 2.9V | 30° | - | 20mA | Round with Domed Top | - | - | 2.45mm Dia | - | - | 10 cd | - | - | LED - Standard | 11800mcd | Green | Diffused | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green LEDs | - | 2.9 V | Standard LEDs - SMD | - | - | 3.45 mm | 3.2 mm | 2.8 mm | 3.65mm | - | - | ||
![]() XDUG06C4-A SunLED | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XDUY06A-1 SunLED | In Stock | - | - | Panel Mount | - | - | Bulkhead - Front Side Nut | - | - | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | - | - | Gold | Brass | - | - | - | - | - | 11GHz | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500V | - | - | - | -65°C ~ 165°C | Bulk | -- | - | - | - | Active | -- | Jack, Female Socket | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | Weatherproof | - | - | - | - | - | - | - | - | Silver | - | - | - | - | 50 Ohm | N Type | 1 | - | - | - | - | - | - | 500 | Solder | - | - | - | - | - | - | - | - | - | - | - | 9 pcs - 1 Connector, 1 Contact, 1 Clamp, 1 Gasket, 1 Insulator, 1 Nut, 1 Top Hat, 2 Washers | - | - | - | - | - | - | - | - | - | 0.15dB | - | White Bronze | - | RG-174, 188, 188A, 316, LMR-100, M17/119-RG174 | Clamp | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() 155060BS73200 Wurth Electronics | 1912 | - | - | Surface Mount | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wurth Elektronik | - | - | 4000 | - | 20 mA | - | - | - | - | - | - | 1.1 mm x 0.6 mm | Round | - | Wurth Elektronik | - | - | + 85 C | - | - 40 C | Yes | - | - | SMD/SMT | MSL 3 - 168 hours | - | - | - | - | - | - | 0603 (0201) | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 465 nm | - | - | MouseReel | WL-SMSW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LEDs | 78 mW | - | - | - | Side View | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120° | - | - | - | - | - | - | - | 3.2 V | 145mcd | - | - | LED - Standard | - | Blue | Water Clear | - | - | - | Colorless | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Blue LEDs | - | 3.2 V | Standard LEDs - SMD | - | - | 0.98 mm | 1.6 mm | 0.8 mm | - | - | - | ||
![]() 150283BS73103 Wurth Electronics | 1802 | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wurth Elektronik | - | - | 4000 | - | 150 mA | - | - | - | - | - | - | - | Rectangular | - | Wurth Elektronik | - | - | + 85 C | - | - 40 C | Yes | - | - | SMD/SMT | MSL 3 - 168 hours | - | - | - | - | - | - | 2835 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 467 nm | - | - | MouseReel | WL-SMTW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LEDs | 630 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120° | - | - | - | - | - | - | - | 3.2 V | - | - | - | LED - High Power | - | Blue | Water Clear | - | - | - | White | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Blue LEDs | - | 3.2 V | High Power LEDs - Single Color | - | - | 0.8 mm | 3.5 mm | 2.8 mm | - | - | - | ||
![]() 155301RS73100 Wurth Electronics | 2914 | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wurth Elektronik | - | - | 3000 | - | 30 mA | - | - | - | - | - | - | 2.25 mm x 1.1 mm | Oval | - | Wurth Elektronik | - | - | + 85 C | - | - 40 C | Yes | - | - | SMD/SMT | MSL 3 - 168 hours | - | - | - | - | - | - | 3014 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 625 nm | - | - | MouseReel | WL-SMSW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LEDs | 72 mW | - | - | - | Side View | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120° | - | - | - | - | - | - | - | 2 V | 350mcd | - | - | LED - Standard | - | Red | Water Clear | - | - | - | Colorless | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Red LEDs | - | 2 V | Standard LEDs - SMD | - | - | 1.32 mm | 3 mm | 1.4 mm | - | - | - | ||
![]() 158301240A Wurth Electronics | 496 | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wurth Elektronik | - | - | 4000 | - | 65 mA | - | - | - | - | - | - | - | Round | - | Wurth Elektronik | - | - | + 85 C | - | - 40 C | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | 3014 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 4000 K | - | - | MouseReel | WL-SWTP | - | - | - | - | - | - | White LEDs | - | - | - | - | - | - | - | LEDs | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120° | - | - | - | - | - | - | - | 2.8 V | - | - | - | LED - Mid Power | - | White | Water Clear | - | - | - | Colorless | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | White LEDs | - | 2.8 V | Mid-Power LEDs - White | 26 lm | - | 0.65 mm | 3 mm | 1.4 mm | - | - | - | ||
![]() 150066RV54050 Wurth Electronics | 125 | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wurth Elektronik | - | - | 2000 | - | 20 mA | - | - | - | - | - | - | 1.6 mm x 1.1 m | Rectangular | - | Wurth Elektronik | - | - | + 85 C | - | - 40 C | Yes | - | - | SMD/SMT | MSL 3 - 168 hours | - | - | - | - | - | - | 0606 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 632 nm | - | - | MouseReel | WL-SBCD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LEDs | 48 mW | - | - | - | Top View | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130° | - | - | - | - | - | - | - | 2 V, 3.3 V | 100 mcd | - | - | LED - Standard | - | Red, Green | Diffused | - | - | - | Colorless | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Bi-Color LEDs | - | 2.4 V | Standard LEDs - SMD | - | - | 0.55 mm | 1.6 mm | 1.5 mm | - | - | - | ||
![]() 155060RS75300 Wurth Electronics | 2870 | - | - | Surface Mount | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wurth Elektronik | - | - | 4000 | - | 20 mA | - | - | - | - | - | - | 1.1 mm x 0.8 mm | Rectangular | - | Wurth Elektronik | - | - | + 85 C | - | - 40 C | Yes | - | - | SMD/SMT | MSL 3 - 168 hours | - | - | - | - | - | - | 0603 (0201) | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 630 nm | - | - | MouseReel | WL-SMSW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LEDs | 48 mW | - | - | - | Side View | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140° | - | - | - | - | - | - | - | 2 V | 150mcd | - | - | LED - Standard | - | Red | Water Clear | - | - | - | Colorless | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Red LEDs | - | 2 V | Standard LEDs - SMD | - | - | 0.98 mm | 1.6 mm | 0.8 mm | - | - | - | ||
![]() LS A676-P2S1-1 OSRAM | 28003 | - | - | Surface Mount | - | YES | SURFACE MOUNT | 2 | - | - | - | - | - | - | ROUND | 2 | - | - | - | - | - | 4.2 x 4.2mm | - | - | - | OSRAM OPTO SEMICONDUCTORS GMBH | - | - | - | - | - | - | Round | 140.0 mcd | OSRAM GmbH | LSA676-P2S1-1 | - | - | - | - | - | - | - | - | - | - | - | 100 °C | -40 °C | - | ROHS COMPLIANT, SMT, 2 PIN | - | - | Active | - | - | - | - | - | 5.58 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | SIDELED | - | e2 | Yes | - | - | - | - | - | Tin/Nickel (Sn/Ni) | SUPER RED | SUPPORTS INFRARED | 8541.40.20.00 | - | - | - | - | - | TAPE AND REEL 13 | - | - | - | 1 | - | 2.5 mm | - | compliant | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | 120 ° | SINGLE COLOR LED | - | - | - | - | - | 2.4 mm | 2 V | 224 mcd | - | COLORLESS CLEAR | - | - | - | - | - | - | - | - | 0.03 A | - | 0.4 lm | - | - | - | 4 mm | - | 1 | - | - | - | - | - | - | 645 nm | 633 nm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB A673-L2P1-35 OSRAM | In Stock | - | - | Surface Mount | 1715 (4238 metric) | YES | SURFACE MOUNT | 2 | - | - | - | - | - | - | ROUND | 2 | - | - | - | ams OSRAM | - | 4.2 x 4.2mm | 2000 | - | 10 mA | OSRAM OPTO SEMICONDUCTORS GMBH | - | - | - | - | - | - | Round | 55.0 mcd | ams OSRAM | LBA673-L2P1-35 | - | + 100 C | - | - 40 C | Yes | - | - | SMD/SMT | - | - | - | 100 °C | -40 °C | - | ROHS COMPLIANT, SMT, 2 PIN | - | LB A673-L2P1-35-Z Q65110A1950 | Active | - | - | - | - | - | 1.75 | Details | Yes | - | - | - | - | - | 0.011288 oz | - | - | 471 nm | - | - | MouseReel | SIDELED | - | e3 | Yes | - | - | - | - | - | Tin (Sn) | BLUE | SUPPORTS INFRARED | 8541.40.20.00 | - | - | LEDs | - | - | TAPE AND REEL 13 | - | Side View | - | 1 | - | 2.5 mm | - | compliant | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | 120 ° | SINGLE COLOR LED | - | - | - | - | - | 2.4 mm | 3.1 V | 56 mcd | - | COLORLESS CLEAR | LED - Standard | - | Blue | Clear | - | - | - | Colorless | 0.02 A | - | 0.1 lm | - | - | 3.7 V | 4 mm | - | 1 | - | - | - | - | - | 5 V | 466 nm | 471 nm | Blue LEDs | - | 3.1 V | Standard LEDs - SMD | 100 m lm | - | 3.8 mm | 4.2 mm | 3.8 mm | - | - | - | ||
![]() LW Y87C-S1T2-3K8L OSRAM | In Stock | - | - | Surface Mount | Side Looker | YES | SURFACE MOUNT | 2 | - | - | - | - | - | - | RECTANGULAR | 2 | - | - | - | ams OSRAM | - | 2.3 x 1.2mm | 3000 | - | 20 mA | OSRAM OPTO SEMICONDUCTORS GMBH | - | - | - | - | - | 1.7 mm x 0.7 mm | Rectangle | 315.0 mcd | ams OSRAM | LWY87C-S1T2-3K8L | - | + 100 C | - | - 40 C | Yes | - | - | SMD/SMT | - | - | - | 100 °C | -40 °C | - | ROHS COMPLIANT, SMT, 2 PIN | 3010 | Q65110A1946 Q65110A1946 | Active | - | - | - | AEC-Q101 | - | 1.78 | Details | Yes | - | - | - | - | - | 0.000212 oz | - | 5 V | 6200 K | - | - | MouseReel | Micro SIDELED | - | e3 | Yes | - | - | - | - | - | Tin (Sn) | WHITE | - | 8541.40.20.00 | - | - | LEDs | - | - | TAPE AND REEL | - | Side View | - | 1 | - | 2.9 mm | - | compliant | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | 120 ° | SINGLE COLOR LED | - | - | - | - | - | 1.7 mm | 3.2 V | 450 mcd | - | DIFFUSED | LED - Standard | - | White | Diffused | - | - | - | Tinted | 0.02 A | - | 0.95 lm | - | - | 4.1 V | 1.1 mm | - | 1 | - | - | - | - | - | 5 V | - | - | White LEDs | - | 4.1 V | Standard LEDs - SMD | - | - | 1.2 mm | 2.3 mm | 1.3 mm | - | - | - | ||
![]() NSPB310B NICHIA | 206 |
| - | Through Hole | - | NO | RADIAL MOUNT | 2 | - | - | - | - | - | - | ROUND | 2 | - | - | - | - | - | 3 x 5.4mm | - | - | - | NICHIA CORP | - | - | - | - | - | - | Round | 2500.0 mcd | Nichia Corporation | NSPB310B | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | ROHS COMPLIANT, PLASTIC PACKAGE-2 | 3mm (T-1) | - | Contact Manufacturer | - | - | - | - | - | 5.74 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | - | - | SILVER | BLUE | - | 8541.40.20.00 | - | - | - | - | - | BOX/BAG | - | - | - | 1 | - | 2.5 mm | - | unknown | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | 3.1 mm | 3.2 V | 2.5 cd | - | - | - | - | - | - | - | - | - | - | 0.035 A | - | - | - | - | - | 5.4 mm | - | 1 | - | - | - | - | T-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |