- Manufacturer
- Configuration
- Mounting Type
- Luminous Intensity
- Color
- Packaging
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Part Status
- RoHS Status
- Number of Functions
- Published
- Number of Terminations
Attribute column
Categories
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Number of Contacts | Configuration | Current | Viewing Angle | Optoelectronic Device Type | Forward Current | Lens Style | Lens Size | Size | Forward Voltage | Luminous Intensity | Lens Type | Millicandela Rating | Wavelength - Peak | Lens Color | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Luminous Intensity-Min | Diameter | Height | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5612201060F Dialight | 58000 |
| - | 10 Weeks | - | Through Hole | NO | RADIAL MOUNT | - | ROUND | 100°C | -55°C | 2V | Bulk | 2002 | 561 | e2 | yes | Active | 1 (Unlimited) | 2 | - | Tin/Silver/Nickel (Sn/Ag/Ni) | - | - | Green | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | 2.54mm | - | - | Single | 20mA | 50° | - | - | - | - | 5mm | - | 32.0 mcd | Diffused | 32mcd | 565nm | - | 3V | 15.2mm | - | T-1 3/4 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5511502F Dialight | In Stock |
| - | 10 Weeks | - | Through Hole, Right Angle | NO | RADIAL MOUNT | - | - | 100°C | -55°C | 2.1V | Bulk | 2002 | 551 | e4 | yes | Active | 1 (Unlimited) | 2 | - | Copper/Nickel/Silver (Cu/Ni/Ag) | - | - | Green | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | 2.54mm | - | - | Single | 20mA | 45° | - | - | Round with Domed Top | 3mm T-1 | - | - | 50.0 mcd | Tinted | 50mcd | 565nm | - | 2.3V | 4.57mm | - | T-1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 56822422223F Dialight | In Stock | - | - | 10 Weeks | - | Through Hole, Right Angle | NO | RADIAL MOUNT | - | - | 100°C | -55°C | 2.1V | Bulk | 2013 | 568 | e4 | yes | Active | 1 (Unlimited) | 24 | - | Copper/Nickel/Silver (Cu/Ni/Ag) | - | - | Green (x 12) | - | 8541.40.20.00 | - | 12 | 2.54mm | - | - | 4 High x 3 Wide | 20mA | 45° | SINGLE COLOR LED ARRAY | - | Round with Domed Top | 3mm T-1 | - | - | 50.0 mcd | Tinted | 50mcd | 565nm | - | - | 21.01mm | - | T-1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() H301CGDL-140 Bivar Inc. | 11 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | 2.1V | - | 2009 | H301C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Green (x 2) | - | 8541.40.20.00 | - | - | - | unknown | - | 2 High | 2mA | 40° | - | - | Round | 3.00mm Dia | - | - | 2 mcd | Diffused | - | 568nm | - | - | - | 2 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5913501833F Dialight | 72 | - | - | 10 Weeks | - | - | YES | SURFACE MOUNT | - | - | 100°C | -55°C | 1.9V Red 3.4V Green 3.4V Blue | Tape & Reel (TR) | 2014 | 591 | - | yes | Active | 2A (4 Weeks) | 4 | - | Pure Tin (Sn) | - | - | Red, Green, Blue (RGB) | - | 8541.40.20.00 | TAPE AND REEL 13" | 1 | - | - | - | Single | 30mA Red 20mA Green 20mA Blue | 40° | TRIPLE COLOR LED | - | Round with Domed Top | 3.00mm Dia | - | - | 60.0/150.0/30.0 mcd | Diffused | 60mcd Red, 150mcd Green, 30mcd Blue | 635nm 523nm 468nm | - | - | 5.03mm | - | T-1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5912304007F Dialight | 651 | - | - | 10 Weeks | - | Surface Mount, Right Angle | YES | - | - | - | 100°C | -40°C | 1.8V | Tape & Reel (TR) | 2007 | 591 | e2 | - | Active | 2 (1 Year) | 2 | - | Tin/Silver/Nickel (Sn/Ag/Ni) | - | - | Green | UL RECOGNIZED | 8541.40.20.00 | TAPE AND REEL 7" | 1 | - | - | - | Single | 2mA | 50° | - | - | Round with Domed Top | 3mm T-1 | - | - | 22.0 mcd | - | 5mcd | 570nm | - | 2.2V | 5mm | - | T-1 | 40 cd | - | - | - | ROHS3 Compliant | - | ||
![]() 5611301100F Dialight | 58000 |
| - | 10 Weeks | - | Through Hole | NO | RADIAL MOUNT | - | - | 100°C | -55°C | 1.8V | Bulk | 2002 | 561 | e1 | yes | Active | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Green | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | 2.54mm | - | - | Single | 2mA | 50° | - | - | Round with Domed Top | 3mm T-1 | - | - | 1.8 mcd | Diffused | 1.8mcd | 565nm | - | - | 25.4mm | - | T-1 3/4 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5514007F Dialight | 19 |
| - | 10 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | - | 3.6V | Bulk | 2011 | 551 | e4 | - | Active | 1 (Unlimited) | - | - | Silver (Ag) | - | - | Blue | - | 8541.40.20.00 | - | - | - | - | - | Single | 20mA | 30° | - | - | Round with Domed Top | 3mm T-1 | - | - | - | Clear | 1mcd | 470nm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5912801002F Dialight | In Stock | - | - | 10 Weeks | - | Surface Mount, Right Angle | YES | - | - | - | 100°C | -40°C | 3.1V | Bulk | 2009 | 591 | e2 | - | Active | 2 (1 Year) | 2 | - | Tin/Silver/Nickel (Sn/Ag/Ni) | - | - | White | - | 8541.40.20.00 | STRIP | 1 | 3.2mm | - | - | Single | 10mA | 40° | - | - | Round with Domed Top | - | 2.85mm | - | 135.0 mcd | - | 135mcd | - | - | 3.7V | 5.03mm | - | T-1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() FLPV12.0-UR Bivar Inc. | 11 |
| Datasheet | 10 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | Flp | - | yes | Active | 1 (Unlimited) | - | Through Hole | - | - | - | Red | - | - | - | - | - | unknown | - | - | 20mA | - | OPTICAL PIPE | - | Round with Domed Top | 1.80mm Dia | - | 1.7V | 200 mcd | Clear | 200mcd | 645nm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5503509F Dialight | 791 | - | - | 10 Weeks | - | Through Hole, Right Angle | NO | RADIAL MOUNT | - | ROUND | 85°C | -20°C | 2.3V Green 2.1V Red | Bulk | 2002 | 550 | e1 | yes | Active | 1 (Unlimited) | 3 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Green, Red | HIGH RELIABILITY | 8541.40.20.00 | - | 1 | 2.54mm | - | - | Single | 10mA | 65° | DUAL COLOR LED | - | - | - | 5mm | - | 5.0/8.0 mcd | Clear | 8mcd Green, 5mcd Red | 565nm 635nm | - | 1.9V | 7.62mm | - | T-1 3/4 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5952301007 Dialight | 214 | - | - | - | - | Surface Mount, Right Angle | - | - | - | - | - | - | 2.1V | Tape & Reel (TR) | 2002 | 595 | e4 | - | Obsolete | 1 (Unlimited) | - | - | Copper/Nickel/Gold (Cu/Ni/Au) | - | - | Green | - | 8541.40.20.00 | - | - | - | - | - | Single | 30mA | - | - | - | Round with Domed Top | 3mm T-1 | - | - | - | Diffused | 11mcd | 560nm | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 5952902002F Dialight | 31 |
| - | 10 Weeks | - | Surface Mount, Right Angle | YES | - | - | RECTANGULAR | 100°C | -40°C | 3.3V | Bulk | 2009 | 595 | - | - | Active | 3 (168 Hours) | 2 | - | - | - | - | Green | - | 8541.40.20.00 | STRIP | 1 | 2.95mm | - | - | Single | 20mA | 50° | - | - | Round with Domed Top | 5.00mm Dia | - | - | 300.0 mcd | - | 300mcd | 522nm | - | - | 3.58mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FLP2DR12.0-UW Bivar Inc. | 11 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | 3.4V | Bulk | - | FLP2 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | White | - | - | - | - | - | unknown | - | - | - | - | OPTICAL PIPE | - | Round with Flat Top | 3.00mm Dia | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SSF-LXH400YD Lumex Opto/Components Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | 100°C | -50°C | 2.1V | Bulk | 2004 | - | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | Yellow (x 4) | - | - | - | 4 | 2.54mm | - | 8 | 4 Wide | - | 60 ° | SINGLE COLOR LED ARRAY | 20mA | Round with Domed Top | 3mm T-1 | - | 2.1V | 20 mcd | Diffused, Tinted | - | 585nm | Yellow | - | - | 4 | - | - | 5mm | 6mm | 25mm | ROHS3 Compliant | - | ||
![]() FLP2V12.0-UW Bivar Inc. | 19 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | 3.4V | Bulk | - | FLP2 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | White | - | - | - | - | - | unknown | - | - | - | - | OPTICAL PIPE | - | Round with Flat Top | 5.10mm Dia | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5710112100F Dialight | 136 |
| - | 10 Weeks | - | Through Hole, Right Angle | NO | RADIAL MOUNT | - | - | 100°C | -55°C | 2.1V Green 2V Red | Bulk | 2002 | 571 | e2 | yes | Active | 1 (Unlimited) | 4 | - | Tin/Silver/Copper/Nickel (Sn/Ag/Cu/Ni) | - | - | Green (x 1), Red (x 1) | - | 8541.40.20.00 | - | 2 | 2.54mm | - | - | 2 High | 20mA | 38° | DUAL COLOR LED ARRAY | - | Round with Domed Top | 3mm T-1 | - | - | 12.6/8.7 mcd | Diffused, Tinted | 10mcd Green, 15mcd Red | 565nm 635nm | - | - | 8.6mm | 2 | T-3/4 | - | - | - | - | ROHS3 Compliant | - | ||
![]() SSF-LXH305SGD Lumex Opto/Components Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount, Right Angle | - | - | 2 | ROUND | - | - | 2.2V | Bulk | 2001 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | Green | - | - | - | 1 | 3.4mm | - | - | Single | - | 60° | - | 20mA | Colored, Diffused, Tinted | - | 3mm | 2.2V | 150 mcd | Diffused, Tinted | - | 565nm | - | - | 5.5mm | 1 | T-1 | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5912201002F Dialight | In Stock | - | - | 10 Weeks | - | Surface Mount, Right Angle | YES | - | - | - | 100°C | -40°C | 2V | Bulk | 2002 | 591 | e2 | yes | Active | 2 (1 Year) | 2 | - | Tin/Silver/Nickel (Sn/Ag/Ni) | - | - | Green | SUPPORTS INFRARED | 8541.40.20.00 | STRIP | 1 | 3.2mm | - | - | Single | 30mA | 40° | - | - | Round with Domed Top | 3mm T-1 | - | - | 12.0 mcd | Diffused | 12mcd | 572nm | - | 2.6V | 5.03mm | - | T-1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5640100231F Dialight | 37 |
| - | 10 Weeks | - | Through Hole, Right Angle | NO | RADIAL MOUNT | - | - | 100°C | -55°C | 2.1V Green 2V Red 2.1V Yellow | Bulk | 2007 | 564 | e4 | - | Active | 1 (Unlimited) | 6 | - | Copper/Nickel/Silver (Cu/Ni/Ag) | - | - | Green (x 1), Red (x 1), Yellow (x 1) | - | 8541.40.20.00 | BAG | 3 | 2.54mm | - | - | 3 High | 30mA Green 30mA Red 20mA Yellow | 60° | TRIPLE COLOR LED ARRAY | - | Round with Domed Top | 3mm T-1 | - | - | 10.0/12.6 mcd | Diffused | 12.6mcd Green, 10mcd Red, 10mcd Yellow | 565nm 635nm 585nm | - | - | 15.24mm | - | - | - | - | - | - | ROHS3 Compliant | - |