- Manufacturer
- Configuration
- Mounting Type
- Luminous Intensity
- Color
- Packaging
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Part Status
- RoHS Status
- Number of Functions
- Published
- Number of Terminations
Attribute column
Categories
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shape | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Number of Contacts | Operating Supply Voltage | Configuration | Current | Power Dissipation | Viewing Angle | Optoelectronic Device Type | Forward Current | Lens Style | Lens Size | Test Current | Size | Forward Voltage | Luminous Intensity | Lens Type | Millicandela Rating | Illumination Color | Wavelength - Peak | Lens Color | Reverse Voltage | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Number of Segments | Reverse Voltage-Max | Luminous Intensity-Min | Dominant Wavelength | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSF-LXH400HGW Lumex Opto/Components Inc. | 2237 |
| Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | 100°C | -50°C | 2.1V | Bulk | 2001 | - | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | Green, Red (x 4) | - | - | - | - | 4 | - | - | - | 8 | - | 4 Wide | - | - | 60 ° | DUAL COLOR LED ARRAY | 20mA | Round with Domed Top | 3mm T-1 | - | - | 2.1V | 4 mcd | Diffused, White | - | Green, Red | - | White | - | - | - | 4 | - | - | - | - | - | 5mm | 6mm | - | 25mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 5680202323F Dialight | 318 |
| - | 10 Weeks | - | Through Hole, Right Angle | - | NO | RADIAL MOUNT | - | - | - | 100°C | -55°C | 1.9V Green 1.8V Yellow | Bulk | 2006 | 568 | e4 | yes | Active | 1 (Unlimited) | 8 | - | Copper/Nickel/Silver (Cu/Ni/Ag) | - | - | Green (x 2), Yellow (x 2) | - | 8541.40.20.00 | - | - | 4 | 2.54mm | - | - | - | - | 4 High | 2mA | - | 60° | DUAL COLOR LED ARRAY | - | Round with Domed Top | 5mm T-1 3/4 | - | - | - | 1.6 mcd | Diffused, Tinted | 1.6mcd | - | 565nm 585nm | - | - | 1.9V | 20.32mm | - | T-1 | - | - | 0.0016 cd | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5912201007F Dialight | In Stock | - | - | 10 Weeks | - | Surface Mount, Right Angle | - | YES | - | - | - | - | 100°C | -40°C | 2V | Tape & Reel (TR) | 2002 | 591 | e2 | yes | Active | 2 (1 Year) | 2 | - | Tin/Silver/Nickel (Sn/Ag/Ni) | - | - | Green | SUPPORTS INFRARED | 8541.40.20.00 | - | TAPE AND REEL 7" | 1 | 3.2mm | - | - | - | - | Single | 30mA | - | 40° | - | - | Round with Domed Top | 4.60mm Dia | - | - | - | 12.0 mcd | Diffused | 12mcd | - | 572nm | - | - | 2.6V | 5.03mm | - | T-1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLMP-7000-D0010 Broadcom Limited | 904 |
| Datasheet | 13 Weeks | Surface Mount, Through Hole | Surface Mount | - | - | - | 2 | ROUND | 1 | - | - | - | Bulk | 1998 | HLMP-70xx | e3 | - | Active | 2A (4 Weeks) | 2 | EAR99 | Tin (Sn) | 100°C | -40°C | Red | TTL COMPATIBLE | - | 1.8V | - | 1 | - | 2.82mm | - | - | 3V | Single | 30mA | - | 90° | - | 10mA | Circular, Colored, Diffused, Dome, Tinted | - | 10mA | - | 1.5V | 1 mcd | Diffused, Tinted | - | - | 635nm | - | 5V | - | - | - | T-3/4 | - | - | - | 626 nm | - | 2.92mm | 6.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 5520744F Dialight | 490 |
| - | 10 Weeks | - | Through Hole, Right Angle | - | NO | RADIAL MOUNT | - | ROUND | - | 100°C | -55°C | 2.1V | Bulk | 2002 | 552 | e4 | yes | Active | 1 (Unlimited) | 4 | - | Copper/Nickel/Silver (Cu/Ni/Ag) | - | - | Green, Yellow (x 2) | HIGH RELIABILITY | 8541.40.20.00 | - | - | 2 | 2.54mm | - | - | - | - | 2 High | 20mA | - | 50° | DUAL COLOR LED ARRAY | - | - | - | - | 5mm | - | 8.7 mcd | Diffused | 8.7mcd | - | 565nm 585nm | - | - | - | 12.52mm | 2 | T-1 3/4 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5530212F Dialight | In Stock |
| - | 10 Weeks | - | Through Hole, Right Angle | - | NO | RADIAL MOUNT | - | - | - | 100°C | -55°C | 1.9V Green 1.7V Red | Bulk | 2002 | 553 | e3 | yes | Active | 1 (Unlimited) | 4 | - | Tin (Sn) | - | - | Green (x 1), Red (x 1) | HIGH RELIABILITY | 8541.40.20.00 | - | BAG | 2 | 2.54mm | - | not_compliant | - | - | 2 High | 2mA | - | 60° | DUAL COLOR LED ARRAY | - | Round with Domed Top | 3mm T-1 | - | - | - | 10.0/16.0 mcd | Diffused, Tinted | 1.6mcd | - | 565nm 635nm | - | - | 3V | 9.65mm | 2 | T-1 | - | - | 0.0036 cd | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SLM6705GD Bivar Inc. | 37 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 2.1V | Tray | 2009 | SLM | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | Green | - | - | - | - | - | - | - | unknown | - | - | Single | 30mA | - | 40° | LED MOUNTING HARDWARE | - | Round with Flat Top | 5.10mm Dia | - | - | 2.2V | 70 mcd | Diffused | 25mcd | - | 568nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WP59BL/GYW Kingbright | In Stock | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole, Right Angle | - | - | - | 3 | - | - | 85°C | -40°C | 2.2V Green 2.1V Yellow | Bulk | 2007 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | Green, Yellow | UL RECOGNIZED, IC COMPATIBLE, HIGH RELIABILITY | - | - | - | 1 | 2.54mm | - | - | - | - | Single | 25mA Green 30mA Yellow | - | 60° | DUAL COLOR LED | 20mA | Round with Domed Top | 3mm T-1 | - | - | 2.1V | 40 mcd | Diffused, White | 100mcd Green, 40mcd Yellow | Green, Yellow | 565nm 590nm | White | - | - | - | 1 | - | - | - | - | 588 nm | - | 7.24mm | 7.24mm | 14.14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSF-LXH100MGD Lumex Opto/Components Inc. | 657 |
| Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | 2 | - | - | - | - | 2.2V | Bulk | 2000 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | Green | - | - | - | - | 1 | - | - | - | - | - | Single | - | - | 60° | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | - | 2.2V | 30 mcd | Diffused, Tinted | 20mcd | - | 565nm | - | - | - | - | 1 | - | - | - | - | - | 5mm | 6mm | - | 6.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5690103333F Dialight | 116 |
| - | 10 Weeks | - | Through Hole, Right Angle | - | NO | RADIAL MOUNT | - | - | - | 100°C | -55°C | 2.1V | Bulk | 2002 | 569 | e4 | yes | Active | 1 (Unlimited) | 8 | - | Copper/Nickel/Silver (Cu/Ni/Ag) | - | - | Yellow (x 4) | - | 8541.40.20.00 | - | - | 4 | 2.54mm | - | - | - | - | 2 High x 2 Wide | 20mA | - | 60° | SINGLE COLOR LED ARRAY | - | Round with Domed Top | 5mm T-1 3/4 | - | - | - | 10.0 mcd | Diffused, Tinted | 10mcd | - | 585nm | - | - | - | 8.89mm | - | T-1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HLCP-A100 Broadcom Limited | 6000 |
| - | 16 Weeks | Through Hole | Through Hole | SIP | - | - | 4 | RECTANGULAR | 2 | - | - | - | Tube | 2004 | - | e1 | - | Active | 1 (Unlimited) | 4 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | - | - | - | BULK | 1 | - | 4.95mm | - | 16 | - | Bar - Single, SIP | 15mA | 37mW | - | SINGLE COLOR LED | 20mA | Round with Domed Top | 3mm T-1 | 3mA | - | 1.8V | 7.5 mcd | - | 7.5mcd | - | 645nm | - | 5V | - | - | 2 | - | 1 | - | - | 637 nm | - | - | 10.16mm | 10.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5552401F Dialight | 357 | - | Datasheet | 22 Weeks | - | Through Hole, Right Angle | - | NO | RADIAL MOUNT | - | ROUND | - | 100°C | -55°C | 2.2V | Bulk | 2002 | 555 | e1 | yes | Active | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Yellow | HIGH RELIABILITY | 8541.40.20.00 | - | BAG | 1 | 2.54mm | - | - | - | - | Single | 20mA | - | 40° | - | - | - | - | - | 2mm | - | 20.0 mcd | Clear | 2mcd | - | 583nm | - | - | - | 6.35mm | - | T-3/4 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5530113200F Dialight | 861 | - | - | 10 Weeks | - | Through Hole, Right Angle | - | NO | RADIAL MOUNT | - | ROUND | - | - | - | 2V Red 2.1V Yellow | Bulk | 2006 | 553 | e4 | yes | Active | 1 (Unlimited) | 4 | - | Copper/Nickel/Silver (Cu/Ni/Ag) | - | - | Red (x 1), Yellow (x 1) | - | 8541.40.20.00 | - | BAG | 2 | 2.54mm | - | - | - | - | 2 High | 10mA | - | 45° | DUAL COLOR LED ARRAY | - | - | - | - | 3mm | - | 10.0 mcd | Diffused, Tinted | 10mcd | - | 635nm 585nm | - | - | - | 9.65mm | - | T-1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EADLB101RA2 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | 2V | - | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Red | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | Bar - Single, DIP | 60mA | - | - | SINGLE COLOR LED | - | - | - | - | - | - | 24 mcd | Diffused | - | - | 632nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EADLB101GA2 Everlight Electronics Co Ltd | 11 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | 2V | - | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Green | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | Bar - Single, DIP | 60mA | - | - | SINGLE COLOR LED | - | Round with Domed Top | 3mm T-1 | - | - | - | 6.4 mcd | Diffused | - | - | 575nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5913201002F Dialight | In Stock | - | - | 10 Weeks | - | Surface Mount, Right Angle | - | YES | - | - | ROUND | - | 100°C | -40°C | 2V | Bulk | 2002 | 591 | e2 | yes | Active | 2 (1 Year) | 4 | - | Tin/Silver/Nickel (Sn/Ag/Ni) | - | - | Red, Yellow | - | 8541.40.20.00 | - | STRIP | 1 | 3mm | - | - | - | - | Single | 10mA | - | 50° | DUAL COLOR LED | - | - | - | - | 3mm | - | 6.35/3.35 mcd | - | 60mcd Red, 160mcd Green, 37mcd Blue | - | 645nm 591nm | - | - | 2.6V | 5.02mm | - | T-1 | - | 5V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5690109999F Dialight | In Stock | - | - | 10 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | 3.5V | Bulk | 2013 | 569 | e2 | - | Active | 1 (Unlimited) | - | - | Tin/Silver/Nickel (Sn/Ag/Ni) | - | - | Blue (x 4) | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | 2 High x 2 Wide | 10mA | - | - | SINGLE COLOR LED ARRAY | - | - | - | - | - | - | - | Diffused | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H131CYDL-120 Bivar Inc. | 100 |
| - | 10 Weeks | Through Hole | - | - | - | - | - | - | - | - | - | 2V | - | 2010 | H131C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Yellow | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | Single | - | - | 40° | - | 2mA | Round | 5.00mm Dia | - | - | 2V | 2 mcd | Diffused | - | - | 590nm | - | - | - | 6.4mm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSF-LXH2300GD-LM Lumex Opto/Components Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | 85°C | -40°C | - | Bulk | 2000 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | Green | - | 8541.40.20.00 | - | - | 1 | 2.25mm | - | - | - | - | Single | 20mA | - | 60° | - | 100μA | Round with Domed Top | 5mm T-1 3/4 | - | - | 2.2V | 50 mcd | Diffused, Tinted | 50mcd | - | 565nm | - | - | - | 7.1mm | - | T-1 | - | - | - | - | 3mm | - | - | 5.08mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5553303F Dialight | 464 |
| - | 22 Weeks | - | Through Hole | - | NO | RADIAL MOUNT | - | ROUND | - | 100°C | -55°C | 5V | Bulk | 2002 | 555 | e1 | yes | Active | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Green | HIGH RELIABILITY | 8541.40.20.00 | - | - | 1 | 5.08mm | - | - | - | - | Single | 4.7mA | - | 40° | - | - | - | - | - | 2mm | - | 2.5 mcd | Clear | 2.5mcd | - | 565nm | - | - | 2.4V | 7.49mm | - | T-3/4 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |