- Manufacturer
- Configuration
- Mounting Type
- Luminous Intensity
- Color
- Packaging
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Part Status
- RoHS Status
- Number of Functions
- Published
- Number of Terminations
Attribute column
Categories
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shape | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Lead Length | Operating Supply Voltage | Configuration | Current | Power Dissipation | Viewing Angle | Optoelectronic Device Type | Forward Current | Lens Style | Lens Size | Test Current | Size | Forward Voltage | Luminous Intensity | Lens Type | Millicandela Rating | Illumination Color | Wavelength - Peak | Lens Color | Reverse Voltage | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Number of Segments | Luminous Intensity-Min | Dominant Wavelength | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KB2770YW Kingbright | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | SQUARE | - | 85°C | -40°C | 2.1V | Tube | 2007 | - | - | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | Yellow (x 2) | - | - | - | BULK | 2 | - | - | - | - | - | Bar - 2 Wide, DIP | 30mA | - | 50 deg | SINGLE COLOR LED ARRAY | - | Round with Domed Top | 3.00mm Dia | - | - | - | 50 mcd | Diffused, White | - | - | 590nm | - | - | - | - | 8 | - | 2 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5640740114F Dialight | In Stock | - | - | 10 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | 2.1V Green 2V Red 2.1V Yellow | Bulk | 2006 | 564 | e4 | - | Active | 1 (Unlimited) | - | - | Copper/Nickel/Silver (Cu/Ni/Ag) | - | - | Green, Red (x 2), Green, Yellow (x 1) | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | 3 High | - | - | 60° Green-Red, 80° Green-Yellow | TRIPLE COLOR LED ARRAY | - | Round with Domed Top | 3mm T-1 | - | - | - | - | - | 10mcd Green, 4.7mcd Red, 6.3mcd Green, 4.3mcd Yellow | - | 565nm 635nm 585nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WP59BL/EYW Kingbright | In Stock | - | Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | - | - | - | 3 | - | - | 85°C | -40°C | 2V Red 2.1V Yellow | Bulk | 2007 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | Red, Yellow | UL RECOGNIZED, IC COMPATIBLE, HIGH RELIABILITY | - | - | - | 1 | 2.54mm | - | - | - | - | Single | 30mA Red 30mA Yellow | 75mW | 60° | DUAL COLOR LED | 20mA | Round with Domed Top | 3mm T-1 | - | - | 2.1V | 40 mcd | Diffused, White | 40mcd Red, 40mcd Yellow | Red, Yellow | 627nm 590nm | White | - | - | - | 1 | - | - | - | 617 nm | - | 7.24mm | 7.24mm | 14.14mm | - | - | ROHS3 Compliant | - | ||
![]() 5553007F Dialight | 60 | - | - | 22 Weeks | - | - | Through Hole | - | NO | RADIAL MOUNT | - | ROUND | - | 100°C | -55°C | 5V | Bulk | 2002 | 555 | e1 | yes | Active | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | HIGH RELIABILITY | 8541.40.20.00 | - | - | 1 | 5.08mm | - | - | - | - | Single | 3mA | - | 40° | - | - | - | - | - | 2mm | - | 0.9 mcd | Clear | 9mcd | - | 650nm | - | - | 2.4V | 7.49mm | - | T-3/4 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KB-G100SRW Kingbright | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | - | - | - | SQUARE | - | 85°C | -40°C | - | Tube | 2011 | - | - | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | Red (x 2) | - | 8541.40.20.00 | 75mW | BULK | 2 | 2.54mm | - | - | - | - | Bar - 2 Wide, DIP | 30mA | - | - | SINGLE COLOR LED ARRAY | 20mA | Diffused | - | - | 8.89mm | 1.85V | 120 mcd | Diffused, White | - | Red | 660nm | - | - | - | 6.12mm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5501204F Dialight | 414 |
| - | 10 Weeks | - | - | Through Hole | - | NO | RADIAL MOUNT | - | - | - | 100°C | -55°C | 1.9V | Bulk | 2002 | 550 | e1 | yes | Active | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Yellow | HIGH RELIABILITY | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | - | - | Single | 2mA | - | 50° | - | - | Round with Domed Top | 3mm T-1 | - | - | - | 1.8 mcd | Diffused, Tinted | 1.8mcd | - | 583nm | - | - | 2.7V | 10.84mm | - | T-1 3/4 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SSF-LXH103SUGD-04 Lumex Opto/Components Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | 2 | - | - | - | - | 2.2V | - | 2002 | - | - | yes | Active | - | 2 | - | - | 85°C | -40°C | Green | - | - | - | BULK | 1 | - | - | - | - | - | Single | - | - | 60° | - | 20mA | Round with Domed Top | 3mm T-1 | - | - | - | 100.0 mcd | Diffused, Green | 100mcd | - | 574nm | - | - | - | 7.4mm | 1 | T-1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5510209806F Dialight | 1103 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | 2.1V | Bulk | - | 551 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | Single | 20mA | - | 45° | - | - | Round with Domed Top | 5.00mm Dia | - | - | - | - | Diffused, Tinted | 16mcd | - | 563nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5552003 Dialight | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | - | NO | RADIAL MOUNT | - | - | - | 85°C | -40°C | 5V | Bulk | 2002 | 555 | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | HIGH RELIABILITY | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | - | - | Single | 6mA | - | 40° | - | - | Round with Domed Top | 5mm T-1 3/4 | - | - | - | 2.2 mcd | Clear | 1.9mcd | - | 650nm | - | - | - | 6.35mm | - | T-3/4 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HLMP-4719-A00B2 Broadcom Limited | 4962 | - | - | 13 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | - | - | 2 | ROUND | 1 | - | - | 1.8V | Bulk | 2001 | HLMP-4719 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -40°C | Yellow | CMOS COMPATIBLE | - | - | - | 1 | - | 6.1mm | - | 4.1mm | - | Single | - | 17.5mW | 50° | - | 2mA | Diffused | - | 2mA | - | 1.8V | 2.1 mcd | Diffused, Tinted | - | - | 565nm | - | 5V | - | - | - | - | - | - | 585 nm | 5mm | - | 6.1mm | 6.2mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() H100CHDL Bivar Inc. | 879 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | 2 | - | - | - | - | 1.8V | Tray | 2007 | H100C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Red | - | - | - | - | - | - | - | unknown | - | 2.2V | Single | 2mA | - | 45° | - | - | Round with Flat Top | 4.20mm Dia | - | - | - | 6 mcd | Diffused | 6mcd | - | - | - | - | - | - | 1 | - | - | - | 635 nm | - | 7.2mm | 8.7mm | 4.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5510709F Dialight | 412 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | - | NO | RADIAL MOUNT | - | ROUND | - | 85°C | -40°C | 5V | Bulk | 2002 | 551 | e4 | yes | Active | 1 (Unlimited) | 2 | - | Copper/Nickel/Silver (Cu/Ni/Ag) | - | - | Yellow | HIGH RELIABILITY | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | - | - | Single | 10mA | - | 60° | - | - | - | - | - | 3mm | - | 12.6 mcd | Diffused, Tinted | 12.6mcd | - | 585nm | - | - | 5V | 6.35mm | - | T-1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DE4SURKD Kingbright | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 85°C | -40°C | Red | - | - | 75mW | - | - | - | - | - | - | 1.95V | Bar - Single, DIP | 185mA | - | - | SINGLE COLOR LED | 20mA | Round with Flat Top | 5.10mm Dia | - | - | 1.95V | 930 mcd | Diffused, Tinted | 250mcd | - | 645nm | - | - | - | - | - | - | 1 | - | - | - | 15mm | - | 15mm | - | - | ROHS3 Compliant | - | ||
![]() HLMP-1503-C00A1 Broadcom Limited | In Stock |
| - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | T | - | - | 2 | ROUND | 1 | - | - | - | Bulk | 2013 | HLMP-1503 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 100°C | -20°C | Green | - | - | - | - | 1 | - | 3.43mm | - | - | - | Single | - | - | 60° | - | 30mA | Diffused | - | 10mA | - | 2.1V | 2.6 mcd | Diffused, Tinted | - | - | 565nm | - | 5V | - | 4.445mm | - | T-1 | - | - | 569 nm | 3mm | - | 3.43mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5952401007F Dialight | In Stock | - | - | 10 Weeks | - | - | Surface Mount, Right Angle | - | YES | - | - | RECTANGULAR | - | 85°C | -30°C | 2.2V | Tape & Reel (TR) | 2002 | 595 | e4 | yes | Obsolete | 3 (168 Hours) | 2 | - | Copper/Nickel/Gold (Cu/Ni/Au) | - | - | Yellow | SUPPORTS INFRARED | 8541.40.20.00 | - | TAPE AND REEL 7" | 1 | 2.94mm | - | compliant | - | - | Single | 20mA | - | 40 deg | - | - | Round with Domed Top | 3mm T-1 | - | - | - | 9.0 mcd | - | 9mcd | - | 580nm | - | - | 2.5V | 3.45mm | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSF-LXH4RA5YD Lumex Opto/Components Inc. | 3864 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | 2 | - | - | - | - | 2.1V | Bulk | 1997 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | 85°C | -40°C | Yellow | - | - | - | - | 1 | - | - | - | - | - | Single | - | - | 60° | - | 20mA | Round with Domed Top | 2.03mm Dia | - | - | 2.1V | 30 mcd | Diffused, Tinted | - | - | 585nm | - | - | - | 7.6mm | 1 | - | - | - | - | 5mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5523511F Dialight | 1170 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | - | NO | RADIAL MOUNT | - | ROUND | - | 85°C | -20°C | 2.3V Green 2.1V Red | Bulk | 2002 | 552 | e1 | yes | Active | 1 (Unlimited) | 6 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Green, Red (x 2) | HIGH RELIABILITY | 8541.40.20.00 | - | - | 2 | 2.5mm | - | - | - | - | 2 High | 10mA | - | 65° | DUAL COLOR LED ARRAY | - | - | - | - | 5mm | - | 5.0/8.0 mcd | Diffused | 8mcd Green, 5mcd Red | - | 565nm 635nm | - | - | 1.9V | 12.52mm | - | T-1 3/4 | - | 0.005 cd | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5612401100F Dialight | 50 |
| - | 10 Weeks | - | - | Through Hole | - | NO | RADIAL MOUNT | - | ROUND | - | 100°C | -55°C | 2.2V | Bulk | 2002 | 561 | e1 | yes | Active | 1 (Unlimited) | 2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Red | HIGH RELIABILITY | 8541.40.20.00 | - | - | 1 | 2.54mm | - | - | - | - | Single | 10mA | - | 35° | - | - | - | - | - | 5mm | - | 60.0 mcd | Tinted | 60mcd | - | 635nm | - | - | 3V | 25.4mm | - | T-1 3/4 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5640200132 Dialight | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | - | 6 | - | - | 100°C | -55°C | 1.9V Green 1.7V Red 1.8V Yellow | Bulk | 2002 | 564 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | Copper/Nickel/Silver (Cu/Ni/Ag) | - | - | Green (x 1), Red (x 1), Yellow (x 1) | - | 8541.40.20.00 | - | - | 3 | 2.54mm | - | - | - | - | 3 High | - | - | 60° | TRIPLE COLOR LED ARRAY | 2mA | Round with Domed Top | 2.03mm Dia | - | - | 1.8V | 1.6 mcd | - | 1.6mcd Green, 1.6mcd Red, 1.6mcd Yellow | Green, Red, Yellow | 565nm 635nm 585nm | Green | - | - | - | 3 | T-1 | - | - | - | - | 15.2mm | 14.2mm | 4.32mm | - | - | Non-RoHS Compliant | - | ||
![]() 5501510805F Dialight | In Stock | - | - | 10 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | Bulk | 2002 | 550 | e1 | - | Active | 1 (Unlimited) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Green | - | 8541.40.20.00 | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | Round with Domed Top | 5mm T-1 3/4 | - | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |