- Manufacturer
- Configuration
- Mounting Type
- Luminous Intensity
- Color
- Packaging
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Part Status
- RoHS Status
- Number of Functions
- Published
- Number of Terminations
Attribute column
Categories
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Color | HTS Code | Number of Functions | Terminal Pitch | Configuration | Element Configuration | Current | Viewing Angle | Optoelectronic Device Type | Forward Current | Lens Style | Lens Size | Size | Forward Voltage | Luminous Intensity | Lens Type | Millicandela Rating | Illumination Color | Wavelength - Peak | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Peak Wavelength | Luminous Intensity-Min | Color@Wavelength | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 593131313313F Dialight | In Stock | - | - | 15 Weeks | - | Surface Mount, Right Angle | - | - | - | - | - | - | 1.7V | Tape & Reel (TR) | - | 593 | - | - | Active | 1 (Unlimited) | - | - | Green (x 3) | - | - | - | 3 High | - | 2mA | - | - | - | Round with Domed Top | 2.84mm Dia | - | - | - | - | 4mcd | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5642210172F Dialight | 37 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5503005803F Dialight | 37 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5600401F Dialight | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | 75°C | -55°C | - | - | - | 560 | e1 | - | Active | 1 (Unlimited) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | 28 deg | - | - | Square with Domed Top | 3.00mm | - | - | - | - | - | - | - | - | 1.8mm | - | - | 635 nm | - | Red | ROHS3 Compliant | - | ||
![]() 5600503F Dialight | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | 75°C | -55°C | - | - | - | 560 | e1 | - | Active | 1 (Unlimited) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | 28 deg | - | - | - | - | - | - | - | - | - | - | - | 6V | 1.8mm | - | - | 565 nm | - | Green | ROHS3 Compliant | - | ||
![]() 5600307F Dialight | 37 |
| - | 10 Weeks | - | - | - | - | - | - | 75°C | -55°C | - | - | - | 560 | e2 | - | Active | 1 (Unlimited) | - | Tin/Silver/Nickel (Sn/Ag/Ni) | - | - | - | - | - | - | - | 65 deg | - | - | Round with Domed Top | 3mm T-1 | - | - | - | - | - | - | - | 17V | 1.8mm | - | - | 585 nm | - | Yellow | ROHS3 Compliant | - | ||
![]() 5510803801F Dialight | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 59230368823F Dialight | 11 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5952301013SNF Dialight | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5600508F Dialight | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | 75°C | -55°C | - | - | - | 560 | e1 | - | Active | 1 (Unlimited) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | 28 deg | - | - | Square with Domed Top | 3.00mm | - | - | - | - | - | - | - | 24V | 1.8mm | - | - | 565 nm | - | Green | ROHS3 Compliant | - | ||
![]() 5952401013SNF Dialight | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5952401007SNF Dialight | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5952301007SNF Dialight | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5732333100F Dialight | 11 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | 573 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Round with Domed Top | 3mm T-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5516007F Dialight | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5516009F Dialight | 10 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WP406A10XHA/3ID Kingbright | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | 2V | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | Red (x 3) | - | - | - | 3 High | - | 160mA | 70° | - | - | Round | 5.00mm Dia | - | - | 8 mcd | Diffused | - | - | 627nm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5500405003F Dialight | 21 |
| - | 10 Weeks | - | Through Hole | - | NO | RADIAL MOUNT | ROUND | 100°C | -55°C | 2V | Bulk | 2002 | 550 | e4 | yes | Active | 1 (Unlimited) | 6 | Copper/Nickel/Silver (Cu/Ni/Ag) | Red (x 3) | 8541.40.20.00 | 3 | 2.54mm | 3 Wide | - | 20mA | 60° | SINGLE COLOR LED ARRAY | - | - | - | 5mm | - | 12.3 mcd | Diffused | 12.3mcd | - | 635nm | 1.7V | 5.96mm | 3 | T-1 3/4 | - | 0.002 cd | - | ROHS3 Compliant | - | ||
![]() 5680212222F Dialight | 21 |
| - | 10 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | - | 1.9V | Bulk | 2004 | 568 | e4 | - | Active | 1 (Unlimited) | - | Copper/Nickel/Silver (Cu/Ni/Ag) | Green (x 4) | 8541.40.20.00 | - | - | 4 High | - | 2mA | 60° | SINGLE COLOR LED ARRAY | - | Round with Domed Top | 5mm T-1 3/4 | - | - | - | Diffused, Tinted | 1.6mcd | - | 565nm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SSF-LXH306YD-TR Lumex Opto/Components Inc. | In Stock | - | - | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | 2.1V | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | Yellow | - | - | - | Single | Single | 20mA | 60° | - | 20mA | Diffused | - | - | 2.1V | 30 mcd | Diffused, Tinted | 30mcd | Yellow | 585nm | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |