- Manufacturer
- Series
- Package
- Mfr
- Product Status
- Size / Dimension
- Applications
- Base Type
- Voltage - Forward (Vf) (Typ)
- RoHS
- Manufacturer
- Operating Temperature
- Package / Case
Attribute column
Categories
LEDs - Lamp Replacements
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Mfr | Package | Product Status | Reverse Stand-off Voltage | RoHS | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power Rating | Max Power Dissipation | Orientation | Depth | Military Standard | Housing Color | Operating Supply Voltage | Contact Style | Max Supply Voltage | Min Supply Voltage | Plating | Impedance | Element Configuration | Power Dissipation | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Zener Voltage | Lens Color | Voltage Tolerance | Self Resonant Frequency | Min Breakdown Voltage | Height | Length | Width | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL4-L230-A Eaton | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 60 °C | -30 °C | - | Orange | - | - | - | - | - | - | - | 230 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | 62 mm | - | - | - | IP66 | ||
![]() SL7-L230-W Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL4-FL24-B Eaton | In Stock | - | - | - | Surface Mount | 2 | Eaton - Electronics Division | Bulk | Active | 23.1 V | Compliant | - | - | * | - | - | - | - | - | 150 °C | -55 °C | - | Blue | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | Single | - | 5 µA | 37.5 V | 40 A | 1.5 kW | Unidirectional | 1 mA | - | Blue | - | - | 25.7 V | 62 mm | - | - | - | IP66 | ||
![]() SL7-FL24-G Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL7-FL24-A Eaton | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL4-FL230-G Eaton | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 60 °C | -30 °C | - | Green | - | - | - | - | - | - | - | 230 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | 62 mm | - | - | - | IP66 | ||
![]() SL7-FL24-W Eaton | In Stock | - | - | Silver | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Solder | - | - | 125 °C | -55 °C | - | - | Male | - | - | Straight | 39.88 mm | MIL-C-5015 | - | - | Socket | - | - | Cadmium, Chromate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69.85 mm | - | - | - | ||
![]() SL7-FL24-Y Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | 0.1 % | - | - | 100 ppm/°C | 344 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() SL4-AP230 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Compliant | 15 V | - | - | 0.1 % | - | - | 50 ppm/°C | 464 Ω | 125 °C | -55 °C | Thin Film | Black | - | 30 mW | - | - | - | - | Black | 230 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 µm | - | - | - | IP66 | ||
![]() SL4-BL230-A Eaton | In Stock | - | - | - | - | - | Eaton - Electronics Division | Bulk | Active | - | Compliant | - | - | * | - | - | - | - | - | 60 °C | -30 °C | - | Orange | - | - | - | - | - | - | - | 230 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | 62 mm | - | - | - | IP66 | ||
![]() SL7-BL24-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL7-BL230-W Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL7-BL24-W Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | 0.1 % | - | - | 25 ppm/°C | 2.03 MΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() SL4-BL230-Y Eaton | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 60 °C | -30 °C | - | Yellow | - | - | - | - | - | - | - | 230 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | 62 mm | - | - | - | IP66 | ||
![]() SL7-BL24-Y Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL7-AP120-M Eaton | In Stock | - | - | - | Base | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 60 °C | -30 °C | - | - | - | - | - | - | - | - | Black | - | - | 120 V | 110 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 kHz | - | 71 mm | - | - | No SVHC | IP66 | ||
![]() SL7-L-G Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL4-L-A Eaton | In Stock | - | - | Lead, Tin | Through Hole | 2 | - | - | - | - | Non-Compliant | - | - | - | 10 % | - | - | - | - | 175 °C | -65 °C | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | 23 Ω | Single | 480 mW | - | - | - | - | - | 20 mA | 3.9 V | - | 10 % | - | - | - | - | - | - | - | ||
![]() SL7-L-A Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL4-L-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 0.1 % | 2 | - | 25 ppm/°C | 287 kΩ | 125 °C | -55 °C | Thin Film | - | - | 400 mW | 400 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 762 µm | 5.0038 mm | 2.4892 mm | - | - |