- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Ihs Manufacturer | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Peak Surge Current | Light Current-Nom | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2513L-1-V-F3-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 125% | RENESAS ELECTRONICS CORP | RELDUMMY00 | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SURFACE MOUNT, DIP-4 | Not Recommended | - | Yes | e1 | Yes | - | TIN SILVER COPPER | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5000 V | - | 100 nA | 120 V | - | - | - | - | - | - | - | - | ||
![]() GFH601II Thomson Consumer Electronics | In Stock | - | Datasheet | - | - | - | - | - | THOMSON CONSUMER ELECTRONICS | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GFH601II Harris Semiconductor | In Stock | - | Datasheet | - | - | - | - | 63% | HARRIS SEMICONDUCTOR | - | 1 | 100 °C | -55 °C | - | Obsolete | - | No | e0 | - | - | Tin/Lead (Sn/Pb) | IC COMPATIBLE, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | - | - | 50 nA | 70 V | - | - | - | - | - | - | - | - | ||
![]() S21ME4P Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | - | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 7 mA | - | - | - | - | - | 600 V | - | ||
![]() PS7801K-1A-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | 1 | 85 °C | -40 °C | LEAD FREE PACKAGE-4 | Transferred | - | - | - | - | - | - | - | - | - | unknown | SINGLE | FET OUTPUT OPTOCOUPLER | - | 0.02 A | - | - | - | 500 V | - | 5000 nA | 80 V | - | - | - | - | - | - | - | - | ||
![]() PS7801K-1A-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | NEC ELECTRONICS CORP | - | 1 | 85 °C | -40 °C | LEAD FREE PACKAGE-4 | Obsolete | - | Yes | e6 | Yes | - | Tin/Bismuth (Sn/Bi) | - | 8541.40.80.00 | - | compliant | SINGLE | FET OUTPUT OPTOCOUPLER | - | 0.02 A | - | - | - | 500 V | - | 5000 nA | 80 V | - | - | - | - | - | - | - | - | ||
![]() ISP621-4GB Isocom Components | In Stock | - | Datasheet | - | - | - | - | 100% | ISOCOM COMPONENTS LTD | - | 4 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-16 | Active | - | Yes | e3 | Yes | EAR99 | TIN | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5300 V | - | 100 nA | 55 V | - | - | - | - | - | - | - | - | ||
![]() PN150 Panasonic Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | - | - | PANASONIC CORP | - | - | 85 °C | -25 °C | PLASTIC, LSTLR102-003, 2 PIN | Obsolete | 0.1 W | - | - | - | - | - | SIDE VIEW | 8541.40.70.80 | 1 | unknown | SINGLE | PHOTO TRANSISTOR | 3.5 mm | - | - | 0.02 A | - | - | 800 nm | 1000 nA | 20 V | - | YES | 0.000003 s | - | 3 mA | - | - | - | ||
![]() PS2525L-2-E3-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 20% | NEC ELECTRONICS CORP | - | 2 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC, DIP-8 | Transferred | - | Yes | e1 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.15 A | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | - | - | - | ||
![]() S2S4RY0F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | - | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, MINIFLAT, SOP-4 | Obsolete | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | - | 0.05 A | - | 3750 V | - | - | - | 7 mA | - | - | - | - | - | 600 V | - | ||
![]() OSM5DK3NE2A OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB827C-M Kingbright | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 200% | 200% | KINGBRIGHT ELECTRONIC CO LTD | - | 2 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-8 | Active | 0.15 W | Yes | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | - | 5000 V | - | 100 nA | 35 V | - | - | 0.000018 s | - | - | - | - | - | ||
![]() TLP3052A Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | TOSHIBA CORP | - | 1 | 85 °C | -25 °C | - | Active | - | Yes | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.1 A | 600 V | 5000 V | - | - | - | - | - | - | 1.2 A | - | 0.01 A | 600 V | 0.00001 A | ||
![]() MCT6.3S Fairchild Semiconductor Corporation | In Stock | - | Datasheet | - | - | - | - | 20% | FAIRCHILD SEMICONDUCTOR CORP | - | 2 | 100 °C | -55 °C | DIP-8 | Obsolete | - | No | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 30 V | - | - | - | - | - | - | - | - | ||
![]() TLP747J Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | TOSHIBA CORP | - | 1 | 85 °C | -25 °C | PLASTIC, 11-7A8, DIP-6 | Active | - | No | e0 | No | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | SCR OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.15 A | - | 4000 V | - | - | - | 15 mA | - | - | - | - | - | 600 V | - | ||
![]() SFH640-1-X001 Siemens | In Stock | - | Datasheet | - | - | - | - | 40% | SIEMENS A G | - | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH640-1-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 30% | INFINEON TECHNOLOGIES AG | - | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | - | 300 V | - | - | - | - | - | - | - | - | ||
![]() PS2805A-4-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 50% | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | 4 | 100 °C | -55 °C | PLASTIC, SSOP-16 | Transferred | - | No | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | compliant | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | - | 2500 V | - | 100 nA | 70 V | - | - | - | - | - | - | - | - | ||
![]() PC817X9 Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 130% | SHARP CORP | - | 1 | 100 °C | -30 °C | DIP-4 | Obsolete | - | No | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | - | - | - | ||
![]() PS8601L2 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | No | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, CMOS COMPATIBLE | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - |