- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Infrared Range | Peak Surge Current | Light Current-Nom | Input Trigger Current-Max | Reverse Breakdown Voltage-Min | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS9214-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | - | Yes | 4.5 V | e6 | - | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | - | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9214-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 10 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | - | - | 4.5 V | - | - | - | - | UL RECOGNIZED | - | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | - | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2503-3 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 200% | - | RENESAS ELECTRONICS CORP | 3 | 100 °C | -55 °C | - | Obsolete | - | No | - | e0 | No | - | Tin/Lead (Sn/Pb) | - | 8541.49.80.00 | - | - | unknown | SEPARATE, 3 CHANNELS WITH BUILT-IN RESISTOR | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | - | 5000 V | - | 100 nA | 40 V | - | - | - | - | - | - | - | - | - | ||
![]() IS604X Isocom Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 50% | 50% | - | ISOCOM COMPONENTS LTD | 1 | 100 °C | -55 °C | ROHS COMPLIANT, PLASTIC, DIP-6 | Active | 0.3 W | Yes | - | e3 | Yes | EAR99 | TIN | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.1 A | 1.5 V | - | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | - | - | - | - | - | - | ||
![]() PS2706-1-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | - | 3750 V | - | 400 nA | 40 V | - | - | - | - | - | - | - | - | - | ||
![]() PS2605L-E3 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 300% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | - | No | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | - | - | - | - | ||
![]() KB846AC Kingbright | In Stock | - | Datasheet | - | - | - | 80% | - | KINGBRIGHT ELECTRONIC CO LTD | 4 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-16 | Active | - | Yes | - | - | Yes | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | - | 5000 V | - | 100 nA | 70 V | - | - | - | - | - | - | - | - | - | ||
![]() KMOC3022STR Cosmo Electronics | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | COSMO ELECTRONICS CORP | 1 | 115 °C | -40 °C | - | Contact Manufacturer | - | Yes | - | - | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.1 A | 400 V | - | 5300 V | - | - | - | 3 V | - | - | 1 A | - | 0.01 A | - | - | 0.00001 A | ||
![]() MOC3163S Freescale Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | 1 | 100 °C | -40 °C | - | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | - | 600 V | - | 7500 V | - | - | - | 3 V | - | - | 1000 A | - | 0.005 A | - | - | 1e-7 A | ||
![]() MOC3163S Motorola Mobility LLC | In Stock | - | Datasheet | - | - | - | - | - | MOTOROLA INC | 1 | 85 °C | -40 °C | PLASTIC, CASE 730C-04, 6 PIN | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, LOGIC COMPATIBLE | 8541.40.80.00 | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.06 A | - | - | - | - | 7500 V | - | - | - | - | 5 mA | - | - | - | - | - | 600 V | - | ||
![]() PS9613L-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | GULL WING, PLASTIC, DIP-8 | Transferred | - | No | 4.5 V | e0 | - | - | Tin/Lead (Sn/Pb) | VDE APPROVED, UL APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.015 A | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9613L-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 1 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -40 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | No | 4.5 V | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED, WITH SIGNAL PROCESSING CIRCUIT | - | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | 0.015 A | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCT277-X009T Siemens | In Stock | - | Datasheet | - | - | - | 100% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | - | - | - | - | - | - | ||
![]() SP-1ML Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | KODENSHI AUK CORP | - | 90 °C | -20 °C | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 1 | unknown | SINGLE | PN PHOTODIODE | - | - | - | - | 20 V | - | 900 nm | 100 nA | - | - | - | YES | - | 0.015 mA | - | 20 V | - | - | ||
![]() PS2561DL2-1-V-F3 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 50% | - | - | RENESAS ELECTRONICS CORP | 1 | 110 °C | -55 °C | - | Active | 0.15 W | - | - | - | - | - | - | UL APPROVED, VDE APPROVED | - | TR, EMBOSSED, 13 INCH | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.04 A | 1.4 V | 0.05 A | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | - | - | - | - | ||
![]() PS2805A-1-V-F3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 50% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SSOP-4 | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.03 A | - | - | - | - | 2500 V | - | 100 nA | 70 V | - | - | - | - | - | - | - | - | - | ||
![]() S21ME4FP Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | 0.1 A | - | - | 5000 V | - | - | - | - | 7 mA | - | - | - | - | - | 600 V | - | ||
![]() PC922I Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 80 °C | -20 °C | - | Obsolete | - | No | 5.4 V | e0 | - | - | Tin/Lead (Sn/Pb) | WITH SIGNAL PROCESSING CIRCUIT, UL RECOGNIZED | - | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.5 A | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2009A NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2652 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 200% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | - | UL APPROVED | - | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | - | - | - | - |