- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Semiconductor Material | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Infrared Range | Response Time-Max | Peak Surge Current | Light Current-Nom | Input Trigger Current-Max | Reverse Breakdown Voltage-Min | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ON3731 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | 4000% | - | PANASONIC CORP | 1 | 100 °C | -30 °C | PCTFR104-001, DIL-4 | Obsolete | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | - | 5000 V | - | 200 nA | 300 V | - | - | - | - | - | - | - | - | - | ||
![]() PS9121-F4-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | 15 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, PLASTIC, SOP-5 | Transferred | - | Yes | 2.7 V | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | 0.025 A | - | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9715-E3-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | - | SOP-5 | Transferred | - | Yes | 4.5 V | e6 | - | - | Tin/Bismuth (Sn/Bi) | - | - | 8541.40.80.00 | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | - | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9715-E3-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | 10 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | - | SOP-5 | Transferred | - | Yes | 4.5 V | e6 | - | - | Tin/Bismuth (Sn/Bi) | - | - | - | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | - | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S2506-02 Hamamatsu Photonics | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | SQUARE | Silicon | - | - | - | HAMAMATSU PHOTONICS KK | - | 85 °C | -25 °C | 7 X 7.8 MM, PLASTIC, SIP-2 | Active | - | Yes | - | - | - | - | - | - | SIDE VIEW | 8541.40.60.50 | - | 1 | unknown | SINGLE | PIN PHOTODIODE | 2.77 mm | - | - | - | - | 35 V | - | 960 nm | 10 nA | - | - | YES | 5e-8 s | - | 0.0073 mA | - | 35 V | - | - | ||
![]() TLP3083(F(O Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | - | Active | - | Yes | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | MAGAZINE | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.02 A | - | 0.1 A | 800 V | - | 5000 V | - | - | - | 3 V | - | - | 1.2 A | - | 0.005 A | - | 800 V | 0.00001 A | ||
![]() IL1-X009 Siemens | In Stock | - | Datasheet | - | - | - | - | - | 80% | - | SIEMENS A G | 1 | 100 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | - | 5300 V | - | 50 nA | 50 V | - | - | - | - | - | - | - | - | - | ||
![]() SFH615-1 Siemens | In Stock | - | Datasheet | - | - | - | - | - | 40% | - | SIEMENS A G | 1 | 100 °C | -55 °C | - | Obsolete | - | - | - | - | - | - | - | - | UL RECOGNIZED, REPLACED BY SFH615A | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | - | 5300 V | - | 50 nA | 70 V | - | - | - | - | - | - | - | - | - | ||
![]() RS-181 Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | - | ROUND | - | - | - | - | CITIZEN ELECTRONICS CO LTD | - | 85 °C | -30 °C | 8.30X5.25 MM, 1.35 MM HEIGHT, SURFACE MOUNT PACKAGE-4 | Obsolete | - | - | 4.5 V | - | - | - | - | REMOTE CONTROL | - | - | - | 1 | unknown | COMPLEX | LOGIC OUTPUT PHOTO IC | 3.5 mm | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | ||
![]() PS9661L-E3-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | 25 MBps | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, PLASTIC, SURFACE MOUNT, DIP-8 | Obsolete | - | Yes | 4.5 V | e1 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 0.01 A | - | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EL816S1(X) Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | 100% | - | EVERLIGHT ELECTRONICS CO LTD | 1 | 110 °C | -50 °C | ROHS COMPLIANT, SMD, DIP-4 | Active | - | Yes | - | - | Yes | EAR99 | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | - | - | - | - | ||
![]() PS8821-2-V-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, SSOP-8 | Transferred | - | Yes | 3 V | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.40.80.00 | - | - | compliant | SEPARATE, 2 CHANNELS | LINEAR IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | - | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EL817S2(C)(TU)-FG Everlight Electronics Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 200% | - | - | EVERLIGHT ELECTRONICS CO LTD | 1 | 110 °C | -55 °C | - | Active | 0.15 W | Yes | - | - | - | EAR99 | - | - | UL APPROVED | 8541.40.80.00 | TR | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | 1.4 V | 0.05 A | - | - | 5000 V | - | 100 nA | 80 V | - | - | 0.000018 s | - | - | - | - | - | - | ||
![]() PS8601L1-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, DIP-8 | Transferred | - | Yes | - | e1 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | UL RECOGNIZED, CMOS COMPATIBLE | 8541.40.80.00 | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2707-1-E4-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | 150% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -50 °C | PLASTIC, SOP-4 | Obsolete | - | Yes | - | e6 | - | - | Tin/Bismuth (Sn/Bi) | - | UL APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | - | 3750 V | - | 100 nA | 120 V | - | - | - | - | - | - | - | - | - | ||
![]() PS2707-1-E4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 150% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -50 °C | PLASTIC, SOP-4 | Transferred | - | Yes | - | e6 | - | - | Tin/Bismuth (Sn/Bi) | - | UL APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | - | 3750 V | - | 100 nA | 120 V | - | - | - | - | - | - | - | - | - | ||
![]() PS2707-1-E4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 150% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -50 °C | PLASTIC, SOP-4 | Transferred | - | Yes | - | e6 | - | - | Tin/Bismuth (Sn/Bi) | - | UL APPROVED | - | - | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | - | 3750 V | - | 100 nA | 120 V | - | - | - | - | - | - | - | - | - | ||
![]() SFH6943-4 Siemens | In Stock | - | Datasheet | - | - | - | - | - | 160% | - | SIEMENS A G | 4 | 100 °C | -55 °C | SOT223-10 | Transferred | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | COMMON COLLECTOR, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.005 A | - | - | - | - | 2500 V | - | 50 nA | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH6943-4 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | 160% | - | INFINEON TECHNOLOGIES AG | 4 | 100 °C | -55 °C | SOT223/10, 10 PIN | Transferred | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | COMMON COLLECTOR, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.005 A | - | - | - | - | 1768 V | - | 50 nA | 70 V | - | - | - | - | - | - | - | - | - | ||
![]() ST-1KLA Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | KODENSHI AUK CORP | - | 125 °C | -30 °C | - | Contact Manufacturer | 0.15 W | - | - | - | - | - | - | - | - | - | - | - | unknown | - | PHOTO TRANSISTOR | - | - | - | 0.05 A | - | - | - | 880 nm | 200 nA | - | - | YES | 0.000008 s | - | - | - | - | - | - |