- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Peak Surge Current | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS9214-F4-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | - | Yes | 4.5 V | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED | 8541.40.80.00 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | - | 2500 V | - | - | - | - | - | - | - | - | ||
![]() PS2532L-1-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 4000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, SURFACE MOUNT, PLASTIC, DIP-4 | Transferred | - | Yes | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 8541.40.80.00 | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | - | 400 nA | 300 V | - | - | - | - | - | ||
![]() TLP753 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 5% | - | - | TOSHIBA CORP | 1 | 100 °C | -55 °C | - | Active | 0.1 W | - | - | - | - | - | - | 8541.40.80.00 | unknown | - | - | 0.02 A | 1.72 V | 0.008 A | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() PS2565L-2-V-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 200% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | compliant | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() PS2565L-2-V-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 200% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | GULL-WING, PLASTIC, DIP-8 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | VDE APPROVED | 8541.40.80.00 | compliant | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() PS2565L-2-V-E4 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 200% | - | RENESAS ELECTRONICS CORP | 2 | 100 °C | -55 °C | - | Transferred | - | No | - | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | unknown | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() PS8502L2 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 15% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SURFACE MOUNT PACKAGE-8 | Obsolete | - | No | - | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.025 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() ON3182 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | 20% | - | PANASONIC CORP | 2 | 100 °C | -30 °C | DIP-8 | Obsolete | - | - | - | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | unknown | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() ST-SKLT Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | KODENSHI AUK CORP | - | 125 °C | -35 °C | - | Contact Manufacturer | 0.075 W | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 880 nm | 100 nA | - | - | - | - | - | - | ||
![]() PS2532L-1-F3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 4000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | - | 400 nA | 300 V | - | - | - | - | - | ||
![]() PS2532L-1-F3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 4000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | GULL-WING, PLASTIC, DIP-4 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.80.00 | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | - | 400 nA | 300 V | - | - | - | - | - | ||
![]() PS2732-1-V-E4 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 4000% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | SOP-4 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED, VDE APPROVED | 8541.40.80.00 | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 2500 V | - | 400 nA | 300 V | - | - | - | - | - | ||
![]() PS2732-1-V-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 4000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SOP-4 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED, VDE APPROVED | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 2500 V | - | 400 nA | 300 V | - | - | - | - | - | ||
![]() PS8501L2-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 15% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SURFACE MOUNT PACKAGE-8 | Obsolete | - | No | - | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.025 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() ILD252-X006 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 100% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | unknown | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | - | - | ||
![]() PS2532-4-V-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 4000% | - | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | ROHS COMPLIANT, PLASTIC, DIP-16 | Transferred | - | Yes | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | - | 400 nA | 300 V | - | - | - | - | - | ||
![]() PS2532-4-V-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 4000% | - | RENESAS ELECTRONICS CORP | 4 | 100 °C | -55 °C | ROHS COMPLIANT, PLASTIC, DIP-16 | Obsolete | - | Yes | - | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | - | 400 nA | 300 V | - | - | - | - | - | ||
![]() TLP561G(IFT7) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | DIP-5/6 | Active | - | No | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.025 A | - | 0.1 A | 400 V | 2500 V | - | - | - | - | 1.2 A | 0.007 A | 400 V | 0.00001 A | ||
![]() KP1040SETL Cosmo Electronics | In Stock | - | Datasheet | YES | SURFACE MOUNT | 50% | - | - | COSMO ELECTRONICS CORP | 4 | 115 °C | -55 °C | - | Contact Manufacturer | 0.15 W | Yes | - | - | - | - | - | 8541.40.80.00 | compliant | - | - | 0.05 A | 1.4 V | 0.05 A | - | 5000 V | - | - | - | 0.000018 s | - | - | - | - | ||
![]() ILD66-1-X001 Siemens | In Stock | - | Datasheet | - | - | - | 400% | - | SIEMENS A G | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | unknown | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | - |