- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Peak Surge Current | Light Current-Nom | Input Trigger Current-Max | Gap Size | Reverse Breakdown Voltage-Min | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S8314 Hamamatsu Photonics | In Stock | - | Datasheet | - | - | ROUND | - | - | - | HAMAMATSU PHOTONICS KK | - | 85 °C | -25 °C | 4 X 4.80 MM, PLASTIC PACKAGE-2 | Obsolete | - | - | - | - | - | - | - | - | 8541.40.60.50 | - | 1 | unknown | SINGLE | PIN PHOTODIODE | 0.8 mm | - | - | - | - | 20 V | - | 800 nm | 0.3 nA | - | - | - | YES | - | - | 0.00054 mA | - | - | 20 V | - | - | ||
![]() KPC6N139 Cosmo Electronics | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 400% | - | - | COSMO ELECTRONICS CORP | 1 | 100 °C | -40 °C | - | Contact Manufacturer | 0.1 W | Yes | - | - | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | - | - | 0.02 A | 1.7 V | 0.06 A | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2761B-1-F3 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2534L-2-E3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 1500% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | 8 PIN | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | compliant | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | - | 5000 V | - | 400 nA | 300 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9611L-E3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Obsolete | - | No | 4.5 V | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | - | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | - | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC419Z Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -25 °C | DSO-5 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | BI-DIRECTIONAL OUTPUT | - | - | - | unknown | SINGLE | FET OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | - | 3750 V | - | 10 nA | 120 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELT3023 Everlight Electronics Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | 1 | 100 °C | -55 °C | - | Active | - | - | - | - | - | EAR99 | - | UL APPROVED | 8541.40.80.00 | TUBE | - | compliant | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 400 V | - | 5000 V | - | - | - | - | - | - | - | 1 A | - | 0.005 A | - | - | 400 V | 0.00001 A | ||
![]() KPS2805 Cosmo Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | COSMO ELECTRONICS CORP | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3020(S) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | TOSHIBA CORP | 1 | 100 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | - | 0.1 A | 400 V | - | 5000 V | - | - | - | 3 V | - | - | - | 1.2 A | - | 0.03 A | - | - | - | - | ||
![]() PC3SF11YXPAF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, SMT, PLASTIC, DIP-6/5 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.1 A | - | - | 5000 V | - | - | - | - | 10 mA | - | - | - | - | - | - | - | 600 V | - | ||
![]() PS2701-1-F3(LD8) NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P-S-256-0Z PSM International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4N35S/FSC Fairchild Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC357N9 Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 130% | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT-4 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | - | 3750 V | - | 100 nA | 80 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2533L-1-V-F3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 4000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL APPROVED, VDE APPROVED | - | - | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | - | 5000 V | - | 400 nA | 350 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GFH600I Intersil Corporation | In Stock | - | Datasheet | - | - | - | - | 63% | - | HARRIS SEMICONDUCTOR | 1 | 100 °C | -55 °C | - | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | IC COMPATIBLE, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | - | - | - | 50 nA | 70 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2561DL-1 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 50% | - | - | - | 1 | 110 °C | -55 °C | - | Active | 0.15 W | - | - | - | - | - | - | UL APPROVED | - | MAGAZINE | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.04 A | 1.4 V | 0.05 A | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2566L1-4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | ROHS COMPLIANT, PLASTIC, DIP-16 | Transferred | - | Yes | - | e1 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SEPARATE, 4 CHANNELS | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEDS-9700#C55 Agilent Technologies Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | AGILENT TECHNOLOGIES INC | - | 85 °C | -40 °C | - | Transferred | - | Yes | - | - | - | - | - | - | - | - | 1 | unknown | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | - | - | 0.005 A | - | - | - | - | - | - | - | - | - | 2e-7 s | - | - | - | 1.7 mm | - | - | - | ||
![]() HEDS-9700#C55 Avago Technologies | In Stock | - | Datasheet | - | - | - | - | - | - | AVAGO TECHNOLOGIES INC | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | Yes | - | - | - | - | - | 1 | unknown | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |