- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Light Current-Nom | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KB836A Kingbright | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 80% | 80% | KINGBRIGHT ELECTRONIC CO LTD | 3 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-12 | Active | 0.15 W | Yes | - | - | Yes | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SEPARATE, 3 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | 5000 V | - | 100 nA | 70 V | - | - | 0.000018 s | - | - | ||
![]() OSM59V5PA1A OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB827BD-B Kingbright | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 130% | 130% | KINGBRIGHT ELECTRONIC CO LTD | 2 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, SURFACE MOUNT, DIP-8 | Obsolete | 0.15 W | Yes | - | - | Yes | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | 5000 V | - | 100 nA | 35 V | - | - | 0.000018 s | - | - | ||
![]() PC904B Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 100% | SHARP CORP | 1 | 85 °C | -25 °C | DIP-8 | Obsolete | - | - | - | - | - | - | UL RECOGNIZED | - | - | unknown | COMPLEX | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | - | ||
![]() PS9506 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 110 °C | -40 °C | LEAD FREE, PLASTIC, DIP-8 | Active | - | Yes | 10 V | - | Yes | - | - | 8541.40.80.00 | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.012 A | - | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() PC724W Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 20% | SHARP CORP | 1 | 100 °C | -25 °C | DIP-6 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.15 A | - | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | - | ||
![]() ON3161-R Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS201 Stanley Electric Co | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | STANLEY ELECTRIC CO LTD | - | - | - | - | Active | 0.15 W | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | compliant | - | - | - | - | - | 0.05 A | - | 800 nm | 200 nA | - | - | YES | 0.000005 s | - | - | ||
![]() PS2811-1K Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 200% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | 0.12 W | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | - | 0.05 A | 1.4 V | 0.04 A | 2500 V | - | - | - | - | - | - | - | - | ||
![]() TLP747G Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | DIP-6 | Active | - | Yes | - | - | Yes | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | SCR OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.15 A | 4000 V | - | - | - | 15 mA | - | - | - | 400 V | ||
![]() PH102 NEC Electronics America Inc | In Stock | - | Datasheet | - | - | ROUND | - | - | NEC ELECTRONICS AMERICA INC | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 1 | unknown | SINGLE | PHOTO TRANSISTOR | 3.8 mm | - | - | - | - | - | 200 nA | 30 V | - | YES | - | 0.18 mA | - | ||
![]() PH102 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | ROUND | - | - | RENESAS ELECTRONICS CORP | - | 85 °C | -30 °C | MINIATURE, PLASTIC, MICRODISK PACKAGE-2 | Obsolete | 0.1 W | No | - | e0 | - | Tin/Lead (Sn/Pb) | HIGH SENSITIVITY | - | 1 | unknown | SINGLE | PHOTO TRANSISTOR | 3.8 mm | - | - | 0.04 A | - | - | 200 nA | 30 V | - | - | 0.000005 s | 0.18 mA | - | ||
![]() PN147 Panasonic Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | ROUND | - | - | PANASONIC CORP | - | 85 °C | -25 °C | LTTLW102-001, 2 PIN | Obsolete | 0.05 W | - | - | - | - | - | DOUBLE-END | 8541.40.70.80 | 1 | unknown | SINGLE | PHOTO TRANSISTOR | 1.8 mm | - | - | 0.02 A | - | 800 nm | 500 nA | 20 V | - | YES | 0.000003 s | 3.5 mA | - | ||
![]() MCT6-X017T Siemens | In Stock | - | Datasheet | - | - | - | - | 50% | SIEMENS A G | 2 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | - | 30 V | - | - | - | - | - | ||
![]() SFH611A-2T Siemens | In Stock | - | Datasheet | - | - | - | - | 63% | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-4 | Obsolete | - | - | - | - | - | - | UL RECOGNIZED, HIGH RELIABILITY | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 50 nA | 70 V | - | - | - | - | - | ||
![]() TLP751 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | TOSHIBA CORP | 1 | 100 °C | -55 °C | DIP-8 | Obsolete | - | No | - | - | - | - | TTL COMPATIBLE; UL RECOGNIZED | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | 5000 V | - | - | - | - | - | - | - | - | ||
![]() PC3H5Y Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 600% | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT-4 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 2500 V | - | 1000 nA | 35 V | - | - | - | - | - | ||
![]() BL817S-A Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | SECOS CORP | - | - | - | - | Active | - | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9553L2 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, SURFACE MOUNT PACKAGE-8 | Obsolete | - | Yes | - | e0 | No | - | - | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.012 A | - | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() PC723VI Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 100% | SHARP CORP | 1 | 100 °C | -25 °C | DIP-6 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, TTL COMPATIBLE | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - |