- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Peak Surge Current | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT816B(SL)(T1)-H CT Micro International Corporation | In Stock | - | Datasheet | - | - | - | 130% | CT MICRO INTERNATIONAL CORP | 1 | 110 °C | -55 °C | - | Contact Manufacturer | - | - | - | - | - | - | - | IEC-60065, UL APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | - | - | ||
![]() PS2605 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 300% | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | - | UL APPROVED | - | - | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | - | - | ||
![]() PS2605 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 300% | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | - | No | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | - | - | ||
![]() S2S3L00F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, MINIFLAT, SOP-4 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | - | 0.05 A | - | 3750 V | - | - | - | 5 mA | - | - | 600 V | - | ||
![]() PC367 Sharp Corp | In Stock | - | Datasheet | - | - | - | 50% | SHARP CORP | 1 | - | - | 4 PIN | Obsolete | - | - | - | - | - | - | - | - | - | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.01 A | - | - | - | 3750 V | - | 70 V | - | - | - | - | - | - | ||
![]() IL5-X017T Siemens | In Stock | - | Datasheet | - | - | - | 130% | SIEMENS A G | 1 | 100 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 50 nA | 70 V | - | - | - | - | - | - | ||
![]() PS2801C-4-F3-A/N Renesas Electronics Corporation | 30 |
| Datasheet | - | - | - | 50% | RENESAS ELECTRONICS CORP | 4 | 100 °C | -55 °C | - | Active | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.03 A | - | - | - | 2500 V | 100 nA | 80 V | - | - | - | - | - | - | ||
![]() OSM53020C1C OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP763J(D4) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | DIP-6/5 | End Of Life | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.025 A | - | 0.1 A | - | 4000 V | - | - | - | 10 mA | - | - | 600 V | - | ||
![]() PS2732-1-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 4000% | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SOP-4 | Transferred | - | Yes | - | e6 | - | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | - | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 2500 V | 400 nA | 300 V | - | - | - | - | - | - | ||
![]() TLP561J(F) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | - | Active | - | Yes | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.1 A | 600 V | 2500 V | - | - | 3 V | - | 1.2 A | 0.01 A | - | 0.00001 A | ||
![]() MOC3051S Freescale Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | 1 | 100 °C | -40 °C | - | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.1 A | 600 V | 7500 V | - | - | 2.5 V | - | 1 A | 0.015 A | - | 0.0001 A | ||
![]() MOC3051S Fairchild Semiconductor Corporation | In Stock | - | Datasheet | - | - | - | - | FAIRCHILD SEMICONDUCTOR CORP | 1 | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | INTERFACING MICROPROCESSOR | 8541.40.80.00 | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 7500 V | - | - | - | 15 mA | - | - | 600 V | - | ||
![]() PS2915-1 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 100% | 200% | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | 0.12 W | - | - | e4 | - | - | NICKEL PALLADIUM GOLD | UL APPROVED | - | TAPE | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.04 A | - | 2500 V | 100 nA | 40 V | - | - | - | - | - | - | ||
![]() PS9305L-V-AX Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 110 °C | -40 °C | LEAD FREE, SURFACE MOUNT, DIP-8 | Not Recommended | - | Yes | 15 V | e4 | Yes | - | NICKEL PALLADIUM GOLD | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.016 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() PC3ST11NFZAF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, DIP-4 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 10 mA | - | - | 600 V | - | ||
![]() S21ME5F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-4 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 10 mA | - | - | 600 V | - | ||
![]() BRT11H-X016 Siemens | In Stock | - | Datasheet | - | - | - | - | SIEMENS A G | 1 | 100 °C | -40 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRIGGER OUTPUT OPTOCOUPLER | 0.02 A | - | 0.3 A | - | 5300 V | - | - | - | 2 mA | - | - | 400 V | - | ||
![]() BRT11H-X016 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -40 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRIGGER OUTPUT OPTOCOUPLER | 0.02 A | - | 0.3 A | - | 5300 V | - | - | - | 2 mA | - | - | 400 V | - | ||
![]() SFH628A-3XSMT&R Isocom Components | In Stock | - | Datasheet | - | - | - | 100% | ISOCOM COMPONENTS LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-4 | Active | - | Yes | - | e3 | Yes | EAR99 | TIN | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5300 V | 200 nA | 55 V | - | - | - | - | - | - |