- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Exterior Housing Material | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Response Time-Max | Peak Surge Current | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC3083SM Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | 1 | - | - | - | ROCHESTER ELECTRONICS INC | - | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-6 | Active | - | - | Yes | - | - | e3 | Yes | - | MATTE TIN | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.06 A | - | - | - | 7500 V | - | - | - | 5 mA | - | - | - | 800 V | - | ||
![]() PS2501L-2-E4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 2 | - | 300% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | 100 °C | -55 °C | LEAD FREE, SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | - | Yes | - | - | e6 | - | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | - | - | - | ||
![]() MOC8103 Vishay Intertechnologies | In Stock | - | Datasheet | 4 Weeks | - | - | 1 | - | 108% | - | VISHAY INTERTECHNOLOGY INC | - | 100 °C | -55 °C | DIP-6 | Active | - | - | Yes | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8541.40.80.00 | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 50 nA | 30 V | - | - | - | - | - | - | - | ||
![]() PC827BC Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | 130% | - | SHARP CORP | 2 | 100 °C | -30 °C | DIP-8 | Obsolete | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | 100 nA | 35 V | - | - | - | - | - | - | - | ||
![]() PS2571L-1 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 200% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | 100 nA | 40 V | - | - | - | - | - | - | - | ||
![]() PS9715-F3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | 10 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | - | SOP-5 | Transferred | - | - | No | 4.5 V | - | e0 | - | - | Tin/Lead (Sn/Pb) | WITH SIGNAL PROCESSING CIRCUIT | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | - | - | 2500 V | - | - | - | - | - | - | - | - | - | ||
![]() PS9587L1 Renesas Electronics Corporation | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | - | Active | 0.04 W | 1e-7 ns | No | - | 5.5 V | - | No | - | - | - | 8541.40.80.00 | compliant | - | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() TLP3011 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | PLASTIC, DIP-6 | Active | - | - | No | - | - | e0 | No | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.1 A | - | 5000 V | - | - | - | 5 mA | - | - | - | 250 V | - | ||
![]() SFH6138-X007T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | 0.1 MBps | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | PLASTIC, DIP-8 | Transferred | - | - | - | - | - | - | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | 0.06 A | - | 5300 V | - | - | - | - | - | - | - | - | - | ||
![]() SFH6138-X007T Siemens | In Stock | - | Datasheet | - | - | - | - | - | - | 0.1 MBps | SIEMENS A G | 1 | 100 °C | -55 °C | PLASTIC, DIP-8 | Transferred | - | - | - | - | - | - | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | 0.06 A | - | 5300 V | - | - | - | - | - | - | - | - | - | ||
![]() PC956L0YSZ Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | 2 MBps | SHARP CORP | 1 | 85 °C | -40 °C | DIP-8 | Obsolete | - | - | - | 4.5 V | - | - | - | - | - | VDE APPROVED | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.015 A | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() KMOC3082H Cosmo Electronics | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | COSMO ELECTRONICS CORP | 1 | 115 °C | -40 °C | - | Contact Manufacturer | - | - | Yes | - | - | - | - | - | - | - | 8541.40.80.00 | compliant | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.1 A | 800 V | 5300 V | - | - | 3 V | - | - | 1 A | 0.01 A | - | 0.00001 A | ||
![]() MOC8020F Freescale Semiconductor | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | 500% | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | 1 | 100 °C | -55 °C | - | Obsolete | 0.15 W | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | unknown | - | - | 0.06 A | 2 V | 0.05 A | - | 7500 V | - | - | - | - | 0.000002 s | - | - | - | - | ||
![]() OSM5DK3HE2B-12V OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC3SH21YUZCF Sharp Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OCM227 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | - | Obsolete | 0.45 W | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | unknown | - | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.2 A | - | 4000 V | - | - | - | - | - | - | - | - | - | ||
![]() PC123FY Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | 50% | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, DIP-4 | Obsolete | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | 100 nA | 70 V | - | - | - | - | - | - | - | ||
![]() PS2702-1M-F4 Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | 200% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | 0.15 W | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | compliant | - | - | 0.05 A | 1.4 V | 0.2 A | - | 3750 V | - | - | - | - | - | - | - | - | - | ||
![]() PS2532L-1-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 4000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL APPROVED | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | 400 nA | 300 V | - | - | - | - | - | - | - | ||
![]() PS9114-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | SOP-5 | Transferred | - | - | No | 4.5 V | - | e0 | - | - | Tin/Lead (Sn/Pb) | WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | - | 2500 V | - | - | - | - | - | - | - | - | - |