- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | RoHS | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Terminal Finish | Color | Applications | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | Number of LEDs | On-State Current-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Utilized LED |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS9113-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | - | LEAD FREE, SOP-5 | Obsolete | - | - | - | No | 4.5 V | - | - | - | - | e0 | No | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | - | 0.015 A | 2500 V | - | - | - | - | - | ||
![]() PS9113-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | 1 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -40 °C | - | LEAD FREE, SOP-5 | Transferred | - | - | - | No | 4.5 V | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | - | 0.015 A | 2500 V | - | - | - | - | - | ||
![]() TLP621(GRH) Toshiba America Electronic Components | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | 150% | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | - | DIP-4 | Obsolete | 0.15 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | 1.3 V | - | 0.05 A | 5000 V | - | 100 nA | 55 V | - | - | ||
![]() PC733I Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | 15% | - | SHARP CORP | 1 | 100 °C | -25 °C | - | DIP-6 | Obsolete | - | - | - | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, TTL COMPATIBLE | - | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 100 nA | 35 V | - | - | ||
![]() PS9614-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | 10 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | - | PLASTIC, DIP-8 | Transferred | - | - | - | No | 4.5 V | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED, WITH SIGNAL PROCESSING CIRCUIT | - | - | compliant | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | 0.025 A | 3750 V | - | - | - | - | - | ||
![]() PS2933-1-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | - | 4.60 X 2.50 MM, 2.10 MM HEIGHT, LEAD FREE, ULTRA SMALL PACKAGE-4 | Transferred | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | compliant | SINGLE WITH BUILT-IN DIODE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 2500 V | - | 400 nA | 350 V | - | - | ||
![]() PS2933-1-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | 4.60 X 2.50 MM, 2.10 MM HEIGHT, LEAD FREE, ULTRA SMALL PACKAGE-4 | Transferred | - | - | - | Yes | - | - | - | - | - | e6 | Yes | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 2500 V | - | 400 nA | 350 V | - | - | ||
![]() PT908-7C(BIN5) Everlight Elec | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 940nm | - | - | - | - | ||
![]() 1315050930002 Würth Elektronik | In Stock | - | Datasheet | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | WL-ICLED | 5.00mm L x 5.00mm W | - | - | Active | - | Red, Green, Blue (RGB) | - | - | - | - | - | Discrete | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() 587-1034-147F Dialight | In Stock | - | Datasheet | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | 587 | 3.20mm L x 0.99mm W | - | - | Active | - | Red, Green, Blue (RGB) | - | - | - | - | - | Discrete | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() 587-2056-147F Dialight | In Stock | - | Datasheet | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | 587 | 5.36mm L x 5.00mm W | - | - | Active | - | Red, Green, Blue (RGB) | - | - | - | - | - | Discrete | - | - | - | - | 1 | - | - | - | - | - | - | 5050 | ||
![]() 587-1016-247F Dialight | In Stock | - | Datasheet | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | 587 | 1.60mm L x 1.60mm W | - | - | Active | - | Red, Green, Blue (RGB) | - | - | - | - | - | Discrete | - | - | - | - | 1 | - | - | - | - | - | - | 1616 | ||
![]() PS2533L2-1 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 4000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | 4 PIN | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | 5000 V | - | 400 nA | 350 V | - | - | ||
![]() PS2533L2-1 Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | 1500% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | - | Obsolete | - | - | - | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | 0.08 A | 1.4 V | - | 0.15 A | 5000 V | - | - | - | - | - | ||
![]() PS2801-1 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 80% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | - | PLASTIC, SSOP-4 | Transferred | - | - | - | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 2500 V | - | 100 nA | 80 V | - | - | ||
![]() PT-202-02 Cooper Bussmann Wireless | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB827L-M Kingbright | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | 50% | 50% | - | KINGBRIGHT ELECTRONIC CO LTD | 2 | 100 °C | -30 °C | - | ROHS COMPLIANT, PLASTIC, DIP-8 | Active | 0.15 W | - | - | Yes | - | - | - | - | - | - | Yes | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | - | 0.05 A | 5000 V | - | 100 nA | 35 V | 0.000018 s | - | ||
![]() PS2707-1-V-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 50% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | LEAD FREE, PLASTIC, SOP-4 | Transferred | - | - | - | Yes | - | - | - | - | - | e6 | - | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | 100 nA | 120 V | - | - | ||
![]() TLP2367 Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | 50 MBps | TOSHIBA CORP | 1 | 125 °C | -40 °C | - | - | Active | - | 2e-9 ns | - | Yes | 2.7 V | - | - | - | - | - | - | - | - | - | - | OPEN COLLECTOR, UL APPROVED | 8541.40.80.00 | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.015 A | - | - | 0.01 A | 3750 V | - | - | - | - | - | ||
![]() RPM-676CBR-L ROHM Semiconductor | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | OVAL | - | - | - | ROHM CO LTD | - | 75 °C | -10 °C | - | - | Obsolete | - | - | - | Yes | 4.5 V | 6.3 V | - | - | - | - | - | - | - | - | REMOTE CONTROL | - | 8541.40.80.00 | 1 | compliant | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 5.8 mm | - | - | - | - | - | - | - | - | - | - |