- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shape | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Light Current-Nom | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2703-2-F4 NEC Electronics Group | In Stock | - | Datasheet | - | 150% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | PLASTIC, SOP-8 | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 3750 V | - | 100 nA | 120 V | - | - | - | - | ||
![]() PS9115-V-F3-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | - | LEAD FREE, PLASTIC, SOP-5 | Transferred | Yes | 4.5 V | e4 | - | NICKEL PALLADIUM GOLD | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | 3750 V | - | - | - | - | - | - | - | ||
![]() ON3132 Panasonic Electronic Components | In Stock | - | Datasheet | - | 100% | - | PANASONIC CORP | 2 | 100 °C | -30 °C | PCTFR108-001, 8 PIN | Obsolete | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | ||
![]() OSM5DK5MC1B-12V OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC4SD21NXPDF Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-6 | End Of Life | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 3 mA | - | - | 800 V | ||
![]() PS9552L1-V-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, DIP-8 | Obsolete | Yes | - | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.016 A | - | 5000 V | - | - | - | - | - | - | - | ||
![]() PS9611L-E3-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | 10 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | Yes | 4.5 V | e6 | - | Tin/Bismuth (Sn/Bi) | WITH SIGNAL PROCESSING CIRCUIT, UL APPROVED | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | 3750 V | - | - | - | - | - | - | - | ||
![]() PS9611L-E3-A NEC Electronics Group | In Stock | - | Datasheet | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | SURFACE MOUNT, PLASTIC, DIP-8 | Transferred | Yes | 4.5 V | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | WITH SIGNAL PROCESSING CIRCUIT, UL APPROVED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | 3750 V | - | - | - | - | - | - | - | ||
![]() PT501C Sharp Corp | In Stock | - | Datasheet | ROUND | - | - | SHARP CORP | - | 125 °C | -25 °C | - | Obsolete | - | - | - | - | - | - | - | 1 | unknown | SINGLE | PHOTO TRANSISTOR | 4.7 mm | - | - | - | 800 nm | 100 nA | 45 V | - | YES | 2.5 mA | - | ||
![]() PC3SH21YUZC Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, PLASTIC, DIP-4 | Obsolete | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 5 mA | - | - | 600 V | ||
![]() 6N137X Sharp Corp | In Stock | - | Datasheet | - | - | 10 MBps | SHARP CORP | 1 | 70 °C | - | DIP-8 | Obsolete | - | 4.5 V | - | - | - | WITH SIGNAL PROCESSING CIRCUIT, UL RECOGNIZED, TTL COMPATIBLE | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | 2500 V | - | - | - | - | - | - | - | ||
![]() KB837AB-M Kingbright | In Stock | - | Datasheet | - | 80% | - | KINGBRIGHT ELECTRONIC CO LTD | 4 | 100 °C | -30 °C | ROHS COMPLIANT, DIP-12 | Active | Yes | - | - | Yes | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | ||
![]() PS2521-4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | 20% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | PLASTIC, DIP-16 | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.15 A | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | ||
![]() PT491FE0000F Sharp Corp | In Stock | - | Datasheet | ROUND | - | - | SHARP CORP | - | 85 °C | -25 °C | - | Active | Yes | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | SIDE VIEW | - | 1 | unknown | SINGLE | PHOTO DARLINGTON | 2.5 mm | - | - | - | 860 nm | 1000 nA | 35 V | - | YES | 0.4 mA | - | ||
![]() OSM54K5A31A-VVLED OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC3SD11YVZAF Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, DIP-6/5 | End Of Life | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 10 mA | - | - | 600 V | ||
![]() ILD5-X007T Siemens | In Stock | - | Datasheet | - | 130% | - | SIEMENS A G | 2 | 100 °C | -40 °C | DIP-8 | Transferred | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | 5300 V | - | 50 nA | 70 V | - | - | - | - | ||
![]() ILD5-X007T Infineon Technologies AG | In Stock | - | Datasheet | - | 130% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -40 °C | DIP-8 | Transferred | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | 5300 V | - | 50 nA | 70 V | - | - | - | - | ||
![]() ILQ1-X016 Infineon Technologies AG | In Stock | - | Datasheet | - | 80% | - | INFINEON TECHNOLOGIES AG | 4 | 100 °C | -40 °C | DIP-16 | Transferred | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | 5300 V | - | 50 nA | 50 V | - | - | - | - | ||
![]() PS2701A-1-V-F4-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | 50% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, SOP-4 | Active | Yes | - | e6 | Yes | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.03 A | - | 3750 V | - | 100 nA | 70 V | - | - | - | - |