- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Response Time-Max | Peak Surge Current | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KB827AC-M Kingbright | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 80% | 80% | - | KINGBRIGHT ELECTRONIC CO LTD | 2 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-8 | Active | 0.15 W | Yes | - | - | Yes | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.05 A | - | 5000 V | 100 nA | 35 V | - | - | 0.000018 s | - | - | - | - | ||
![]() PS2532-4-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 4000% | - | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | PLASTIC, DIP-16 | Obsolete | - | No | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | 400 nA | 300 V | - | - | - | - | - | - | - | ||
![]() PC924L0NIZ Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -40 °C | PLASTIC, SMT, DIP-8 | Obsolete | - | Yes | 15 V | - | - | - | UL RECOGNIZED | - | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.1 A | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() OPIA408CTR TT Electronics OPTEK Technology | In Stock | - | Datasheet | - | - | - | 2000% | - | OPTEK TECHNOLOGY INC | 1 | 100 °C | -30 °C | ROHS COMPLIANT, SSOP-4 | Transferred | - | Yes | - | - | Yes | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 2500 V | 400 nA | 40 V | - | - | - | - | - | - | - | ||
![]() OPIA408CTR TT Electronics Resistors | In Stock | - | Datasheet | YES | SURFACE MOUNT | 20% | 2000% | - | TT ELECTRONICS PLC | 1 | 100 °C | -30 °C | - | Obsolete | 0.12 W | - | - | - | - | - | UL CERTIFIED | 8541.40.80.00 | TR, 7 INCH | - | compliant | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.09 A | - | 2500 V | 400 nA | 40 V | - | - | - | - | - | - | - | ||
![]() OPI2152 TT Electronics OPTEK Technology | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 20% | - | - | OPTEK TECHNOLOGY INC | 1 | 100 °C | -55 °C | - | Obsolete | 0.15 W | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | - | 0.06 A | 1.5 V | - | - | 1500 V | - | - | - | - | 0.000002 s | - | - | - | - | ||
![]() PC9D17I Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 1 MBps | SHARP CORP | 2 | 100 °C | -55 °C | DIP-8 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | - | unknown | SEPARATE, 2 CHANNELS | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | - | 2500 V | - | - | - | - | - | - | - | - | - | ||
![]() PS9505 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 110 °C | -40 °C | PLASTIC, DIP-8 | Not Recommended | - | No | 15 V | - | No | - | - | 8541.40.80.00 | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() KB837D-B Kingbright | In Stock | - | Datasheet | YES | SURFACE MOUNT | 300% | 300% | - | KINGBRIGHT ELECTRONIC CO LTD | 3 | 100 °C | -30 °C | ROHS COMPLIANT, SURFACE MOUNT, DIP-12 | Active | 0.15 W | Yes | - | - | Yes | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 3 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.05 A | - | 5000 V | 100 nA | 35 V | - | - | 0.000018 s | - | - | - | - | ||
![]() PS8101-F4-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 1 MBps | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SOP-5 | Active | - | Yes | - | e6 | Yes | TIN BISMUTH | UL RECOGNIZED | 8541.40.80.00 | - | 1 | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | - | 3750 V | - | - | - | - | - | - | - | - | - | ||
![]() PS8101-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 1 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SOP-5 | Transferred | - | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | - | 2500 V | - | - | - | - | - | - | - | - | - | ||
![]() OCS31 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 70 °C | -20 °C | - | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.1 A | 350 V | 1500 V | - | - | 1.3 V | - | - | 1.4 A | 0.025 A | - | 0.000005 A | ||
![]() OCS31 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | OKI ELECTRIC INDUSTRY CO LTD | 1 | 70 °C | -20 °C | PLASTIC, DIP-8 | Obsolete | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | DUAL, SIMULTANEOUS OPERATION | SCR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 1500 V | - | - | - | 25 mA | - | - | - | 350 V | - | ||
![]() PS9301L2 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, SURFACE MOUNT, PLASTIC, DIP-6 | Obsolete | - | No | 10 V | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.012 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() PS2533L2-1 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 4000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | 4 PIN | Obsolete | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | 400 nA | 350 V | - | - | - | - | - | - | - | ||
![]() PS2533L2-1 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 1500% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | - | 0.08 A | 1.4 V | 0.15 A | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() PS2801-1 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 80% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SSOP-4 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 2500 V | 100 nA | 80 V | - | - | - | - | - | - | - | ||
![]() PT-202-02 Cooper Bussmann Wireless | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB827L-M Kingbright | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 50% | 50% | - | KINGBRIGHT ELECTRONIC CO LTD | 2 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-8 | Active | 0.15 W | Yes | - | - | Yes | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.05 A | - | 5000 V | 100 nA | 35 V | - | - | 0.000018 s | - | - | - | - | ||
![]() PS2707-1-V-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 50% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SOP-4 | Transferred | - | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 3750 V | 100 nA | 120 V | - | - | - | - | - | - | - |