- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Material | Housing material | Housing Material | Weight | Shape | Exterior Housing Material | Ambient operating temperature | Backlight voltage | Button shape | Capacitance tolerance | Capacitors series | Case - inch | Case - mm | Case material | Case mounting | Cleaning method | Coil resistance | Connector Type RM | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Diameter after shrinkage | Diameter before shrinkage | Dielectric strength | Equivalent | Fire resistance class | Flux | Gross weight | Gross Weight | Halogen content in flux | Ihs Manufacturer | Indicator type | Kind of capacitor | LED operating life | Maximum allowable average forward current | Maximum current | Maximum switchable power | Melting temperature | Mounting | Mounting diameter | Mounting method | Noal Housing Size | Nominal coil voltage | Nominal Current | Nominal voltage | Nominal Voltage | Number of switching cycles (electric) | Operate voltage | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Protection class | Related products/materials | Relative humidity | Release voltage | Response Time-Nom | Rohs Code | Shrink after Diameter | Shrink to Diameter | Shrinkage temperature | Soldering temperature | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Switching cycles (electrical) | Switching scheme | Thread | Time | Transport package size/quantity | Transport packaging size/quantity | Transport Packaging size/quantity | Transport Packaging Size/Quantity | Type of capacitor | Voltage class URRM/100 | Wall Thickness after Shrink | Wall thickness after shrinkage | Wall Thickness before Shrink | Operating temperature | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Connector type | Type | Terminal Finish | Composition | Color | Additional Feature | HTS Code | Capacitance | Number of Functions | Depth | Reach Compliance Code | Number of contacts | Dielectric | Polarity | Contact resistance | Configuration | Insulation resistance | Note | Optoelectronic Device Type | Switch type | Fuse type | Fuse Type | Size | Operating temperature range | Operating Temperature Range | Rated current | Switching voltage | Forward Current-Max | Design | Forward Voltage-Max | Shrink Temperature | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Output Range | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Infrared Range | Peak Surge Current | Light Current-Nom | Operating voltage | Hysteresis Ratio-Nom | Input Trigger Current-Max | Contacts | Backlight color | Shrink Ratio | Housing diameter | Housing Diameter | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HEDS-9040#B00 Agilent Technologies Inc | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | ±0.1pF | GCQ | 0201 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.03 g | - | - | AGILENT TECHNOLOGIES INC | - | MLCC | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | 100 °C | -40 °C | - | Transferred | - | - | - | - | - | Yes | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | ceramic | - | - | - | - | -55...125°C | - | - | - | - | - | - | - | - | - | - | - | - | 9.9pF | 1 | - | unknown | - | C0G (NP0) | - | - | SINGLE, 3 CHANNELS | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEDS-9140#G00 Agilent Technologies Inc | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | ±0.5pF | GCQ | 0201 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.03 g | - | - | AGILENT TECHNOLOGIES INC | - | MLCC | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | 100 °C | -40 °C | - | Transferred | - | - | - | - | - | Yes | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | ceramic | - | - | - | - | -55...125°C | - | - | - | - | - | - | - | - | - | - | - | - | 9.4pF | 1 | - | unknown | - | C0G (NP0) | - | - | SINGLE, 3 CHANNELS | - | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6N137-560E Avago Technologies | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | 1 | - | - | - | ±0.25pF | GCQ | 0201 | 0603 | - | - | - | - | - | - | - | 10 MBps | - | - | - | - | - | - | 0.03 g | - | - | AVAGO TECHNOLOGIES INC | - | MLCC | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 0.300 INCH, ROHS COMPLIANT, SURFACE MOUNT, DIP-8 | Active | - | - | - | - | 1e-7 ns | Yes | - | - | - | - | - | 4.5 V | 5 V | - | - | - | - | - | - | - | - | ceramic | - | - | - | - | -55...125°C | - | - | e3 | Yes | - | - | - | MATTE TIN | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | 9.4pF | 1 | - | compliant | - | C0G (NP0) | - | - | SINGLE | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 0.02 A | - | - | - | 0.05 A | - | 3750 V | - | - | 0.085 W | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEDS-9730#Q54 Agilent Technologies Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | ±0.1pF | GCQ | 0201 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.03 g | - | - | AGILENT TECHNOLOGIES INC | - | MLCC | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Transferred | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ceramic | - | - | - | - | -55...125°C | - | - | - | - | - | - | - | - | - | - | - | - | 9.4pF | 1 | - | unknown | - | C0G (NP0) | - | - | SINGLE, 2 CHANNELS | - | - | LINEAR POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VO615A-2X009T Vishay Intertechnologies | In Stock | - | Datasheet | 10 Weeks | YES | SURFACE MOUNT | - | - | - | - | - | 1 | - | - | - | ±0.1pF | GCQ | 0201 | 0603 | - | - | - | - | - | 22% | 45% | - | - | - | - | - | - | - | 0.03 g | - | - | VISHAY INTERTECHNOLOGY INC | - | MLCC | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | 110 °C | -55 °C | ROHS COMPLIANT, PLASTIC, SMD, 4 PIN | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ceramic | - | - | - | - | -55...125°C | - | - | e3 | - | - | - | - | MATTE TIN | - | - | UL RECOGNIZED | - | 8.6pF | - | - | unknown | - | C0G (NP0) | - | - | SINGLE | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 0.06 A | - | 1.6 V | - | 0.05 A | - | 5000 V | - | 100 nA | 0.15 W | 70 V | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEMT6000X01 Vishay Intertechnologies | 2915 |
| Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | RECTANGULAR | - | - | - | - | ±0.5pF | GCQ | 0201 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.03 g | - | - | VISHAY INTERTECHNOLOGY INC | - | MLCC | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | 100 °C | -40 °C | 4 X 2 MM, 1.05 MM HEIGHT, GREEN, MINIATURE PACKAGE-2 | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ceramic | - | - | - | - | -55...125°C | - | - | - | - | - | - | - | - | - | - | DAY LIGHT, HIGH SENSITIVITY | - | 9.9pF | 1 | - | compliant | - | C0G (NP0) | - | - | SINGLE | - | - | PHOTO TRANSISTOR | - | - | - | 2.4 mm | - | - | - | - | - | - | - | - | 0.02 A | - | - | 570 nm | 50 nA | 0.1 W | 6 V | - | NO | - | 0.05 mA | 50V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCLT1000 Vishay Intertechnologies | 90 |
| Datasheet | 15 Weeks | YES | SURFACE MOUNT | - | plastic | - | - | - | 1 | - | - | - | ±0.5pF | GCQ | 0201 | 0603 | - | - | - | - | - | 50% | 50% | - | - | - | - | - | - | - | 0.03 g | - | - | VISHAY INTERTECHNOLOGY INC | - | MLCC | - | - | - | - | - | SMD | - | on cable | - | - | - | - | - | - | - | 100 °C | -55 °C | GREEN, MINIFLAT, SMD, SOP-4 | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 46*25*40/250 | - | - | - | ceramic | - | - | - | - | -55...125°C | - | - | e3 | - | - | C13 | Cable block socket 3-pole | Matte Tin (Sn) | - | black | UL RECOGNIZED | - | 8.3pF | - | - | compliant | 3 | C0G (NP0) | - | - | SINGLE | - | IEC 60320 (C13) | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 0.06 A | - | 1.6 V | - | 0.05 A | - | 5000 V | - | 100 nA | 0.15 W | 70 V | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNY65B Vishay Intertechnologies | 92 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | 1 | - | - | - | ±0.05pF | GCQ | 0201 | 0603 | - | - | - | - | - | - | 100% | - | - | - | - | - | - | - | 0.03 g | - | - | VISHAY INTERTECHNOLOGY INC | - | MLCC | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | 85 °C | -55 °C | ROHS COMPLIANT, PLASTIC PACKAGE-4 | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ceramic | - | - | - | - | -55...125°C | - | - | e3 | - | - | - | - | MATTE TIN | - | - | UL APPROVED, VDE APPROVED | - | 8.3pF | - | - | compliant | - | C0G (NP0) | - | - | SINGLE | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 0.075 A | - | - | - | - | - | 13900 V | - | 200 nA | - | 32 V | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3043 Freescale Semiconductor | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | cross-linked polyolefin | - | - | - | - | 1 | - | - | - | ±0.05pF | GCQ | 0201 | 0603 | - | - | - | - | - | - | - | - | 6 mm | 12 mm | - | - | - | - | 1.85 | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | MLCC | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | No | - | - | +90…130 °C | - | - | - | - | - | - | - | - | - | 42*28*23.5/2000 | - | - | ceramic | - | - | 2.3 mm | - | -55...125°C | - | - | e0 | - | - | - | Heat-shrink cap series OKT with adhesive layer | Tin/Lead (Sn/Pb) | - | black | - | - | 7.1pF | - | 35 ± 5 mm | unknown | - | C0G (NP0) | - | - | - | - | - | TRIAC OUTPUT OPTOCOUPLER | - | - | - | - | -40…+90 °C | - | - | - | - | - | - | - | 0.1 A | 400 V | 7500 V | - | - | - | - | 3 V | - | 1 A | - | 6500 V | - | 0.005 A | - | - | - | - | - | - | - | - | - | ||
![]() IL207AT Vishay Intertechnologies | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | 1 | - | - | - | ±0.1pF | GCQ | 0201 | 0603 | - | - | - | - | Straight bushing with unshielded nut | 34% | 60% | - | - | - | - | - | - | - | 0.03 g | - | - | VISHAY INTERTECHNOLOGY INC | - | MLCC | - | - | - | - | - | SMD | - | - | 30min | - | - | - | - | - | - | 100 °C | -55 °C | SOIC-8 | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 36*35*34/200 | - | ceramic | - | - | - | - | -55...125°C | - | - | e3 | Yes | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8541.40.80.00 | 3pF | - | - | compliant | - | C0G (NP0) | - | - | SINGLE | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | -60...+150 °C | - | - | 0.06 A | - | 1.5 V | - | 0.05 A | - | 3000 V | - | 50 nA | 0.15 W | 70 V | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCLT1002 Vishay Intertechnologies | In Stock | - | Datasheet | 15 Weeks | YES | SURFACE MOUNT | polyolefin | - | - | - | - | 1 | - | - | - | ±0.1pF | GCQ | 0201 | 0603 | - | - | - | - | - | 22% | 45% | - | - | - | - | - | - | - | 104.00 | - | - | VISHAY INTERTECHNOLOGY INC | - | MLCC | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | 100 °C | -55 °C | GREEN, MINIFLAT, SMD, SOP-4 | Active | - | - | - | - | - | Yes | 20 mm | 40 mm | - | - | - | - | - | - | - | - | - | - | 102*20*20/100 | - | - | ceramic | - | 1.20 ±0.15 mm | - | 0.60 ±0.15 mm | -55...125°C | - | - | e3 | - | - | - | - | Matte Tin (Sn) | - | red | UL RECOGNIZED | - | 6.1pF | - | - | compliant | - | C0G (NP0) | - | - | SINGLE | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | -55...+105 °C | - | - | 0.06 A | - | 1.6 V | +70...+110 °C | 0.05 A | - | 5000 V | - | 100 nA | 0.15 W | 70 V | - | - | - | - | 50V | - | - | - | - | 2:1 | - | - | - | - | 1 m | - | ||
![]() VBPW34SR Vishay Intertechnologies | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | ±0.25pF | GCQ | 0201 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.03 g | - | - | VISHAY INTERTECHNOLOGY INC | - | MLCC | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ceramic | - | - | - | - | -55...125°C | - | - | e3 | - | - | - | - | Matte Tin (Sn) | - | - | - | - | 5.6pF | - | - | compliant | - | C0G (NP0) | - | - | - | - | - | PIN PHOTODIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6N134/883B Agilent Technologies Inc | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 303.2 (1.9 W); 360 (1.6 W) Ohm | - | - | - | 10 MBps | - | - | between open contacts and housing - 750 VAC 1min. V | - | - | - | 33.60 | - | - | AGILENT TECHNOLOGIES INC | - | - | - | - | switching - NC: 30; NO: 40 A | 560 W | - | - | - | - | - | 24 (DC); Umax=31.2 V | - | - | - | ≥100000 | 15.6 V | 125 °C | -55 °C | HERMETIC SEALED, DIP-16 | Transferred | - | - | - | 2.4 V | 3.5e-8 ns | No | - | - | - | - | - | 4.5 V | 5 V | - | Form C (on-on) | - | operate/switch - 10 ms | - | 30.5*30.5*28/500 | - | - | - | - | - | - | - | - | - | - | e0 | - | 3A001.A.2.C | - | - | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | 8541.40.80.00 | - | 2 | 36.5 mm | unknown | - | - | - | ≤100 mOhm mOhm | 1SEC2 | ≥100 (at U isolation dc=500 V) MOhm | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | -40…+85 °C | - | - | 30 (DC) V | 0.02 A | - | - | - | 0.025 A | - | 1500 V | - | - | 0.35 W | - | - | - | - | - | - | 0.0125 | - | - | - | - | - | - | - | 28 mm | - | 28 mm | ||
![]() HCNR201-500E Agilent Technologies Inc | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | 1 | from -60 to +50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.30 | - | - | AGILENT TECHNOLOGIES INC | - | - | - | IF(AV) -80 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Transferred | - | recommended coolers: O131, O231, O331 | - | - | - | Yes | - | - | - | - | - | - | - | - | - | M8 | - | - | 34*22.8*20.8/100 | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | rectifier diode | - | - | - | - | 8541.40.80.00 | - | - | - | unknown | - | - | direct | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025 A | - | 1.85 V | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49 mm | - | ||
![]() H11A1 Vishay Intertechnologies | In Stock | - | Datasheet | 5 Weeks, 3 Days | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 50% | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 °C | -55 °C | - | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8541.40.80.00 | - | - | - | compliant | - | - | - | - | SINGLE | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 0.06 A | - | - | - | - | - | 5300 V | - | 50 nA | - | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-4100-000E Avago Technologies | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | nickel-plated brass | - | - | - | 1 | - | 12 V | ring - cone; flat button | - | - | - | - | - | - | - | - | - | - | - | 0.02 MBps | - | - | 1500 (50 Hz / 1 min) V | - | - | - | 14.73 | - | - | AVAGO TECHNOLOGIES INC | dot | - | ≥40000 hours | - | - | - | - | - | 16, panel thickness max - 10 mm | - | - | - | - | 250 V | - | - | - | 70 °C | - | 0.300 INCH, ROHS COMPLIANT, PLASTIC, DIP-8 | Active | IP65 | - | 45...85 % | - | 1.6e-8 ns | Yes | - | - | - | - | - | 4.5 V | 5 V | ≥50000 | ON-(ON) non-locking | - | - | - | 28*27*28/200 | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | MATTE TIN | - | - | TTL COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | 1 | 41.6 mm | compliant | - | - | - | ≤50 mΩ | SINGLE | ≥1000 MΩ | - | LOGIC IC OUTPUT OPTOCOUPLER | LAS2-GQF series anti-vandal button with backlight | - | - | - | -25…+55 °C | - | 3 A | - | 0.00032 A | - | - | - | 0.024 A | - | 3750 V | - | - | 0.125 W | - | - | - | - | - | - | - | - | 3Pin+2Pin | blue, white, red, green, yellow | - | - | - | 17.8 mm | - | - | - | ||
![]() ILD620-X007T Vishay Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | ABS plastic | 35 mm mounting rail | - | - | - | - | 80% | - | - | - | - | - | UL94 | - | 114.00 | - | - | VISHAY SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 °C | -55 °C | ROHS COMPLIANT, SMD, 8 PIN | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48*31.5*22/50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | green | UL RECOGNIZED | 8541.40.80.00 | - | - | 111 mm | unknown | 8x2 | - | - | - | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE | - | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | -20...+70 °C | - | - | - | 0.06 A | - | - | - | - | - | 5300 V | - | 100 nA | - | 70 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 mm | - | 99 mm | ||
![]() 6N134 Micropac Industries Inc | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | glass | - | RECTANGULAR | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.76 | - | MICROPAC INDUSTRIES INC | - | - | - | - | - | - | - | - | - | - | - | - | 4.0 A | - | 250 (AC) V | - | - | 125 °C | -55 °C | DIP-16 | Active | - | - | - | - | 3.5e-8 ns | No | - | - | - | - | - | 4.5 V | 5 V | - | - | - | (max) trip at I=2.75xIn - 2 s | - | - | - | 30*23*13/10000 | - | - | - | - | - | - | -60…+85 °C | - | e0 | - | 3A001.A.2.C | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8541.40.80.00 | - | 2 | 20 mm | unknown | - | - | - | - | - | - | - | TRANSISTOR OUTPUT | - | - | Fast-acting cylindrical melting insert of series S1014 | - | - | - | - | - | 0.02 A | - | - | - | - | - | 1500 V | - | - | 0.35 W | - | - | - | - | - | - | - | - | - | - | - | - | 5.2 mm | - | - | - | - | ||
![]() 6N134 Avago Technologies | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | glass | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 MBps | - | - | - | - | - | - | 0.75 | - | - | AVAGO TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 (AC) V | - | - | - | 125 °C | -55 °C | HERMETIC SEALED, DIP-16 | Active | - | - | - | - | 3.5e-8 ns | Yes | - | - | - | - | - | 4.5 V | 5 V | - | - | - | (max) time to operate at I=2.75xIrated - 2s | - | 30*23*13/10000 | - | - | - | - | - | - | - | -60…+85 °C | - | - | e4 | Yes | 3A001.A.2.C | - | - | GOLD | - | - | Non-magnetic, Stainless Steel, Fine Point | 8541.40.80.00 | - | 2 | 20 mm | compliant | - | - | - | - | 1SEC2 | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | Fast-acting cylindrical fuse insert series S1014 | - | - | - | - | 1.0 A | - | 0.02 A | - | - | - | 0.025 A | - | 1500 V | - | - | 0.35 W | - | - | - | - | - | - | 0.0125 | - | - | - | - | 5.2 mm | - | - | - | 5.51 in. | - | ||
![]() IL205AT Vishay Intertechnologies | 8000 |
| Datasheet | 4 Weeks | YES | SURFACE MOUNT | - | - | - | 0.25 kg | - | 1 | - | - | - | - | - | - | - | - | - | washing with water | - | - | 13% | 25% | - | - | - | - | POS-60 | - | C-6 | - | 264.50 | - % | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | 183...190 °C | - | - | - | - | - | - | - | - | - | - | 100 °C | -55 °C | SOIC-8 | Active | - | - | - | - | - | Yes | - | - | - | 250...265 °C | - | - | - | - | - | - | - | - | 30*24*34/100 | - | - | - | - | - | - | - | - | - | coil | e3 | Yes | EAR99 | - | Soft tin-lead solder Sn/Pb | Matte Tin (Sn) | tin - 60; lead - 40 % | - | - | 8541.40.80.00 | - | - | - | compliant | - | - | - | - | SINGLE | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 0.06 A | tube | 1.5 V | - | 0.05 A | - | 3000 V | - | 50 nA | 0.15 W | 70 V | - | - | - | - | - | - | - | - | - | - | - | - | 1.0 mm | - | - | - |