- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Infrared Range | Response Time-Max | Light Current-Nom | Reverse Breakdown Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS9305L2-AX Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 110 °C | -40 °C | LEAD FREE, SURFACE MOUNT, DIP-8 | Not Recommended | - | Yes | 15 V | e4 | Yes | NICKEL PALLADIUM GOLD | UL RECOGNIZED | 8541.40.80.00 | - | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.016 A | - | - | - | 5000 V | - | - | - | - | - | - | - | ||
![]() TLP223GA Toshiba Electronic Devices & Storage Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2707-1-E3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 150% | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | 100 nA | 120 V | - | - | - | - | ||
![]() PS2707-1-E3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 150% | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -50 °C | PLASTIC, SOP-4 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | - | - | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | 100 nA | 120 V | - | - | - | - | ||
![]() IL755B-1-X017 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 750% | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | ||
![]() IL755B-1-X017 Siemens | In Stock | - | Datasheet | - | - | - | - | 750% | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | ||
![]() SFH204FA Siemens | In Stock | - | Datasheet | - | - | SQUARE | - | - | SIEMENS A G | - | 100 °C | -55 °C | 5MM, PLASTIC | Obsolete | - | - | - | - | - | - | - | 8541.40.60.50 | - | 1 | unknown | SINGLE | PIN PHOTODIODE | 2.2 mm | - | - | - | 20 V | - | 900 nm | 2 nA | - | YES | - | 0.025 mA | 20 V | ||
![]() SFH204FA OSRAM Opto Semiconductors | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | RECTANGULAR | - | - | OSRAM OPTO SEMICONDUCTORS GMBH | - | 100 °C | -40 °C | - | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | 1 | unknown | SINGLE | PIN PHOTODIODE | 5 mm | - | - | - | 20 V | - | 900 nm | 30 nA | - | YES | 2e-8 s | 0.043 mA | 20 V | ||
![]() PS2506L-3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 2000% | NEC ELECTRONICS CORP | 3 | 100 °C | -55 °C | DSO-12 | Obsolete | - | No | - | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | compliant | SEPARATE, 3 CHANNELS | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | - | ||
![]() KTLP161L Cosmo Electronics | In Stock | - | Datasheet | - | - | - | - | - | COSMO ELECTRONICS CORP | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLX9185A(BSTGBTF(O Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILD621GB-X016 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 200% | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED, CMOS COMPATIBLE | 8541.40.80.00 | - | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 70 V | - | - | - | - | ||
![]() SFH325FA-3A OSRAM GmbH | In Stock | - | Datasheet | YES | SURFACE MOUNT | SQUARE | - | - | OSRAM OPTO SEMICONDUCTORS GMBH | - | 100 °C | -40 °C | - | Transferred | 0.165 W | - | - | - | - | - | - | - | TAPE | 1 | unknown | SINGLE | PHOTO TRANSISTOR | - | - | - | 0.015 A | - | - | 980 nm | 50 nA | 35 V | YES | - | - | - | ||
![]() PS8701-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SOP-5 | Obsolete | - | No | - | - | - | - | - | 8541.40.80.00 | - | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | - | 2500 V | - | - | - | - | - | - | - | ||
![]() KB836CD Kingbright | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 200% | 200% | KINGBRIGHT ELECTRONIC CO LTD | 3 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-12 | Active | 0.15 W | Yes | - | - | Yes | - | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SEPARATE, 3 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | - | 5000 V | - | 100 nA | 70 V | - | 0.000018 s | - | - | ||
![]() SFH608-5-X017T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 250% | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5300 V | - | 200 nA | 55 V | - | - | - | - | ||
![]() PS2732-4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 4000% | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | SOP-16 | Transferred | - | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 2500 V | - | 400 nA | 300 V | - | - | - | - | ||
![]() PS2833-4-V-F4 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 400% | - | RENESAS ELECTRONICS CORP | 4 | 100 °C | -55 °C | - | Active | 0.12 W | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | - | - | 0.05 A | 1.4 V | 0.06 A | - | 2500 V | - | - | - | - | - | - | - | ||
![]() PS2833-4-V-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 2000% | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | PLASTIC, SOP-16 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 2500 V | - | 400 nA | 350 V | - | - | - | - | ||
![]() OSM5DK5201A OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |