- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Response Time-Max | Peak Surge Current | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IL4117-X006 Siemens | In Stock | - | Datasheet | - | - | - | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | HIGH SENSITIVITY, UL APPROVED | 8541.40.80.00 | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.06 A | - | 0.3 A | - | 5300 V | - | - | - | 0.7 mA | - | - | - | 700 V | - | ||
![]() IL4117-X006 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | HIGH SENSITIVITY, UL APPROVED | 8541.40.80.00 | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.06 A | - | 0.3 A | - | 5300 V | - | - | - | 0.7 mA | - | - | - | 700 V | - | ||
![]() IL766B-1-X007T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 400% | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 100 nA | 60 V | - | - | - | - | - | - | - | ||
![]() PS2932-1-V-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 2000% | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | 4.60 X 2.50 MM, 2.10 MM HEIGHT, LEAD FREE, ULTRA SMALL PACKAGE-4 | Transferred | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE WITH BUILT-IN DIODE | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 2500 V | 400 nA | 300 V | - | - | - | - | - | - | - | ||
![]() PS2715-1-V-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 200% | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Obsolete | No | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 3750 V | 100 nA | 40 V | - | - | - | - | - | - | - | ||
![]() IL766-1-X006 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 500% | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 100 nA | 60 V | - | - | - | - | - | - | - | ||
![]() ILQ621-X019 Siemens | In Stock | - | Datasheet | - | - | - | 80% | SIEMENS A G | 4 | 100 °C | -55 °C | DIP-16 | Transferred | - | - | - | - | UL RECOGNIZED, VDE APPROVED, CMOS COMPATIBLE | 8541.40.80.00 | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 100 nA | 70 V | - | - | - | - | - | - | - | ||
![]() PC817B=PC817X2NSZW Sharp Microelectronics of the Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILQ621-X019 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 80% | INFINEON TECHNOLOGIES AG | 4 | 100 °C | -55 °C | DIP-16 | Transferred | - | - | - | - | UL RECOGNIZED, VDE APPROVED, CMOS COMPATIBLE | 8541.40.80.00 | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 100 nA | 70 V | - | - | - | - | - | - | - | ||
![]() IL766B-1-X019 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 400% | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 100 nA | 60 V | - | - | - | - | - | - | - | ||
![]() IL766B-1-X019 Siemens | In Stock | - | Datasheet | - | - | - | 400% | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 100 nA | 60 V | - | - | - | - | - | - | - | ||
![]() PS2701A-1-M NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 50% | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Obsolete | No | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.03 A | - | - | - | 3750 V | 100 nA | 70 V | - | - | - | - | - | - | - | ||
![]() IL251-X007 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 20% | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 50 nA | 30 V | - | - | - | - | - | - | - | ||
![]() PS2707-1-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 50% | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SOP-4 | Transferred | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 8541.40.80.00 | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 3750 V | 100 nA | 120 V | - | - | - | - | - | - | - | ||
![]() OSM53535C1A-150MA OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4.82021E 11 Wurth Elektronik | In Stock | - | - | - | - | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | Active | Yes | e4 | - | Silver (Ag) | - | - | compliant | - | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP168J(TPL) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | TOSHIBA CORP | 1 | 85 °C | -10 °C | SO-5 | End Of Life | No | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.02 A | - | 0.07 A | 600 V | 2500 V | - | - | 2.8 V | 3 mA | - | 1.2 A | 0.003 A | 600 V | 0.00001 A | ||
![]() PS2015 Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 20% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -30 °C | - | Obsolete | No | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | unknown | - | - | 0.15 A | 1.7 V | 0.08 A | - | 4000 V | - | - | - | - | 0.000003 s | - | - | - | - | ||
![]() TLP131(Y) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | 50% | TOSHIBA CORP | 1 | 100 °C | -55 °C | SOP-6/5 | End Of Life | No | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 3750 V | 100 nA | 80 V | - | - | - | - | - | - | - | ||
![]() PC4SD21NWZDF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-6 | End Of Life | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 3 mA | - | - | - | 800 V | - |