- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shape | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Light Current-Nom | Reverse Breakdown Voltage-Min | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OP604ESA-C3 TT Electronics OPTEK Technology | In Stock | - | Datasheet | ROUND | - | - | OPTEK TECHNOLOGY INC | - | 125 °C | -55 °C | HERMETIC, 2 PIN | Transferred | Yes | - | - | Yes | 3A001.A.2.C | - | HIGH RELIABILITY | 8541.40.70.80 | 1 | compliant | SINGLE | PHOTO TRANSISTOR | 1.52 mm | - | - | - | - | - | 25 nA | 50 V | - | - | 7 mA | - | - | ||
![]() PS2602L-E3(LD) NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILQ31-X009 Siemens | In Stock | - | Datasheet | - | 400% | - | SIEMENS A G | 4 | 100 °C | -55 °C | DIP-16 | Transferred | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 100 nA | 30 V | - | - | - | - | - | ||
![]() ILQ31-X009 Infineon Technologies AG | In Stock | - | Datasheet | - | 400% | - | INFINEON TECHNOLOGIES AG | 4 | 100 °C | -55 °C | DIP-16 | Transferred | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 100 nA | 30 V | - | - | - | - | - | ||
![]() ILQ620GB-X017 Siemens | In Stock | - | Datasheet | - | 200% | - | SIEMENS A G | 4 | 100 °C | -55 °C | DIP-16 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 100 nA | 70 V | - | - | - | - | - | ||
![]() IL66-4-X007 Siemens | In Stock | - | Datasheet | - | 750% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | - | ||
![]() IL4217-X016 Siemens | In Stock | - | Datasheet | - | - | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | HIGH SENSITIVITY, UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.06 A | 0.3 A | - | 5300 V | - | - | - | 0.7 mA | - | - | - | 700 V | ||
![]() BXT030N03C Bridgelux Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2604L-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | GULL-WING, PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | UL APPROVED | - | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | - | - | ||
![]() PS9611L-A NEC Electronics Group | In Stock | - | Datasheet | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | SURFACE MOUNT, PLASTIC, DIP-8 | Transferred | Yes | 4.5 V | e1 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | WITH SIGNAL PROCESSING CIRCUIT, UL APPROVED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | 3750 V | - | - | - | - | - | - | - | - | ||
![]() PS9115-V-F3-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | 10 MBps | RENESAS ELECTRONICS CORP | 1 | 85 °C | - | LEAD FREE, SOP-8 | Obsolete | Yes | 4.5 V | e6 | Yes | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | 2500 V | - | - | - | - | - | - | - | - | ||
![]() BRT22H-X006 Siemens | In Stock | - | Datasheet | - | - | - | SIEMENS A G | 1 | 100 °C | -40 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRIGGER OUTPUT OPTOCOUPLER | - | 0.02 A | 0.3 A | - | 5300 V | - | - | - | 2 mA | - | - | - | 600 V | ||
![]() BRT22H-X006 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -40 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRIGGER OUTPUT OPTOCOUPLER | - | 0.02 A | 0.3 A | - | 5300 V | - | - | - | 2 mA | - | - | - | 600 V | ||
![]() ILD66-2-X009T Infineon Technologies AG | In Stock | - | Datasheet | - | 500% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | - | ||
![]() PC4SD11NWZB Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, SMT, DIP-6/5 | Obsolete | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.1 A | - | 5000 V | - | - | - | 7 mA | - | - | - | 800 V | ||
![]() PS2802-1 NEC Electronics Group | In Stock | - | Datasheet | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Obsolete | No | - | - | No | - | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 2500 V | - | 400 nA | 40 V | - | - | - | - | - | ||
![]() PS2802-1 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SSOP-4 | Transferred | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 2500 V | - | 400 nA | 40 V | - | - | - | - | - | ||
![]() OPIA413DTU TT Electronics OPTEK Technology | In Stock | - | Datasheet | - | 50% | - | OPTEK TECHNOLOGY INC | 1 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-4 | Obsolete | Yes | - | - | Yes | - | - | - | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5000 V | - | 200 nA | 350 V | - | - | - | - | - | ||
![]() PS9587L2-V-E3 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | Active | Yes | - | e4 | - | - | NICKEL PALLADIUM GOLD | - | 8541.49.80.00 | - | unknown | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S7478 Hamamatsu Photonics | In Stock | - | Datasheet | SQUARE | - | - | HAMAMATSU PHOTONICS KK | - | 100 °C | -40 °C | 6 PIN | Active | - | - | - | - | - | - | HIGH RELIABILITY, HIGH SENSITIVITY | 8541.40.60.50 | 1 | unknown | COMMON ANODE, 2 ELEMENTS | PIN PHOTODIODE | 5 mm | - | - | 20 V | - | 960 nm | 5 nA | - | - | YES | 0.026 mA | 20 V | - |