- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact plating | Surface Mount | Mounting Feature | Number of pins | Shape | Exterior Housing Material | Connector | Connector pinout layout | Contacts pitch | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Date Of Intro | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Response Time-Nom | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | Operating temperature | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Current rating | Configuration | Supply Current-Max | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Rated voltage | Isolation Voltage-Max | Dark Current-Max | Output Range | 2nd Connector Number of Positions Loaded | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Profile | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Peak Surge Current | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP628 Toshiba America Electronic Components | In Stock | - | Datasheet | - | gold-plated | NO | THROUGH HOLE MOUNT | 2 | - | 1 | socket | 2x1 | 2.54mm | 50% | - | - | 1995-03-01 | THT | 0.18 g | TOSHIBA CORP | female | 85 °C | -25 °C | DIP-4 | End Of Life | - | No | 2.54mm | straight | - | - | pin strips | -40...163°C | - | No | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | 1.5A | SINGLE | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | 1.3 V | 0.05 A | - | 60V | 5000 V | 200 nA | 0.15 W | - | 350 V | - | beryllium copper | - | - | - | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() TLP2168 Toshiba America Electronic Components | In Stock | - | Datasheet | - | gold-plated | - | - | 12 | - | 2 | socket | 2x6 | 2.54mm | - | - | 20 MBps | - | THT | 1.1 g | TOSHIBA CORP | female | 125 °C | -40 °C | SOP-8 | Not Recommended | - | - | 2.54mm | straight | 2.7 V | - | pin strips | -40...163°C | - | - | - | - | OPEN COLLECTOR | 8541.40.80.00 | - | 2 | unknown | 1.5A | SEPARATE, 2 CHANNELS | - | LINEAR IC OUTPUT OPTOCOUPLER | - | 0.014 A | - | 0.025 A | - | 60V | 2500 V | - | - | - | - | - | beryllium copper | - | - | - | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() SFH530 Infineon Technologies AG | In Stock | - | Datasheet | - | gold-plated | NO | THROUGH HOLE MOUNT | 2 | ROUND | 1 | socket | 2x1 | 2.54mm | - | - | - | - | THT | 0.11 g | INFINEON TECHNOLOGIES AG | female | 80 °C | -20 °C | - | Obsolete | - | No | 2.54mm | straight | 8 V | 8 V | pin strips | -40...163°C | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | 1 | not_compliant | 3A | SINGLE | 0.00008999999999999999 mA | LINEAR IC OUTPUT OPTOCOUPLER | 6.35 mm | - | - | 0.072 A | - | 150V | - | - | - | GENERAL PURPOSE | - | - | beryllium copper | - | NO | - | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() TLP160G(TPL) Toshiba America Electronic Components | In Stock | - | Datasheet | - | gold-plated | YES | SURFACE MOUNT | 76 | - | 1 | socket | 2x38 | 2.54mm | - | - | - | - | THT | 4.56 g | TOSHIBA CORP | female | 85 °C | -25 °C | SO-5 | Obsolete | - | No | 2.54mm | straight | - | - | pin strips | -40...163°C | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | 1.5A | SINGLE | - | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.07 A | 400 V | 60V | 2500 V | - | - | - | - | 2.8 V | beryllium copper | 5 mA | - | - | 1.2 A | 0.01 A | 400 V | 0.00001 A | 0.75µm | UL94V-0 | ||
![]() TLP5752 Toshiba America Electronic Components | In Stock | - | Datasheet | - | gold-plated | YES | SURFACE MOUNT | 8 | - | 1 | socket | 2x4 | 2.54mm | - | - | - | - | THT | 0.48 g | TOSHIBA CORP | female | 110 °C | -40 °C | - | Active | 1.5e-8 ns | Yes | 2.54mm | straight | 15 V | - | pin strips | -40...163°C | - | - | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | MAGAZINE | 1 | unknown | 1.5A | SINGLE | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | - | - | 60V | 5000 V | - | - | - | - | - | beryllium copper | - | - | - | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() PS2501L-1-K California Eastern Laboratories (CEL) | In Stock | - | Datasheet | - | gold-plated | - | - | 46 | - | 1 | socket | 1x46 | 2.54mm | - | 300% | - | - | THT | 2.3 g | CALIFORNIA EASTERN LABORATORIES | female | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-4 | Contact Manufacturer | - | - | - | straight | - | - | pin strips | -40...163°C | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | 3A | SINGLE | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | 150V | 5000 V | 100 nA | - | - | 80 V | - | beryllium copper | - | - | - | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() PS2501L-1-K NEC Electronics Group | In Stock | - | Datasheet | - | gold-plated | - | - | 5 | - | 1 | socket | 1x5 | 2.54mm | - | 300% | - | - | THT | 0.27 g | NEC ELECTRONICS CORP | female | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC, DIP-4 | Obsolete | - | No | - | straight | - | - | pin strips | -40...163°C | e0 | No | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | 3A | SINGLE | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | 150V | 5000 V | 100 nA | - | - | 80 V | - | beryllium copper | - | - | - | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() PT2559B/L2/H2 Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | gold-plated | - | - | 2 | - | - | socket | 2x1 | 2.54mm | - | - | - | - | THT | 0.11 g | EVERLIGHT ELECTRONICS CO LTD | female | - | - | - | Active | - | - | 2.54mm | straight | - | - | pin strips | -40...163°C | - | - | EAR99 | - | - | - | - | - | compliant | 1.5A | - | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | beryllium copper | - | - | - | - | - | - | - | 0.254µm | UL94V-0 | ||
![]() TLP2704(D4-TP Toshiba America Electronic Components | In Stock | - | Datasheet | - | gold-plated | YES | SURFACE MOUNT | 29 | - | 1 | socket | 1x29 | 2.54mm | - | - | - | - | THT | 1.68 g | TOSHIBA CORP | female | 125 °C | -40 °C | - | Active | 3.5e-7 ns | - | - | straight | 4.5 V | - | pin strips | -40...163°C | - | - | - | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | 1 | unknown | 1.5A | SINGLE | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | 0.015 A | - | 60V | 5000 V | - | - | - | - | - | beryllium copper | - | - | 5.5e-7 s | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() PC852 Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | 1 | - | - | - | - | 4000% | - | - | - | - | SHARP CORP | - | 100 °C | -30 °C | DIP-4 | Obsolete | - | No | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | - | unknown | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | - | 5000 V | 200 nA | - | - | 300 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2704(TP Toshiba America Electronic Components | In Stock | - | Datasheet | - | gold-plated | YES | SURFACE MOUNT | 23 | - | 1 | socket | 1x23 | 2.54mm | - | - | - | - | THT | 1.98 g | TOSHIBA CORP | female | 125 °C | -40 °C | - | Active | 3.5e-7 ns | - | - | straight | 4.5 V | - | pin strips | -40...163°C | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | 1 | unknown | 1.5A | SINGLE | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | 0.015 A | - | 60V | 5000 V | - | - | - | - | - | beryllium copper | - | - | 5.5e-7 s | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() TLX9304 Toshiba America Electronic Components | In Stock | - | Datasheet | - | gold-plated | YES | SURFACE MOUNT | 60 | - | 1 | socket | 2x30 | 2.54mm | - | - | - | - | THT | 5.7 g | TOSHIBA CORP | female | 125 °C | -40 °C | - | Active | 3.5e-7 ns | - | 2.54mm | straight | 4.5 V | - | pin strips | -40...163°C | - | - | - | - | AEC-Q101 | 8541.40.80.00 | - | 1 | unknown | 1.5A | SINGLE | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.015 A | - | 0.015 A | - | 60V | 3750 V | - | - | - | - | - | beryllium copper | - | - | 5.5e-7 s | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() PS2561AL1-1-A NEC Electronics Group | In Stock | - | Datasheet | - | gold-plated | - | - | 17 | - | 1 | socket | 1x17 | 2.54mm | - | 50% | - | - | THT | 1.31 g | NEC ELECTRONICS CORP | female | 100 °C | -55 °C | LEAD FREE, PLASTIC, DIP-4 | Obsolete | - | Yes | - | straight | - | - | pin strips | -40...163°C | e1 | Yes | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | 1.5A | SINGLE | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | - | 60V | 5000 V | 100 nA | - | - | 70 V | - | beryllium copper | - | - | - | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() FOD817B300 Rochester Electronics LLC | In Stock | - | Datasheet | - | gold-plated | - | - | 12 | - | 1 | socket | 1x12 | 2.54mm | - | 130% | - | - | THT | 0.93 g | ROCHESTER ELECTRONICS LLC | female | 110 °C | -55 °C | LEAD FREE, DIP-4 | Active | - | Yes | - | straight | - | - | pin strips | -40...163°C | e3 | Yes | - | MATTE TIN | UL APPROVED, VDE APPROVED | - | - | - | unknown | 1.5A | SINGLE | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 60V | 5000 V | 100 nA | - | - | 70 V | - | beryllium copper | - | - | - | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() ACPL-K34T-500E Avago Technologies | In Stock | - | Datasheet | - | gold-plated | YES | SURFACE MOUNT | 5 | - | 1 | socket | 1x5 | 1.27mm | - | - | - | - | THT | 0.35 g | AVAGO TECHNOLOGIES INC | female | 125 °C | -40 °C | - | Active | 1e-8 ns | Yes | - | straight | 10 V | 20 V | pin strips | -40...163°C | e3 | - | EAR99 | TIN | AEC-Q100, UL RECOGNIZED | 8541.49.80.00 | TR | 1 | compliant | 1.5A | SINGLE | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | - | - | 125V | 5000 V | - | 0.5 W | - | - | - | bronze | - | - | 3e-8 s | - | - | - | - | 0.254µm | UL94V-0 | ||
![]() CNY75B Vishay Intertechnologies | In Stock | - | Datasheet | 10 Weeks | tinned | - | - | 35 | - | 1 | socket | 1x35 | 1.27mm | - | 100% | - | - | THT | 2.34 g | VISHAY INTERTECHNOLOGY INC | female | 110 °C | -55 °C | ROHS COMPLIANT, PLASTIC, DIP-6 | Active | - | Yes | - | straight | - | - | pin strips | -40...163°C | e3 | - | - | Matte Tin (Sn) | UL RECOGNIZED | - | - | - | unknown | 1.5A | SINGLE | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 125V | 5000 V | 150 nA | - | - | 70 V | - | bronze | - | - | - | - | - | - | - | 4µm | UL94V-0 | ||
![]() HEDS-9100#E00 Agilent Technologies Inc | In Stock | - | Datasheet | - | tinned | - | - | 8 | - | - | socket | 1x8 | 2.54mm | - | - | - | - | SMT | 0.54 g | AGILENT TECHNOLOGIES INC | female | 100 °C | -40 °C | - | Transferred | - | Yes | - | straight | - | - | pin strips | -40...200°C | - | - | - | - | - | - | - | 1 | unknown | 3A | SINGLE, 2 CHANNELS | - | ROTARY POSITION ENCODER | - | - | - | - | - | 125V | - | - | - | - | - | - | bronze | - | - | - | - | - | - | - | 4µm | UL94V-0 | ||
![]() SFH6720T Vishay Semiconductors | In Stock | - | Datasheet | - | gold-plated | - | - | 26 | - | 1 | socket | 2x13 | 2.54mm | - | - | 5 MBps | - | THT | 1.83 g | VISHAY SEMICONDUCTORS | female | 100 °C | -40 °C | ROHS COMPLIANT, SOIC-8 | Transferred | - | Yes | 2.54mm | straight | 4.5 V | - | pin strips | -40...200°C | - | - | - | - | CMOS COMPATIBLE, UL APPROVED | - | - | - | unknown | 3A | SINGLE | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.01 A | - | 0.025 A | - | 125V | 4000 V | - | - | - | - | - | bronze | - | - | - | - | - | - | - | 0.254µm | UL94V-0 | ||
![]() HCPL-6251 Avago Technologies | In Stock | - | Datasheet | - | gold-plated | NO | THROUGH HOLE MOUNT | 9 | - | 4 | socket | 1x9 | 2.54mm | - | - | 5 MBps | - | THT | 1.26 g | AVAGO TECHNOLOGIES INC | female | 125 °C | -55 °C | HERMETIC SEALED, FP-16 | Active | 3.5e-7 ns | Yes | - | straight | 4.5 V | 20 V | pin strips | -40...163°C | e4 | Yes | 3A001.A.2.C | GOLD | CMOS COMPATIBLE, HIGH RELIABILITY | 8541.40.80.00 | - | 4 | compliant | 3A | COMPLEX | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.008 A | - | 0.015 A | - | 150V | 1500 V | - | - | - | - | - | beryllium copper | - | - | - | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() MOC3062 QT Optoelectronics | In Stock | - | Datasheet | - | gold-plated | NO | THROUGH HOLE MOUNT | 2 | - | 1 | socket | 2x1 | 2.54mm | - | - | - | - | THT | 0.17 g | QT OPTOELECTRONICS | female | 85 °C | -40 °C | - | Obsolete | - | No | 2.54mm | straight | - | - | pin strips | -40...200°C | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | 3A | - | - | TRIAC OUTPUT OPTOCOUPLER | - | - | - | 0.1 A | 600 V | 125V | 7500 V | - | - | - | - | 3 V | bronze | - | - | - | 1 A | 0.01 A | - | 5e-7 A | 0.254µm | UL94V-0 |