- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Mounting Feature | Number of pins | Exterior Housing Material | Connector | Connector pinout layout | Contacts pitch | Current Transfer Ratio-Nom | Data Rate-Nom | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Response Time-Nom | Rohs Code | Spatial orientation | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | Operating temperature | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Current rating | Configuration | Optoelectronic Device Type | Forward Current-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Rated voltage | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Profile | Input Trigger Current-Nom | Peak Surge Current | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC3062 Freescale Semiconductor | In Stock | - | Datasheet | gold-plated | NO | THROUGH HOLE MOUNT | 17 | 1 | socket | 1x17 | 2.54mm | - | - | THT | 1.65 g | MOTOROLA SEMICONDUCTOR PRODUCTS | female | - | 85 °C | -40 °C | - | Obsolete | - | No | straight | - | - | pin strips | -40...163°C | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | unknown | 3A | - | TRIAC OUTPUT OPTOCOUPLER | - | 0.1 A | 600 V | 150V | 7500 V | - | - | 3 V | beryllium copper | - | 1 A | 0.01 A | - | 5e-7 A | 0.75µm | UL94V-0 | ||
![]() TLP2270 Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | 2 | - | - | - | - | 20 MBps | - | - | TOSHIBA CORP | - | - | 125 °C | -40 °C | - | Active | 1.3e-9 ns | Yes | - | 2.7 V | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | 2 | unknown | - | SEPARATE, 2 CHANNELS | LOGIC IC OUTPUT OPTOCOUPLER | 0.008 A | 0.01 A | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILD74-X019 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 35% | - | - | - | INFINEON TECHNOLOGIES AG | - | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | - | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 500 nA | 20 V | - | - | - | - | - | - | - | - | - | ||
![]() ILD74-X019 Siemens | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 35% | - | - | - | SIEMENS A G | - | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | - | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 500 nA | 20 V | - | - | - | - | - | - | - | - | - | ||
![]() IL2-X019 Siemens | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 200% | - | - | - | SIEMENS A G | - | 1 | 100 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | - | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 50 nA | 70 V | - | - | - | - | - | - | - | - | - | ||
![]() PC12310YFZ0F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 50% | - | - | - | SHARP CORP | - | 1 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-4 | Obsolete | - | Yes | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | - | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.01 A | - | - | - | 5000 V | 100 nA | 70 V | - | - | - | - | - | - | - | - | - | ||
![]() PS2707-1-V-E3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 150% | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED, VDE APPROVED | - | - | compliant | - | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 3750 V | 100 nA | 120 V | - | - | - | - | - | - | - | - | - | ||
![]() TLP2161 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 15 MBps | - | - | TOSHIBA CORP | - | 2 | 125 °C | -40 °C | SOP-8 | Not Recommended | - | Yes | - | 2.7 V | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | 2 | unknown | - | SEPARATE, 2 CHANNELS | LOGIC IC OUTPUT OPTOCOUPLER | 0.01 A | 0.01 A | - | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP284(F) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 50% | - | - | - | TOSHIBA CORP | - | 1 | 110 °C | -55 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | unknown | - | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 3750 V | 100 nA | 80 V | - | - | - | - | - | - | - | - | - | ||
![]() PS9711-E4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 10 MBps | - | - | NEC ELECTRONICS CORP | - | 1 | 85 °C | -40 °C | SOP-5 | Transferred | - | Yes | - | 4.5 V | - | - | - | e6 | - | Tin/Bismuth (Sn/Bi) | WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | - | compliant | - | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | - | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9711-E4-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 10 MBps | - | - | RENESAS ELECTRONICS CORP | - | 1 | 85 °C | -40 °C | SOP-5 | Obsolete | - | Yes | - | 4.5 V | - | - | - | e6 | Yes | Tin/Bismuth (Sn/Bi) | WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | - | unknown | - | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | - | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB847AD-B Kingbright | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 80% | - | - | - | KINGBRIGHT ELECTRONIC CO LTD | - | 4 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, SURFACE MOUNT, DIP-16 | Obsolete | - | Yes | - | - | - | - | - | - | Yes | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | - | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | 100 nA | 35 V | - | - | - | - | - | - | - | - | - | ||
![]() S2S5RAYF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | SHARP CORP | - | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT, SOP-4 | Obsolete | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | - | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | 0.05 A | - | - | 3750 V | - | - | - | - | 7 mA | - | - | 600 V | - | - | - | ||
![]() PC3SF21YXPB Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | SHARP CORP | - | 1 | 100 °C | -30 °C | PLASTIC, SMT, DIP-6 | Obsolete | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | - | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | 0.1 A | - | - | 5000 V | - | - | - | - | 7 mA | - | - | 600 V | - | - | - | ||
![]() TLP163J(F) Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | 1 | 85 °C | -25 °C | - | End Of Life | - | Yes | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | TRIAC OUTPUT OPTOCOUPLER | - | 0.07 A | 600 V | - | 2500 V | - | - | 2.8 V | - | - | 1.2 A | 0.01 A | - | 0.00001 A | - | - | ||
![]() BRT21M-X001 Siemens | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | SIEMENS A G | - | 1 | 100 °C | -40 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | - | SINGLE | TRIGGER OUTPUT OPTOCOUPLER | 0.02 A | 0.3 A | - | - | 5300 V | - | - | - | - | 3 mA | - | - | 400 V | - | - | - | ||
![]() TLP2098 Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | 1 | 100 °C | -40 °C | MFSOP-5/6 | End Of Life | 2.5e-7 ns | No | - | 3 V | 20 V | - | - | - | - | - | - | 8541.40.80.00 | 1 | unknown | - | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | - | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BRT12M-X017T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | 1 | 100 °C | -40 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | - | SINGLE | TRIGGER OUTPUT OPTOCOUPLER | 0.02 A | 0.3 A | - | - | 5300 V | - | - | - | - | 3 mA | - | - | 600 V | - | - | - | ||
![]() BRT12M-X017T Siemens | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | SIEMENS A G | - | 1 | 100 °C | -40 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | - | SINGLE | TRIGGER OUTPUT OPTOCOUPLER | 0.02 A | 0.3 A | - | - | 5300 V | - | - | - | - | 3 mA | - | - | 600 V | - | - | - | ||
![]() PS9122-F3 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |