- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Semiconductor Material | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Light Current-Nom | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCT2-X009T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | 60% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | - | - | ||
![]() 6N138T Fairchild Semiconductor Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | 300% | - | - | FAIRCHILD SEMICONDUCTOR CORP | 1 | 70 °C | - | - | Obsolete | 0.1 W | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | 1.7 V | 0.06 A | - | 2500 V | - | - | - | - | - | - | - | - | ||
![]() PS8802-2 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | 1 MBps | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | SSOP-8 | Obsolete | - | No | - | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | LINEAR IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | - | 2500 V | - | - | - | - | - | - | - | - | ||
![]() PS8802-2 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | 1 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 100 °C | -55 °C | SSOP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED | - | - | unknown | SEPARATE, 2 CHANNELS | LINEAR IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | - | 2500 V | - | - | - | - | - | - | - | - | ||
![]() PS2010 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | 20% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | 2500 V | - | 50 nA | 30 V | - | - | - | - | - | ||
![]() PC4SF11YWZAF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-6/5 | Obsolete | - | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 10 mA | - | - | - | 800 V | ||
![]() PC715VI Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | 1600% | - | SHARP CORP | 1 | 100 °C | -25 °C | DIP-6 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 1000 nA | 35 V | - | - | - | - | - | ||
![]() OCM143 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | - | Obsolete | 0.3 W | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | FET OUTPUT OPTOCOUPLER | - | 0.05 A | 1.3 V | 0.2 A | - | 4000 V | - | - | - | - | - | - | - | - | ||
![]() PS2732-1-F3(N6) NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC8030V Fairchild Semiconductor Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | 300% | - | - | FAIRCHILD SEMICONDUCTOR CORP | 1 | 100 °C | -55 °C | DIP3-6 | Obsolete | 0.25 W | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | compliant | - | - | - | 0.06 A | 2 V | 0.15 A | - | 7500 V | - | - | - | - | - | - | - | - | ||
![]() PC3SF21YWPB Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, SMT, DIP-6 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 7 mA | - | - | - | 600 V | ||
![]() ST-1KB Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | KODENSHI AUK CORP | - | 125 °C | -30 °C | - | Contact Manufacturer | 0.15 W | - | - | - | - | - | - | - | - | unknown | - | PHOTO TRANSISTOR | - | - | - | 0.05 A | - | - | 880 nm | 200 nA | - | - | YES | 0.000008 s | - | - | ||
![]() TLP752F Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | Active | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ON3111 Panasonic Electronic Components | In Stock | - | - | NO | THROUGH HOLE MOUNT | - | - | 50% | - | - | PANASONIC CORP | 1 | 100 °C | -20 °C | - | Obsolete | 0.2 W | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | - | - | 0.05 A | 1.5 V | 0.05 A | - | 2500 V | - | - | - | - | - | 0.000002 s | - | - | ||
![]() KB357N9T Kingbright | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 130% | 130% | - | KINGBRIGHT ELECTRONIC CO LTD | 1 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, SMD, MINIFLAT-4 | Active | 0.15 W | Yes | - | - | Yes | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | - | 3750 V | - | 1000 nA | 35 V | - | - | 0.000018 s | - | - | ||
![]() PT361 Sharp Corp | In Stock | - | Datasheet | - | - | ROUND | - | - | - | - | SHARP CORP | - | 85 °C | -25 °C | - | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 1 | unknown | SINGLE | PHOTO DARLINGTON | 3.2 mm | - | - | - | - | - | 800 nm | 1000 nA | 35 V | - | YES | - | 0.2 mA | - | ||
![]() PC2SD11NVZA Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, DIP-6/5 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 10 mA | - | - | - | 400 V | ||
![]() PC853HX Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | 80% | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-4 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 1000 nA | 350 V | - | - | - | - | - | ||
![]() PS9115-V-F4-AX Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | 10 MBps | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, PLASTIC, SOP-5 | Obsolete | - | Yes | 4.5 V | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | - | 3750 V | - | - | - | - | - | - | - | - | ||
![]() S2386-45K Hamamatsu Photonics | In Stock | - | Datasheet | NO | RADIAL MOUNT | RECTANGULAR | Silicon | - | - | - | HAMAMATSU PHOTONICS KK | - | 100 °C | -40 °C | TO-5, 2 PIN | Active | - | Yes | - | - | Yes | - | HIGH RELIABILITY | 8541.40.80.00 | 1 | unknown | SINGLE | AVALANCHE PHOTODIODE | 4.6 mm | - | - | - | 30 V | - | 960 nm | 0.03 nA | - | - | YES | - | 0.017 mA | - |