- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Semiconductor Material | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Peak Surge Current | Light Current-Nom | Input Trigger Current-Max | Reverse Breakdown Voltage-Min | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2622L-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 20% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | GULL-WING, PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.15 A | - | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2622L-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 20% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | 6 PIN | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.15 A | - | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP292(E(T Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 50% | - | - | TOSHIBA CORP | 1 | 125 °C | -55 °C | - | Active | 0.15 W | Yes | - | - | - | 3A001.A.2.C | - | UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | - | - | 3750 V | - | 80 nA | 80 V | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9121-V-F4-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | 15 MBps | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, PLASTIC, SOP-5 | Active | - | Yes | 2.7 V | e6 | Yes | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | 0.025 A | - | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9121-V-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | 10 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | - | - | 2.7 V | - | - | - | - | VDE APPROVED | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | 0.025 A | - | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9121-V-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | - | Yes | 2.7 V | e6 | Yes | - | Tin/Bismuth (Sn/Bi) | VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | 0.025 A | - | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KMOC3043H Cosmo Electronics | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | COSMO ELECTRONICS CORP | 1 | 115 °C | -40 °C | - | Contact Manufacturer | - | Yes | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | TRIAC OUTPUT OPTOCOUPLER | - | - | - | 0.1 A | 400 V | - | 5300 V | - | - | - | 3 V | - | - | - | 1 A | - | 0.005 A | - | - | 0.00001 A | ||
![]() PN312D Panasonic Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | Silicon | - | - | - | PANASONIC CORP | - | 85 °C | -25 °C | PLASTIC, FLAT PACKAGE-4 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.60.50 | 1 | unknown | COMMON CATHODE, 2 ELEMENTS | PIN PHOTODIODE | 3.5 mm | - | - | - | - | 30 V | - | 940 nm | 20 nA | - | - | - | YES | 1e-8 s | - | 0.012 mA | - | 30 V | - | - | ||
![]() S2S4RAY Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT, SOP-4 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | - | 0.05 A | - | - | 3750 V | - | - | - | - | 7 mA | - | - | - | - | - | - | 600 V | - | ||
![]() PS2403-1 Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | 100% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | 0.15 W | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | - | - | 0.05 A | 1.3 V | 0.03 A | - | - | 5000 V | - | - | - | - | - | - | 0.000008 s | - | - | - | - | - | - | ||
![]() PC3H7Y9 Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | 50% | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT-4 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | - | 2500 V | - | 100 nA | 80 V | - | - | - | - | - | - | - | - | - | - | ||
![]() PC912L0YSZ0F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | 25 MBps | SHARP CORP | 1 | 85 °C | -40 °C | ROHS COMPLIANT, PLASTIC, DIP-8 | End Of Life | - | Yes | 4.5 V | e2 | - | - | Tin/Copper (Sn/Cu) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 0.01 A | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C30845EH Excelitas Technologies Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | Silicon | - | - | - | EXCELITAS TECHNOLOGIES CORP | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | 1 | unknown | single | PIN PHOTODIODE | - | - | - | - | - | - | - | - | 70 nA | - | - | - | YES | 6e-9 s | - | - | - | - | - | - | ||
![]() IL4217-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.06 A | - | 0.3 A | - | - | 5300 V | - | - | - | - | 0.7 mA | - | - | - | - | - | - | 700 V | - | ||
![]() IL4217-X001 Siemens | In Stock | - | Datasheet | - | - | - | - | - | - | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | HIGH SENSITIVITY, UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.06 A | - | 0.3 A | - | - | 5300 V | - | - | - | - | 0.7 mA | - | - | - | - | - | - | 700 V | - | ||
![]() OCMS246 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | - | Obsolete | 0.3 W | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | FET OUTPUT OPTOCOUPLER | - | 0.05 A | 1.3 V | - | - | - | 1500 V | - | - | - | - | - | - | 0.001 s | - | - | - | - | - | - | ||
![]() BL817 Galaxy Semi-Conductor Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | GALAXY SEMI-CONDUCTOR CO LTD | - | - | - | - | Active | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BL817 Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | SECOS CORP | - | - | - | - | Active | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9614L-E4 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | 10 MBps | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | SURFACE MOUNT, DIP-8 | Obsolete | - | No | 4.5 V | e0 | No | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | 0.025 A | - | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OCM225 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | - | Obsolete | 0.3 W | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | FET OUTPUT OPTOCOUPLER | - | 0.05 A | 1.3 V | 0.04 A | - | - | 4000 V | - | - | - | - | - | - | - | - | - | - | - | - | - |