- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Response Time-Max | Gap Size | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2562L-2 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | compliant | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 400 nA | 40 V | - | - | - | - | ||
![]() TLP734F(GB) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | 100% | - | TOSHIBA CORP | 1 | 100 °C | -40 °C | PLASTIC, 11-7A8, DIP-6 | Active | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 4000 V | 100 nA | 55 V | - | - | - | - | ||
![]() ILD30-X019T Infineon Technologies AG | In Stock | - | Datasheet | - | - | 400% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 100 nA | 30 V | - | - | - | - | ||
![]() MCT6-X001 Siemens | In Stock | - | Datasheet | - | - | 50% | - | SIEMENS A G | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 30 V | - | - | - | - | ||
![]() ILD620GB-X019 Siemens | In Stock | - | Datasheet | - | - | 200% | - | SIEMENS A G | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 100 nA | 70 V | - | - | - | - | ||
![]() S21ME8 Sharp Microelectronics of the Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB846A Kingbright | In Stock | - | Datasheet | - | - | 80% | - | KINGBRIGHT ELECTRONIC CO LTD | 4 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-16 | Active | - | Yes | - | - | Yes | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 5000 V | 100 nA | 70 V | - | - | - | - | ||
![]() PS8821-1-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, SSOP-8 | Transferred | - | Yes | - | e6 | Yes | Tin/Bismuth (Sn/Bi) | - | 8541.40.80.00 | - | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | 2500 V | - | - | - | - | - | - | ||
![]() PC4SF11YTZAF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, DIP-6/5 | Obsolete | - | Yes | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | - | 0.1 A | 5000 V | - | - | 10 mA | - | - | 800 V | ||
![]() PS2815-4-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | 200% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | 1.27 MM PITCH, LEAD FREE, PLASTIC, SSOP-16 | Transferred | - | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | - | compliant | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 2500 V | 100 nA | 40 V | - | - | - | - | ||
![]() S11MD64 Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 2 | 100 °C | -30 °C | DIP-8 | Obsolete | - | - | - | - | - | - | - | - | - | unknown | SEPARATE, 2 CHANNELS | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.1 A | 2500 V | - | - | 20 mA | - | - | 400 V | ||
![]() HEDS-9720#P53 Agilent Technologies Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | AGILENT TECHNOLOGIES INC | - | 85 °C | -40 °C | - | Transferred | - | Yes | - | - | - | - | - | - | 1 | unknown | SINGLE, 2 CHANNELS | LINEAR POSITION ENCODER | - | - | 0.005 A | - | - | - | - | 2e-7 s | 1.7 mm | - | ||
![]() HEDS-9720#P53 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | BROADCOM LTD | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | - | 1 | unknown | SINGLE, 2 CHANNELS | LINEAR POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9713-E3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | SOP-5 | Obsolete | - | - | 4.5 V | - | - | - | WITH SIGNAL PROCESSING CIRCUIT, UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.015 A | 2500 V | - | - | - | - | - | - | ||
![]() PC4SD11NWPBF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-6/5 | End Of Life | - | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | - | 0.1 A | 5000 V | - | - | 7 mA | - | - | 800 V | ||
![]() OCM203 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | - | Obsolete | 0.3 W | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.4 A | 4000 V | - | - | - | - | - | - | ||
![]() PS9713-V-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 1 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -40 °C | SOP-5 | Transferred | - | No | 4.5 V | e0 | - | Tin/Lead (Sn/Pb) | WITH SIGNAL PROCESSING CIRCUIT, VDE APPROVED, UL APPROVED | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.015 A | 2500 V | - | - | - | - | - | - | ||
![]() ILQ3-X006 Siemens | In Stock | - | Datasheet | - | - | - | - | SIEMENS A G | 4 | 100 °C | -40 °C | DIP-16 | Transferred | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 70 nA | 50 V | - | - | - | - | ||
![]() ILQ3-X006 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | INFINEON TECHNOLOGIES AG | 4 | 100 °C | -40 °C | DIP-16 | Transferred | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 70 nA | 50 V | - | - | - | - | ||
![]() TD3023-S-TR Solid State Optronics Inc | In Stock | - | Datasheet | - | - | - | - | SOLID STATE OPTRONICS INC | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - |