- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Semiconductor Material | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Ihs Manufacturer | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Light Current-Nom | Reverse Breakdown Voltage-Min | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2561A-1Y-V-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 50% | NEC ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, DIP-4 | Obsolete | - | - | Yes | - | e1 | Yes | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | - | 5000 V | - | 100 nA | 70 V | - | - | - | - | - | - | ||
![]() PN303 Panasonic Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | Silicon | - | - | PANASONIC CORP | - | - | 100 °C | -30 °C | TO-5, 2 PIN | Obsolete | - | - | - | - | - | - | - | - | HIGH RELIABILITY | 8541.40.60.50 | - | 1 | unknown | SINGLE | PIN PHOTODIODE | 5.9 mm | - | - | - | 30 V | - | 900 nm | 50 nA | - | - | YES | 5e-8 s | 0.07 mA | 30 V | - | ||
![]() PS2911-1-F3-K NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 200% | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | 1 | 100 °C | -55 °C | ULTRA SMALL FLAT-LEAD , 4 PIN | Transferred | - | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 2500 V | - | 100 nA | 40 V | - | - | - | - | - | - | ||
![]() PS2652-M NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 50% | NEC ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | - | ||
![]() TLP628-4(F) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | 50% | - | TOSHIBA CORP | - | 4 | 85 °C | -25 °C | - | Not Recommended | 0.15 W | - | Yes | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | - | - | 0.05 A | 1.3 V | 0.05 A | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() S21MD3W Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | - | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | - | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 15 mA | - | - | - | - | 600 V | ||
![]() PS2815-4-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 200% | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | 4 | 100 °C | -55 °C | 1.27 MM PITCH, PLASTIC, SSOP-16 | Transferred | - | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | - | compliant | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 2500 V | - | 100 nA | 40 V | - | - | - | - | - | - | ||
![]() S21ME4I Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | - | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 7 mA | - | - | - | - | 600 V | ||
![]() PS2571-4-V-A Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | 80% | 200% | RENESAS ELECTRONICS CORP | - | 4 | 100 °C | -55 °C | - | Obsolete | 0.12 W | - | - | - | - | - | - | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | MAGAZINE | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.04 A | - | 5000 V | - | 100 nA | 40 V | - | - | - | - | - | - | ||
![]() BRT21H-X017 Siemens | In Stock | - | Datasheet | - | - | - | - | - | - | SIEMENS A G | - | 1 | 100 °C | -40 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRIGGER OUTPUT OPTOCOUPLER | - | 0.02 A | - | 0.3 A | - | 5300 V | - | - | - | 2 mA | - | - | - | - | 400 V | ||
![]() BRT21H-X017 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | 1 | 100 °C | -40 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRIGGER OUTPUT OPTOCOUPLER | - | 0.02 A | - | 0.3 A | - | 5300 V | - | - | - | 2 mA | - | - | - | - | 400 V | ||
![]() PS9307L-V-AX Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | RENESAS ELECTRONICS CORP | RELDUMMY00 | 1 | 125 °C | -40 °C | - | Not Recommended | 0.25 W | 1.75e-7 ns | Yes | 30 V | e4 | Yes | - | NICKEL PALLADIUM GOLD | - | 8541.40.80.00 | - | - | unknown | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() PS1101WA Stanley Electric Co | In Stock | - | Datasheet | - | - | RECTANGULAR | - | - | - | STANLEY ELECTRIC CO LTD | - | - | 85 °C | -30 °C | 3 X 2 MM, 1.50 MM HEIGHT, ROHS COMPLIANT, PLASTIC PACKAGE-2 | Obsolete | - | - | Yes | - | - | Yes | - | - | - | 8541.40.70.80 | - | 1 | compliant | SINGLE | PHOTO TRANSISTOR | 2 mm | - | - | - | - | - | 880 nm | 100 nA | 30 V | - | YES | - | 3.5 mA | - | - | ||
![]() PS2016B Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | RENESAS ELECTRONICS CORP | - | 1 | 100 °C | -50 °C | - | Obsolete | 0.045 W | 3e-7 ns | No | 15 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | - | - | 0.025 A | - | - | - | 2500 V | - | - | - | - | - | - | - | - | - | ||
![]() PC3SH11YIPBF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | - | 1 | 100 °C | -30 °C | LEAD FREE, SMT, PLASTIC, DIP-4 | Obsolete | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 7 mA | - | - | - | - | 600 V | ||
![]() EL3062S-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | 1 | 100 °C | -55 °C | ROHS COMPLIANT, SURFACE MOUNT PACKAGE-6 | Active | - | - | Yes | - | - | Yes | EAR99 | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.06 A | - | - | - | 5000 V | - | - | - | 10 mA | - | - | - | - | 600 V | ||
![]() OSM5DK57E1A-CRLED14 OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP561J(IFT7) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | TOSHIBA CORP | - | 1 | 85 °C | -25 °C | DIP-5/6 | End Of Life | - | - | No | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.025 A | - | 0.1 A | - | 2500 V | - | - | - | 7 mA | - | - | - | - | 600 V | ||
![]() BRT22M-X007 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | 1 | 100 °C | -40 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | TRIGGER OUTPUT OPTOCOUPLER | - | 0.02 A | - | 0.3 A | - | 5300 V | - | - | - | 3 mA | - | - | - | - | 600 V | ||
![]() MRD601 Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | ROUND | - | - | - | MOTOROLA INC | - | - | - | - | HERMETIC SEALED, CASE 81A-03, 2 PIN | Obsolete | - | - | - | - | - | - | - | - | - | 8541.40.70.80 | - | 1 | unknown | SINGLE | PHOTO TRANSISTOR | 1.57 mm | - | - | - | - | - | - | 25 nA | 50 V | - | - | - | 1.5 mA | - | - |