- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Applications | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Light Current-Nom | Reverse Breakdown Voltage-Min | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2501A NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH608-5-X007T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 250% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5300 V | - | 200 nA | 55 V | - | - | - | - | - | - | ||
![]() PS2621L NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 20% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | 6 PIN | Obsolete | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.15 A | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | - | ||
![]() PS2534L-1-E3 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 400% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | - | - | No | - | - | e0 | No | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | unknown | - | - | - | 0.05 A | 1.4 V | 0.1 A | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() PC847X8 Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 50% | - | SHARP CORP | 4 | 100 °C | -30 °C | PLASTIC, DIP-16 | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | - | ||
![]() TLP560G(TP1) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | PLASTIC, DIP-6 | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.1 A | - | 2500 V | - | - | - | 5 mA | - | - | - | - | 400 V | ||
![]() PS2534L-2 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 400% | - | - | RENESAS ELECTRONICS CORP | 2 | 100 °C | -55 °C | - | Obsolete | - | - | No | - | - | e0 | No | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | unknown | - | - | - | 0.05 A | 1.4 V | 0.1 A | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() PS2534L-2 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 1500% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | 8 PIN | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 400 nA | 300 V | - | - | - | - | - | - | ||
![]() PS2707-1-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 150% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL APPROVED | 8541.40.80.00 | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | 100 nA | 120 V | - | - | - | - | - | - | ||
![]() PC2SD11NVZAF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, DIP-6/5 | Obsolete | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 10 mA | - | - | - | - | 400 V | ||
![]() PC906 Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | 0.1 MBps | SHARP CORP | 4 | 85 °C | -25 °C | - | Obsolete | - | - | No | 4.5 V | - | e0 | - | Tin/Lead (Sn/Pb) | - | WITH SIGNAL PROCESSING CIRCUIT | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.026 A | - | 0.004 A | - | 4000 V | - | - | - | - | - | - | - | - | - | ||
![]() BRT11H-X017T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -40 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRIGGER OUTPUT OPTOCOUPLER | - | 0.02 A | - | 0.3 A | - | 5300 V | - | - | - | 2 mA | - | - | - | - | 400 V | ||
![]() TPS805 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | Obsolete | - | - | No | - | - | e0 | - | TIN LEAD | GENERAL PURPOSE | - | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC8050-X009T Siemens | In Stock | - | Datasheet | - | - | - | - | 500% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 1000 nA | 80 V | - | - | - | - | - | - | ||
![]() MOC8050-X009T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 500% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 1000 nA | 80 V | - | - | - | - | - | - | ||
![]() IL252-X019T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 100% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | - | - | - | ||
![]() S6801-01 Hamamatsu Photonics | In Stock | - | Datasheet | - | - | ROUND | - | - | - | HAMAMATSU PHOTONICS KK | - | 85 °C | -25 °C | PLASTIC PACKAGE-2 | Active | - | - | Yes | - | - | - | - | - | - | HIGH SENSITIVITY | 8541.40.60.50 | 1 | unknown | SINGLE | PIN PHOTODIODE | 14 mm | - | - | - | 20 V | - | 960 nm | 10 nA | - | - | YES | - | 0.08 mA | 35 V | - | ||
![]() PS9305L Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 110 °C | -40 °C | SDIP-8 | Not Recommended | 0.25 W | 2.5e-7 ns | No | 15 V | 30 V | - | No | - | - | - | 8541.40.80.00 | 1 | unknown | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 2.5 A | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() KB824L Kingbright | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 20% | 20% | - | KINGBRIGHT ELECTRONIC CO LTD | 2 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-8 | Obsolete | 0.15 W | - | Yes | - | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | - | 5000 V | - | 100 nA | 35 V | - | - | 0.000018 s | - | - | - | ||
![]() PC110LI Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 50% | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | - | - |