- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Light Current-Nom | Reverse Breakdown Voltage-Min | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OCS30 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | OKI ELECTRIC INDUSTRY CO LTD | 1 | 70 °C | -20 °C | PLASTIC, DIP-8 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | BRIDGE, 4 ELEMENTS WITH BUILT-IN RESISTOR | SCR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 1500 V | - | - | - | 25 mA | - | - | - | - | 350 V | ||
![]() PD438B/C2 Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | CYLINDRICAL | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | 85 °C | -25 °C | ROHS COMPLIANT, PLASTIC PACKAGE-2 | Obsolete | - | Yes | - | - | Yes | EAR99 | - | - | 8541.40.60.50 | 1 | compliant | SINGLE | PIN PHOTODIODE | 4.8 mm | - | - | - | 32 V | - | 940 nm | 30 nA | - | - | YES | - | 0.018 mA | 32 V | - | ||
![]() PT4120 Sharp Corp | In Stock | - | Datasheet | - | - | RECTANGULAR | - | - | - | SHARP CORP | - | 85 °C | -25 °C | - | Obsolete | - | - | - | - | - | - | - | SIDE VIEW | - | 2 | unknown | COMMON COLLECTOR, 2 ELEMENTS | PHOTO TRANSISTOR | 4 mm | - | - | - | - | - | 800 nm | 100 nA | 35 V | - | YES | - | 0.45 mA | - | - | ||
![]() SFH608-2-X017T Siemens | In Stock | - | Datasheet | - | - | - | - | 63% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5300 V | - | 200 nA | 55 V | - | - | - | - | - | - | ||
![]() PS2702-1-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SOP-4 | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | 400 nA | 40 V | - | - | - | - | - | - | ||
![]() PS2702-1-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | 400 nA | 40 V | - | - | - | - | - | - | ||
![]() OCM206 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | - | Obsolete | 0.45 W | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | FET OUTPUT OPTOCOUPLER | - | 0.05 A | 1.3 V | 0.35 A | - | 1500 V | - | - | - | - | - | - | - | - | - | ||
![]() PS9302L-AX Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SDIP-8 | Obsolete | - | Yes | 15 V | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.016 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() PS9302L-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SDIP-8 | Transferred | - | Yes | 15 V | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.016 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() PC716V Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 6000% | - | SHARP CORP | 1 | 100 °C | -25 °C | DIP-6 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 1000 nA | 35 V | - | - | - | - | - | - | ||
![]() SFH608-5-X001 Siemens | In Stock | - | Datasheet | - | - | - | - | 250% | - | SIEMENS A G | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5300 V | - | 200 nA | 55 V | - | - | - | - | - | - | ||
![]() PC17T1 ITW Lumex | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 50% | - | - | LUMEX INC | 1 | 85 °C | -30 °C | - | Active | 0.2 W | - | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | - | 0.05 A | 1.6 V | 0.05 A | - | 2500 V | - | - | - | - | - | 0.000006 s | - | - | - | ||
![]() TLP5702(TP Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | TOSHIBA CORP | 1 | 100 °C | -40 °C | SOP-6 | Active | - | - | 15 V | - | - | - | - | UL APPROVED | 8541.40.80.00 | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.01 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() PS2706-1 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | compliant | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | 400 nA | 40 V | - | - | - | - | - | - | ||
![]() PS9711-E3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | SOP-5 | Transferred | - | No | 4.5 V | e0 | - | - | Tin/Lead (Sn/Pb) | WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | - | 2500 V | - | - | - | - | - | - | - | - | - | ||
![]() IL55-X007T Siemens | In Stock | - | Datasheet | - | - | - | - | 400% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 30 V | - | - | - | - | - | - | ||
![]() IL55-X007T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 400% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 30 V | - | - | - | - | - | - | ||
![]() PS9301L-E3-V-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SDIP-6 | Transferred | - | - | 10 V | e4 | - | - | NICKEL PALLADIUM GOLD | UL RECOGNIZED, VDE APPROVED, WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.012 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() KB826BC Kingbright | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 130% | 130% | - | KINGBRIGHT ELECTRONIC CO LTD | 2 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-8 | Active | 0.15 W | Yes | - | - | Yes | - | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | - | 5000 V | - | 100 nA | 70 V | - | - | 0.000018 s | - | - | - | ||
![]() TPS612 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | ROUND | - | - | - | TOSHIBA CORP | - | 75 °C | -20 °C | - | Obsolete | - | No | - | - | No | - | - | - | - | 1 | unknown | SINGLE | PHOTO TRANSISTOR | 3 mm | - | - | - | - | - | 870 nm | 100 nA | 20 V | - | YES | - | 0.014 mA | - | - |