- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Response Time-Max | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH615A-4T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 160% | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-4 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, HIGH RELIABILITY | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 100 nA | 70 V | - | - | - | ||
![]() SFH615A-4T Siemens | In Stock | - | Datasheet | - | - | - | 160% | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-4 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, HIGH RELIABILITY | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 100 nA | 70 V | - | - | - | ||
![]() LOC112EP IXYS Integrated Circuits Division | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | IXYS INTEGRATED CIRCUITS DIVISION | 1 | 85 °C | -40 °C | - | Transferred | 0.5 W | Yes | - | e3 | Yes | Matte Tin (Sn) | UL RECOGNIZED | 8541.40.80.00 | - | unknown | DUAL, SIMULTANEOUS OPERATION | TRANSISTOR OUTPUT OPTOCOUPLER | 0.1 A | 1.4 V | - | 3750 V | 25 nA | - | - | - | - | ||
![]() IL66-2-X009T Siemens | In Stock | - | Datasheet | - | - | - | 500% | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 100 nA | 60 V | - | - | - | ||
![]() PS2535-4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 1500% | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | PLASTIC, DIP-16 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | 5000 V | 400 nA | 350 V | - | - | - | ||
![]() PC3ST21NIPC Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, SMT, DIP-4 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | 0.1 A | 5000 V | - | - | 5 mA | - | 600 V | ||
![]() PS2801C-1-V-F3 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 50% | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | SSOP-4 | Active | 0.12 W | - | - | - | - | - | UL APPROVED, VDE APPROVED | - | TR, EMBOSSED, 13 INCH | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.03 A | 1.4 V | 0.03 A | 2500 V | 100 nA | 80 V | - | - | - | ||
![]() PS7341BL-1B Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | - | Obsolete | 0.56 W | No | - | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | - | 3750 V | - | - | - | 0.0002 s | - | ||
![]() PS2706-2-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 2000% | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | PLASTIC, SOP-8 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | VDE APPROVED, UL APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | 3750 V | 400 nA | 40 V | - | - | - | ||
![]() PC924L0YIZ0F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 70 °C | -40 °C | ROHS COMPLIANT, PLASTIC, SMT, DIP-8 | End Of Life | - | Yes | 15 V | e2 | - | Tin/Copper (Sn/Cu) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | - | 5000 V | - | - | - | - | - | ||
![]() PS2501AL-1-E3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 50% | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.03 A | - | - | 5000 V | 100 nA | 70 V | - | - | - | ||
![]() SFH610-1 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 40% | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | PLASTIC, DIP-4 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, REPLACED BY SFH610A | 8541.40.80.00 | - | not_compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 50 nA | 70 V | - | - | - | ||
![]() KB846C Kingbright | In Stock | - | Datasheet | - | - | - | 200% | KINGBRIGHT ELECTRONIC CO LTD | 4 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-16 | Active | - | Yes | - | - | Yes | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 5000 V | 100 nA | 70 V | - | - | - | ||
![]() PS9634L-E3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 50 °C | - | - | Obsolete | - | - | 5.4 V | - | - | - | WITH SIGNAL PROCESSING CIRCUIT | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.3 A | 5000 V | - | - | - | - | - | ||
![]() ILD32-X001 Siemens | In Stock | - | Datasheet | - | - | - | 500% | SIEMENS A G | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 100 nA | 30 V | - | - | - | ||
![]() ILD32-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 500% | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | PLASTIC, DIP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 100 nA | 30 V | - | - | - | ||
![]() PS9701-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | SOP-5 | Transferred | - | - | 4.5 V | - | - | - | WITH SIGNAL PROCESSING CIRCUIT, UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.05 A | 2500 V | - | - | - | - | - | ||
![]() ACPL-214-700E Broadcom Limited | In Stock | - | Datasheet | - | - | - | 20% | BROADCOM INC | 1 | 110 °C | -55 °C | SOP-4 | Active | - | Yes | - | e3 | - | MATTE TIN | UL APPROVED | 8541.40.80.00 | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 3000 V | 100 nA | 80 V | - | - | - | ||
![]() KB827CD-B Kingbright | In Stock | - | Datasheet | YES | SURFACE MOUNT | 200% | 200% | KINGBRIGHT ELECTRONIC CO LTD | 2 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, SURFACE MOUNT, DIP-8 | Obsolete | 0.15 W | Yes | - | - | Yes | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.05 A | 5000 V | 100 nA | 35 V | - | 0.000018 s | - | ||
![]() ILD30-X006 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 400% | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 100 nA | 30 V | - | - | - |