- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Light Current-Nom | Gap Size | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS9613-V-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 1 MBps | RENESAS ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, DIP-6 | Obsolete | - | Yes | 4.5 V | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | 0.015 A | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() PS9613-V-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, DIP-6 | Transferred | - | Yes | 4.5 V | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | 0.015 A | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() IL766-2-X007T Siemens | In Stock | - | Datasheet | - | - | - | 500% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | - | - | ||
![]() PS8821-1-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, SSOP-8 | Transferred | - | Yes | - | e6 | Yes | Tin/Bismuth (Sn/Bi) | - | 8541.40.80.00 | - | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | 2500 V | - | - | - | - | - | - | - | - | - | ||
![]() PC4SF11YTZAF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, DIP-6/5 | Obsolete | - | Yes | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.1 A | 5000 V | - | - | - | 10 mA | - | - | - | - | 800 V | ||
![]() PS2815-4-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 200% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | 1.27 MM PITCH, LEAD FREE, PLASTIC, SSOP-16 | Transferred | - | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | - | compliant | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 2500 V | - | 100 nA | 40 V | - | - | - | - | - | - | ||
![]() S11MD64 Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 2 | 100 °C | -30 °C | DIP-8 | Obsolete | - | - | - | - | - | - | - | - | - | unknown | SEPARATE, 2 CHANNELS | TRIAC OUTPUT OPTOCOUPLER | - | - | - | 0.1 A | 2500 V | - | - | - | 20 mA | - | - | - | - | 400 V | ||
![]() HEDS-9720#P53 Agilent Technologies Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | AGILENT TECHNOLOGIES INC | - | 85 °C | -40 °C | - | Transferred | - | Yes | - | - | - | - | - | - | 1 | unknown | SINGLE, 2 CHANNELS | LINEAR POSITION ENCODER | - | - | - | 0.005 A | - | - | - | - | - | - | 2e-7 s | - | 1.7 mm | - | ||
![]() HEDS-9720#P53 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | - | BROADCOM LTD | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | - | 1 | unknown | SINGLE, 2 CHANNELS | LINEAR POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9713-E3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | SOP-5 | Obsolete | - | - | 4.5 V | - | - | - | WITH SIGNAL PROCESSING CIRCUIT, UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.015 A | 2500 V | - | - | - | - | - | - | - | - | - | ||
![]() PC4SD11NWPBF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-6/5 | End Of Life | - | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.1 A | 5000 V | - | - | - | 7 mA | - | - | - | - | 800 V | ||
![]() OCM203 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | - | Obsolete | 0.3 W | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | FET OUTPUT OPTOCOUPLER | - | 0.05 A | 1.3 V | 0.4 A | 4000 V | - | - | - | - | - | - | - | - | - | ||
![]() PS9713-V-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 1 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -40 °C | SOP-5 | Transferred | - | No | 4.5 V | e0 | - | Tin/Lead (Sn/Pb) | WITH SIGNAL PROCESSING CIRCUIT, VDE APPROVED, UL APPROVED | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.015 A | 2500 V | - | - | - | - | - | - | - | - | - | ||
![]() ILQ3-X006 Siemens | In Stock | - | Datasheet | - | - | - | - | - | SIEMENS A G | 4 | 100 °C | -40 °C | DIP-16 | Transferred | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 70 nA | 50 V | - | - | - | - | - | - | ||
![]() ILQ3-X006 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | INFINEON TECHNOLOGIES AG | 4 | 100 °C | -40 °C | DIP-16 | Transferred | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 70 nA | 50 V | - | - | - | - | - | - | ||
![]() TD3023-S-TR Solid State Optronics Inc | In Stock | - | Datasheet | - | - | - | - | - | SOLID STATE OPTRONICS INC | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC3SF11YTZA Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, DIP-6/5 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.1 A | 5000 V | - | - | - | 10 mA | - | - | - | - | 600 V | ||
![]() SFH601G-3 Siemens | In Stock | - | Datasheet | - | - | - | 100% | - | SIEMENS A G | 1 | - | - | - | Obsolete | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 70 V | - | - | - | - | - | - | ||
![]() PH104 Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | RECTANGULAR | - | - | RENESAS ELECTRONICS CORP | - | 100 °C | - | PLASTIC PACKAGE-2 | Obsolete | 0.1 W | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.70.80 | 1 | unknown | SINGLE | PHOTO TRANSISTOR | 5 mm | - | - | 0.04 A | - | 780 nm | 100 nA | 30 V | - | YES | - | 0.02 mA | - | - | ||
![]() PS2606 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 300% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | - |