- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Light Current-Nom | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2606 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 300% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | - | UL APPROVED | - | - | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() PS2561AL2-1 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 50% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SURFACE MOUNT PACKAGE-4 | Transferred | - | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | - | 5000 V | - | 100 nA | 70 V | - | - | - | - | - | ||
![]() PS2561AL2-1 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 50% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SURFACE MOUNT, DIP-4 | Transferred | - | - | No | - | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | - | 5000 V | - | 100 nA | 70 V | - | - | - | - | - | ||
![]() SD-112F2 Kodenshi Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | KODENSHI AUK CORP | - | 40 °C | -20 °C | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 1 | unknown | COMMON CATHODE, 2 ELEMENTS | PN PHOTODIODE | - | - | - | - | 15 V | - | 920 nm | 5 nA | - | - | YES | - | 0.011 mA | - | ||
![]() PC3ST11NIPBF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, SMT, PLASTIC, DIP-4 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 7 mA | - | - | - | 600 V | ||
![]() PS8601-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, DIP-8 | Transferred | - | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | VDE APPROVED, CMOS COMPATIBLE, UL APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() SFH313-3 Siemens | In Stock | - | Datasheet | - | - | ROUND | - | - | - | SIEMENS A G | - | 100 °C | -55 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 1 | unknown | SINGLE | PHOTO TRANSISTOR | 5 mm | - | - | - | - | - | 850 nm | 200 nA | - | - | YES | - | 6.3 mA | - | ||
![]() SFH313-3 Infineon Technologies AG | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | INFINEON TECHNOLOGIES AG | - | 100 °C | -55 °C | - | Obsolete | - | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | - | not_compliant | - | - | - | - | - | 0.05 A | - | - | 850 nm | 200 nA | - | - | YES | - | - | - | ||
![]() PS2571-1V Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 80% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | - | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | - | - | 0.05 A | 1.4 V | 0.04 A | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() KP5010D Cosmo Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | COSMO ELECTRONICS CORP | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILD621-X017T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 80% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED, CMOS COMPATIBLE | 8541.40.80.00 | - | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 70 V | - | - | - | - | - | ||
![]() PS2525L-2-E3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 20% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | - | compliant | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.15 A | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() PC4SD21YTZDF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, DIP-6 | Obsolete | - | - | Yes | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 3 mA | - | - | - | 800 V | ||
![]() TLP5751(TP Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | TOSHIBA CORP | 1 | 110 °C | -40 °C | - | Active | - | 1.5e-8 ns | - | 15 V | - | - | - | OPEN COLLECTOR, UL RECOGNIZED | 8541.40.80.00 | TR | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | - | - | 5000 V | - | - | - | - | - | 1.5e-7 s | - | - | ||
![]() OCMS226 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | - | Obsolete | 0.3 W | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | FET OUTPUT OPTOCOUPLER | - | 0.05 A | 1.3 V | - | - | 1500 V | - | - | - | - | - | 0.001 s | - | - | ||
![]() OSM59V5111A OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9851-1-F3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 15 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | SSOP-8 | Obsolete | - | - | No | 4.5 V | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | compliant | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | 0.002 A | - | 2500 V | - | - | - | - | - | - | - | - | ||
![]() TLP280(GR-TP) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 100% | - | - | TOSHIBA CORP | 1 | 100 °C | -55 °C | - | End Of Life | 0.15 W | - | No | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | - | - | 0.05 A | 1.3 V | 0.05 A | - | 2500 V | - | - | - | - | - | - | - | - | ||
![]() PC352N2J000F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 150% | - | SHARP CORP | 1 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, MINIFLAT-4 | Obsolete | - | - | Yes | - | e2 | - | Tin/Copper (Sn/Cu) | UL RECOGNIZED | - | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() KB847AD-M Kingbright | In Stock | - | Datasheet | - | - | - | - | 80% | - | KINGBRIGHT ELECTRONIC CO LTD | 4 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-16 | Obsolete | - | - | Yes | - | - | Yes | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | - |