- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Date Of Intro | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Response Time-Max | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP629-4 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 20% | - | - | 1994-01-01 | TOSHIBA CORP | 4 | 85 °C | -25 °C | DIP-16 | End Of Life | 0.1 W | - | No | - | - | - | - | No | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.12 A | 1.7 V | 0.08 A | 5000 V | 100 nA | 55 V | - | 0.00001 s | - | ||
![]() PS8101-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 1 MBps | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SOP-5 | Transferred | - | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | 2500 V | - | - | - | - | - | ||
![]() S11MS2B Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | - | - | - | - | Obsolete | - | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9587L2-E3 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | - | Contact Manufacturer | 0.04 W | 1e-7 ns | No | - | - | 5.5 V | - | No | - | - | - | 8541.40.80.00 | - | unknown | - | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | - | 5000 V | - | - | - | - | - | ||
![]() PS9114-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 10 MBps | - | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | - | - | Yes | - | 4.5 V | - | e6 | - | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | 2500 V | - | - | - | - | - | ||
![]() OSM5HA5A32A OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3032F(D4) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM1-0-250-I US Digital Corp | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | US DIGITAL CORP | - | 125 °C | -55 °C | - | Contact Manufacturer | - | - | Yes | 5.5 V | - | - | - | Yes | 3A001.A.2.C | - | - | - | 1 | unknown | SINGLE, 3 CHANNELS | LINEAR POSITION ENCODER | - | - | - | - | - | - | - | - | - | ||
![]() PS2733-1-V-F3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 4000% | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SOP-4 | Transferred | - | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | 2500 V | 400 nA | 350 V | - | - | - | ||
![]() PS2733-1-V-F3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 4000% | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SOP-4 | Obsolete | - | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | 2500 V | 400 nA | 350 V | - | - | - | ||
![]() PS2602L-M-E3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 80% | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SURFACE MOUNT PACKAGE-6 | Obsolete | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 100 nA | 80 V | - | - | - | ||
![]() OSM5DK5A31A-CRLED14 OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILQ31-X009 Siemens | In Stock | - | Datasheet | - | - | - | 400% | - | - | SIEMENS A G | 4 | 100 °C | -55 °C | DIP-16 | Transferred | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 100 nA | 30 V | - | - | - | ||
![]() ILQ31-X009 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 400% | - | - | INFINEON TECHNOLOGIES AG | 4 | 100 °C | -55 °C | DIP-16 | Transferred | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 100 nA | 30 V | - | - | - | ||
![]() ILQ620GB-X017 Siemens | In Stock | - | Datasheet | - | - | - | 200% | - | - | SIEMENS A G | 4 | 100 °C | -55 °C | DIP-16 | Transferred | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 100 nA | 70 V | - | - | - | ||
![]() IL66-4-X007 Siemens | In Stock | - | Datasheet | - | - | - | 750% | - | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 100 nA | 60 V | - | - | - | ||
![]() IL4217-X016 Siemens | In Stock | - | Datasheet | - | - | - | - | - | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | - | - | HIGH SENSITIVITY, UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.06 A | - | 0.3 A | 5300 V | - | - | 0.7 mA | - | 700 V | ||
![]() BXT030N03C Bridgelux Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2604L-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 2000% | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | GULL-WING, PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | - | - | - | - | UL APPROVED | - | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 400 nA | 40 V | - | - | - | ||
![]() PS9611L-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 10 MBps | - | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | SURFACE MOUNT, PLASTIC, DIP-8 | Transferred | - | - | Yes | - | 4.5 V | - | e1 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | WITH SIGNAL PROCESSING CIRCUIT, UL APPROVED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | - | 3750 V | - | - | - | - | - |