- Manufacturer
- Color
- Common Pin
- Digit/Alpha Size
- Display Type
- Number of Characters
- Package / Case
- Size / Dimension
- Wavelength - Peak
- Packaging
- Luminous Intensity
- Forward Current
- Height
Attribute column
Categories
Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Number of Functions | Number of Contacts | Operating Supply Voltage | Element Configuration | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Forward Current | Current - Test | Luminous Intensity | Millicandela Rating | Wavelength - Peak | Forward Current-Max | Display Type | Number of Characters | Digit/Alpha Size | Common Pin | Height | Display Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XDMYK20C-1 SunLED | In Stock | - | - | - | 18-DIP (0.600, 15.24mm), 13 Leads | - | - | - | 75mW | Tube | 2014 | 0.984 Hx0.732W x 0.417 D 25.00mmx18.60mmx10.60mm | - | yes | Active | 1 (Unlimited) | - | - | - | - | Yellow | - | - | - | - | - | - | 1.95V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 42 mcd | - | 590nm | - | 7-Segment | 1 | 0.80 20.32mm | Common Cathode | 24.9936mm | - | ROHS3 Compliant | - | ||
![]() XDMYK20A-1 SunLED | In Stock | - | - | - | 16-DIP (0.600, 15.24mm), 13 Leads | - | - | - | 75mW | Tube | 2014 | 0.984 Hx0.732W x 0.417 D 25.00mmx18.60mmx10.60mm | - | yes | Active | 1 (Unlimited) | - | - | - | - | Yellow | - | - | - | - | - | - | 1.95V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 42 mcd | - | 590nm | - | 7-Segment | 1 | 0.80 20.32mm | Common Anode | 24.9936mm | - | ROHS3 Compliant | - | ||
![]() XDVG14C3 SunLED | In Stock | - | - | - | 12-DIP (0.600, 15.24mm) | - | - | - | 75mW | Tube | 2014 | 0.748 Hx1.480W x 0.319 D 19.00mmx37.60mmx8.10mm | - | yes | Active | 1 (Unlimited) | - | - | - | - | Green | - | - | - | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 11 mcd | - | 574nm | - | 7-Segment | 3 | 0.56 14.22mm | Common Cathode | 18.9992mm | - | ROHS3 Compliant | - | ||
![]() LDD-SMA2004RI-TR Lumex Opto/Components Inc. | In Stock | - | - | 12 Weeks | 20-SMD Module, No Lead | - | 85°C | -40°C | 105mW | Tape & Reel (TR) | - | 0.394 Hx0.555W x 0.118 D 10.00mmx14.10mmx3.00mm | - | yes | Active | 1 (Unlimited) | - | - | - | - | Red | - | - | 2 | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | - | 10mcd | 635nm | 0.03A | 7-Segment | 2 | 0.20 5.08mm | Common Anode | - | 5.08mm | ROHS3 Compliant | Lead Free | ||
![]() XDUR14C4-1A SunLED | In Stock | - | - | 6 Weeks | 12-DIP (0.600, 15.24mm) | - | 85°C | - | 75mW | Tube | 2005 | 0.748 Hx1.980W x 0.319 D 19.00mmx50.30mmx8.10mm | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | Red | IC COMPATIBLE | - | 4 | - | - | - | 1.9V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 2 mcd | - | 627nm | 0.03A | 7-Segment | 4 | 0.56 14.22mm | Common Cathode | 18.9992mm | - | ROHS3 Compliant | - | ||
![]() XZFMYK10A SunLED | In Stock | - | - | 6 Weeks | 10-SMD, No Lead | 10 | 85°C | -40°C | 75mW | Cut Tape (CT) | 2014 | 0.591 Hx0.358W x 0.148 D 15.00mmx9.10mmx3.75mm | - | yes | Discontinued | 2A (4 Weeks) | EAR99 | - | - | - | Yellow | IC COMPATIBLE | - | 1 | - | - | - | 1.95V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 35 mcd | - | 590nm | 0.03A | 7-Segment | 1 | 0.40 10.16mm | Common Anode | 15.0114mm | - | ROHS3 Compliant | - | ||
![]() XZFVG14A SunLED | In Stock | - | - | 6 Weeks | 10-SMD, No Lead | 10 | 85°C | -40°C | 75mW | Cut Tape (CT) | 2014 | 0.748 Hx0.488W x 0.148 D 19.00mmx12.40mmx3.75mm | - | yes | Discontinued | 2A (4 Weeks) | EAR99 | - | - | - | Green | IC COMPATIBLE | - | 1 | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 25 mcd | - | 574nm | 0.03A | 7-Segment | 1 | 0.56 14.22mm | Common Anode | 18.9992mm | - | ROHS3 Compliant | - | ||
![]() XDVG14C SunLED | In Stock | - | - | 6 Weeks | 10-DIP (0.600, 15.24mm) | - | 85°C | -40°C | 75mW | Tube | 2014 | 0.750 Hx0.500W x 0.315 D 19.05mmx12.70mmx8.00mm | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | Green | IC COMPATIBLE | - | 1 | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 11 mcd | - | 574nm | 0.03A | 7-Segment | 1 | 0.56 14.22mm | Common Cathode | 19.05mm | - | ROHS3 Compliant | - | ||
![]() XDUR08A SunLED | In Stock | - | - | 6 Weeks | 10-DIP (0.300, 7.62mm) | - | 85°C | -40°C | 75mW | Tube | 2014 | 0.512 Hx0.394W x 0.276 D 13.00mmx10.00mmx7.00mm | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | Red | IC COMPATIBLE | - | 1 | - | - | - | 1.9V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 1 mcd | - | 627nm | 0.03A | 7-Segment | 1 | 0.39 10.00mm | Common Anode | 13.0048mm | - | ROHS3 Compliant | - | ||
![]() XAUR14A2 SunLED | In Stock | - | - | 6 Weeks | 18-DIP (0.600, 15.24mm) | - | 85°C | -40°C | 75mW | Tube | 2014 | 0.835 Hx0.992W x 0.310 D 21.20mmx25.20mmx7.80mm | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | Red | - | - | 2 | - | - | - | 1.9V | 14 SEG ALPHANUMERIC LED DISPLAY | - | 10mA | 2 mcd | - | 627nm | 0.03A | 14-Segment, Alphanumeric | 2 | 0.54 13.72mm | Common Anode | 21.209mm | - | ROHS3 Compliant | - | ||
![]() XDUG09A3 SunLED | In Stock | - | - | 6 Weeks | 12-DIP (0.400, 10.16mm), 11 Leads | - | 85°C | -40°C | 62.5mW | Tube | 2014 | 0.886 Hx0.551W x 0.283 D 22.50mmx14.00mmx7.20mm | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | Green | IC COMPATIBLE | 8541.40.20.00 | 3 | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 2 mcd | - | 565nm | 0.025A | 7-Segment | 3 | 0.36 9.14mm | Common Anode | 22.5044mm | - | ROHS3 Compliant | - | ||
![]() XDMYK100C SunLED | In Stock | - | - | - | 10-DIP (4.210, 107.00mm) | - | - | - | 150mW | Tube | 2014 | 4.803 Hx3.543W x 0.591 D 122.00mmx90.00mmx15.00mm | - | yes | Active | 1 (Unlimited) | - | - | - | - | Yellow | - | - | - | - | - | - | 7.8V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 140 mcd | - | 590nm | - | 7-Segment | 1 | 3.98 101.20mm | Common Cathode | 121.9962mm | - | ROHS3 Compliant | - | ||
![]() XDVG100C SunLED | In Stock | - | - | - | 10-DIP (4.210, 107.00mm) | - | - | - | 150mW | Tube | 2014 | 4.803 Hx3.543W x 0.591 D 122.00mmx90.00mmx15.00mm | - | yes | Active | 1 (Unlimited) | - | - | - | - | Green | - | - | - | - | - | - | 8V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 30 mcd | - | 574nm | - | 7-Segment | 1 | 3.98 101.20mm | Common Cathode | 121.9962mm | - | ROHS3 Compliant | - | ||
![]() XDMDK20A-1 SunLED | In Stock | - | - | - | 16-DIP (0.600, 15.24mm), 13 Leads | - | - | - | 75mW | Tube | 2014 | 0.984 Hx0.732W x 0.417 D 25.00mmx18.60mmx10.60mm | - | yes | Active | 1 (Unlimited) | - | - | - | - | Red | - | - | - | - | - | - | 1.85V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 19 mcd | - | 645nm | - | 7-Segment | 1 | 0.80 20.32mm | Common Anode | 24.9936mm | - | ROHS3 Compliant | - | ||
![]() XDMDK14C3 SunLED | In Stock | - | - | - | 12-DIP (0.600, 15.24mm) | - | - | - | 75mW | Tube | 2014 | 0.748 Hx1.480W x 0.319 D 19.00mmx37.60mmx8.10mm | - | yes | Active | 1 (Unlimited) | - | - | - | - | Red | - | - | - | - | - | - | 1.85V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 22 mcd | - | 645nm | - | 7-Segment | 3 | 0.56 14.22mm | Common Cathode | 18.9992mm | - | ROHS3 Compliant | - | ||
![]() XAUY20A SunLED | In Stock | - | - | - | 18-DIP (0.600, 15.24mm) | - | 85°C | -40°C | 75mW | Tube | 2014 | 1.091 Hx0.787W x 0.335 D 27.70mmx20.00mmx8.50mm | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | Yellow | - | - | 1 | - | - | - | 1.95V | - | - | 10mA | 2 mcd | - | 590nm | 0.03A | 16-Segment, Alphanumeric | 1 | 0.80 20.32mm | Common Anode | 27.7114mm | - | ROHS3 Compliant | - | ||
![]() XDCBD25C SunLED | In Stock | - | - | - | 10-DIP (1.197, 30.40mm) | - | - | - | 120mW | Tube | 2014 | 1.339 Hx0.945W x 0.413 D 34.00mmx24.00mmx10.50mm | - | yes | Active | 1 (Unlimited) | - | - | - | - | Blue | - | - | - | - | - | - | 6V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 54 mcd | - | 460nm | - | 7-Segment | 1 | 1.00 25.40mm | Common Cathode | 34.0106mm | - | ROHS3 Compliant | - | ||
![]() XAUR20A SunLED | In Stock | - | - | - | 18-DIP (0.600, 15.24mm) | - | 85°C | -40°C | 75mW | Tube | 2005 | 1.091 Hx0.787W x 0.335 D 27.70mmx20.00mmx8.50mm | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | Red | - | - | 1 | - | - | - | 1.9V | - | - | 10mA | 2 mcd | - | 627nm | 0.03A | 16-Segment, Alphanumeric | 1 | 0.80 20.32mm | Common Anode | 27.7114mm | - | ROHS3 Compliant | - | ||
![]() XDUY08A SunLED | In Stock | - | - | 6 Weeks | 10-DIP (0.300, 7.62mm) | - | 85°C | -40°C | 75mW | Tube | 2005 | 0.512 Hx0.394W x 0.276 D 13.00mmx10.00mmx7.00mm | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | Yellow | IC COMPATIBLE | - | 1 | - | - | - | 1.95V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 10mA | 1 mcd | - | 590nm | 0.03A | 7-Segment | 1 | 0.39 10.00mm | Common Anode | 13.0048mm | - | ROHS3 Compliant | - | ||
![]() LB-302MF ROHM Semiconductor | In Stock | - | - | 10 Weeks | 10-DIP (0.400, 10.16mm) | 10 | - | - | 60mW | Bulk | 2000 | 0.591 Hx0.610W x 0.283 D 15.00mmx15.50mmx7.20mm | e1 | yes | Not For New Designs | 1 (Unlimited) | - | Tin/Silver/Copper (Sn/Ag/Cu) | 75°C | -25°C | Green | - | - | 3 | 18 | 2.1V | Common Anode | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | 10mA | 9 mcd | - | 563nm | - | 7-Segment | 2 | 0.30 7.62mm | Common Anode | 15.0114mm | - | ROHS3 Compliant | Lead Free |