- Manufacturer
- Color
- Common Pin
- Digit/Alpha Size
- Display Type
- Number of Characters
- Package / Case
- Size / Dimension
- Wavelength - Peak
- Packaging
- Luminous Intensity
- Forward Current
- Height
Attribute column
Categories
Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Current - Test | Forward Voltage | Luminous Intensity | Millicandela Rating | Wavelength - Peak | Forward Current-Max | Display Type | Forward Voltage-Max | Number of Characters | Digit/Alpha Size | Common Pin | Height | Width | Display Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NAR163H Stanley Electric Co | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QDSP-496B Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QDSP-497B Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDSP-A22G Broadcom Limited | 6 | - | - | 16 Weeks | 18-DIP (0.600, 15.24mm) | 85°C | -35°C | 52mW | - | - | 0.80 Hx1.00W x 0.30 D 21.00mmx25.00mmx7.00mm | e3 | - | Active | - | EAR99 | Matte Tin (Sn) | Green | HIGH RELIABILITY | - | 2 | - | - | 2.25V | 14 SEG ALPHANUMERIC LED DISPLAY | 20mA | - | - | 5mcd | 568nm | - | 7-Segment | - | 2 | 0.54 13.80mm | Common Anode | - | - | 13.8mm | ROHS3 Compliant | ||
![]() HDSP-515A Broadcom Limited | 2813 | - | - | 16 Weeks | 10-DIP (0.600, 15.24mm) | - | - | 30mW | - | - | 0.673 Hx0.488W x 0.315 D 17.10mmx12.40mmx8.00mm | - | - | Active | 1 (Unlimited) | - | - | Red | - | - | - | - | - | 1.85V | - | 20mA | - | - | 6.5mcd | 660nm | - | 7-Segment | - | 1 | 0.56 14.22mm | Common Cathode | - | - | - | ROHS3 Compliant | ||
![]() HDSP-A27G Broadcom Limited | In Stock | - | - | 16 Weeks | 18-DIP (0.600, 15.24mm) | 85°C | -35°C | 52mW | - | - | 0.80 Hx1.00W x 0.30 D 21.00mmx25.00mmx7.00mm | e3 | - | Active | - | EAR99 | Matte Tin (Sn) | Green | HIGH RELIABILITY | - | 2 | - | - | 2.25V | 14 SEG ALPHANUMERIC LED DISPLAY | 20mA | - | - | 5mcd | 568nm | - | 7-Segment | - | 2 | 0.54 13.80mm | Common Cathode | - | - | 13.8mm | ROHS3 Compliant | ||
![]() QBSS390CB QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | 10-SMD, No Lead | - | - | 120mW | Tape & Reel (TR) | - | 0.591 Hx0.386W x 0.157 D 15.00mmx9.80mmx4.00mm | - | - | Active | 2A (4 Weeks) | - | - | Blue | - | - | - | - | - | 3.2V | - | 10mA | - | - | 40mcd | - | - | 7-Segment | - | 1 | 0.40 10.16mm | Common Anode | - | - | - | RoHS Compliant | ||
![]() QBSS390CR QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | 10-SMD, No Lead | - | - | 120mW | Tape & Reel (TR) | - | 0.591 Hx0.386W x 0.157 D 15.00mmx9.80mmx4.00mm | - | - | Active | 2A (4 Weeks) | - | - | Pink | - | - | - | - | - | 3.2V | - | 10mA | - | - | 30mcd | - | - | 7-Segment | - | 1 | 0.40 10.16mm | Common Anode | - | - | - | RoHS Compliant | ||
![]() 5082-7651_LDE ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | 840mW | Bulk | - | 0.750 Hx0.500W x 0.250 D 19.05mmx12.70mmx6.35mm | - | - | Obsolete | 1 (Unlimited) | - | - | Red | - | - | - | - | - | 2V | - | 20mA | - | - | 0.84mcd | 630nm | - | 7-Segment | - | 1 | 0.43 10.92mm | Common Anode | - | - | - | - | ||
![]() 5082-7760_LDE ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | 520mW | Bulk | - | 0.750 Hx0.500W x 0.250 D 19.05mmx12.70mmx6.35mm | - | - | Obsolete | 1 (Unlimited) | - | - | Red | - | - | - | - | - | 1.6V | - | 20mA | - | - | 0.98mcd | 650nm | - | 7-Segment | - | 1 | 0.43 10.92mm | Common Cathode | - | - | - | - | ||
![]() 5082-7653_LDE ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | 840mW | Bulk | - | 0.750 Hx0.500W x 0.250 D 19.05mmx12.70mmx6.35mm | - | - | Obsolete | 1 (Unlimited) | - | - | Red | - | - | - | - | - | 2V | - | 20mA | - | - | 0.84mcd | 630nm | - | 7-Segment | - | 1 | 0.43 10.92mm | Common Cathode | - | - | - | - | ||
![]() 5082-7653_LCD ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | 840mW | Bulk | - | 0.750 Hx0.500W x 0.250 D 19.05mmx12.70mmx6.35mm | - | - | Obsolete | 1 (Unlimited) | - | - | Red | - | - | - | - | - | 2V | - | 20mA | - | - | 0.84mcd | 630nm | - | 7-Segment | - | 1 | 0.43 10.92mm | Common Cathode | - | - | - | - | ||
![]() 5082-7651-DD000 Broadcom Limited | In Stock | - | - | - | 14-DIP (0.300, 7.62mm), 10 Leads | - | -40°C | 105mW | Bulk | 2012 | 0.750 Hx0.500W x 0.250 D 19.05mmx12.70mmx6.35mm | e1 | - | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | - | - | 1 | compliant | - | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 1.12mcd | 635nm | 0.03A | 7-Segment | 2.5V | 1 | 0.43 11.00mm | Common Anode | - | - | - | RoHS Compliant | ||
![]() XDMYK14A2 SunLED | In Stock | - | - | 6 Weeks | 10-DIP (0.600, 15.24mm) | - | - | 75mW | Tube | 2014 | 0.750 Hx0.984W x 0.315 D 19.05mmx25.00mmx8.00mm | - | yes | Active | 1 (Unlimited) | - | - | Yellow | - | - | - | - | - | 1.95V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | - | 40 mcd | - | 590nm | - | 7-Segment | - | 2 | 0.56 14.22mm | Common Anode | 19.05mm | - | - | ROHS3 Compliant | ||
![]() ADSP-H3Y3 Broadcom Limited | In Stock | - | Datasheet | - | 10-DIP (0.200, 5.08mm) | - | - | 52mW | Tube | 2012 | 0.551 Hx0.295W x 0.335 D 14.00mmx7.50mmx8.50mm | - | - | Obsolete | 1 (Unlimited) | - | - | Yellow | - | - | - | - | - | 2V | - | 20mA | 2V | 8 mcd | 8mcd | 592nm | - | 7-Segment | - | 1 | 0.52 13.21mm | Common Cathode | 13.9954mm | 7.493mm | - | RoHS Compliant | ||
![]() SD411 TW Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SD417 007MF Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() QBSS391CR QT Brightek (QTB) | In Stock | - | Datasheet | 8 Weeks | 10-SMD, No Lead | - | - | 120mW | Tape & Reel (TR) | - | 0.591 Hx0.386W x 0.157 D 15.00mmx9.80mmx4.00mm | - | - | Active | 2A (4 Weeks) | - | - | Pink | - | - | - | - | - | 3.2V | - | 10mA | - | - | 30mcd | - | - | 7-Segment | - | 1 | 0.39 10.00mm | Common Cathode | - | - | - | RoHS Compliant | ||
![]() LB-202VLM ROHM Semiconductor | In Stock | - | - | - | - | 75°C | -25°C | - | - | - | - | e1 | yes | Last Time Buy | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | RED | - | 8541.40.20.00 | 2 | - | COMMON CATHODE, MULTIPLEXED, 2 DIGITS WITH DECIMAL POINT | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | - | - | - | - | 0.015A | - | - | - | - | - | - | - | 6.4mm | ROHS3 Compliant | ||
![]() LB-202MLL ROHM Semiconductor | In Stock | - | - | - | - | 75°C | -25°C | - | - | - | - | e1 | yes | Last Time Buy | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | GREEN | - | 8541.40.20.00 | 2 | - | COMMON CATHODE, MULTIPLEXED, 2 DIGITS WITH DECIMAL POINT | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | - | - | - | - | 0.015A | - | - | - | - | - | - | - | 6.4mm | ROHS3 Compliant |