- Manufacturer
- Color
- Common Pin
- Digit/Alpha Size
- Display Type
- Number of Characters
- Package / Case
- Size / Dimension
- Wavelength - Peak
- Packaging
- Luminous Intensity
- Forward Current
- Height
Attribute column
Categories
Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Base Product Number | Mfr | Package | Power Dissipation (Max) | Product Status | RoHS | Packaging | Series | Size / Dimension | Tolerance | Max Operating Temperature | Min Operating Temperature | Color | Max Power Dissipation | Impedance | Element Configuration | Voltage - Forward (Vf) (Typ) | Current - Test | Max Reverse Leakage Current | Zener Voltage | Millicandela Rating | Wavelength - Peak | Display Type | Number of Characters | Digit/Alpha Size | Common Pin | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDDC40R2W Meled | In Stock | - | - | - | 20-SMD, No Lead | - | SDDC40 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | - | - | 0.512 H x 0.740 W x 0.156 D (13.00mm x 18.80mm x 3.95mm) | - | - | - | Red | - | - | - | 2V | 20mA | - | - | 40mcd | 624nm | 7-Segment | 2 | 0.40 (10.16mm) | Common Cathode | - | ||
![]() SDTA56R2W Meled | In Stock | - | - | - | 11-SMD, No Lead | - | SDTA56 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | - | - | 0.669 H x 1.476 W x 0.152 D (17.00mm x 37.50mm x 3.85mm) | - | - | - | Red | - | - | - | 2V | 20mA | - | - | 25mcd | 625nm | 7-Segment | 3 | 0.56 (14.20mm) | Common Anode | - | ||
![]() SDTA39A2W Meled | In Stock | - | - | - | 12-SMD, No Lead | - | SDTA39 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | - | - | 0.512 H x 1.169 W x 0.148 D (13.00mm x 29.70mm x 3.75mm) | - | - | - | Amber | - | - | - | 2V | 20mA | - | - | 45mcd | 606nm | 7-Segment | 3 | 0.39 (10.00mm) | Common Anode | - | ||
![]() SDDC56Y2W Meled | In Stock | - | - | - | 10-SMD, No Lead | - | SDDC56 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | - | - | 0.669 H x 0.984 W x 0.156 D (17.00mm x 25.00mm x 3.95mm) | - | - | - | Yellow | - | - | - | 2V | 20mA | - | - | 35mcd | 590nm | 7-Segment | 2 | 0.56 (14.20mm) | Common Cathode | - | ||
![]() SDDA28R2W Meled | In Stock | - | - | - | 10-SMD, No Lead | - | SDDA28 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | - | - | 0.394 H x 0.606 W x 0.150 D (10.00mm x 15.40mm x 3.80mm) | - | - | - | Red | - | - | - | 2V | 20mA | - | - | 25mcd | 624nm | 7-Segment | 2 | 0.28 (7.00mm) | Common Anode | - | ||
![]() SDDC40RR2W Meled | In Stock | - | - | - | 20-SMD, No Lead | - | SDDC40 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | - | - | 0.512 H x 0.740 W x 0.156 D (13.00mm x 18.80mm x 3.95mm) | - | - | - | Red | - | - | - | 1.8V | 20mA | - | - | 20mcd | 644nm | 7-Segment | 2 | 0.40 (10.16mm) | Common Cathode | - | ||
![]() SDDA40G2W Meled | In Stock | - | - | - | 20-SMD, No Lead | - | SDDA40 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | - | - | 0.512 H x 0.740 W x 0.156 D (13.00mm x 18.80mm x 3.95mm) | - | - | - | Green | - | - | - | 2V | 20mA | - | - | 25mcd | 571nm | 7-Segment | 2 | 0.40 (10.16mm) | Common Anode | - | ||
![]() SDQC39G2W Meled | In Stock | - | - | - | 12-SMD, No Lead | - | SDQC39 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | - | - | 0.512 H x 1.543 W x 0.148 D (13.00mm x 39.20mm x 3.75mm) | - | - | - | Green | - | - | - | 2V | 20mA | - | - | 25mcd | 571nm | 7-Segment | 4 | 0.39 (10.00mm) | Common Cathode | - | ||
![]() SDQA39Y2W Meled | In Stock | - | - | - | 12-SMD, No Lead | - | SDQA39 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | - | - | 0.512 H x 1.543 W x 0.148 D (13.00mm x 39.20mm x 3.75mm) | - | - | - | Yellow | - | - | - | 2V | 20mA | - | - | 35mcd | 590nm | 7-Segment | 4 | 0.39 (10.00mm) | Common Anode | - | ||
![]() SDDA51R2W Meled | In Stock | - | - | - | 10-SMD, No Lead | - | SDDA51 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | - | - | 0.610 H x 0.965 W x 0.148 D (15.50mm x 24.50mm x 3.75mm) | - | - | - | Red | - | - | - | 2V | 20mA | - | - | 40mcd | 624nm | 7-Segment | 2 | 0.51 (13.00mm) | Common Anode | - | ||
![]() SDDA40B2W Meled | In Stock | - | - | - | 20-SMD, No Lead | - | SDDA40 | ChromeLED | Tape & Reel (TR) | 120mW | Active | - | - | - | 0.512 H x 0.740 W x 0.156 D (13.00mm x 18.80mm x 3.95mm) | - | - | - | Blue | - | - | - | 2.8V | 5mA | - | - | 30mcd | 470nm | 7-Segment | 2 | 0.40 (10.16mm) | Common Anode | - | ||
![]() SDDC51Y2W Meled | In Stock | - | - | - | 10-SMD, No Lead | - | SDDC51 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | - | - | 0.610 H x 0.965 W x 0.148 D (15.50mm x 24.50mm x 3.75mm) | - | - | - | Yellow | - | - | - | 2V | 20mA | - | - | 35mcd | 590nm | 7-Segment | 2 | 0.51 (13.00mm) | Common Cathode | - | ||
![]() SDDC56RR1W Meled | In Stock | - | - | - | 10-SMD, No Lead | - | SDDC56 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | - | - | 0.669 H x 0.984 W x 0.156 D (17.00mm x 25.00mm x 3.95mm) | - | - | - | Red | - | - | - | 1.8V | 20mA | - | - | 20mcd | 644nm | 7-Segment | 2 | 0.56 (14.20mm) | Common Cathode | - | ||
![]() SDDA56R5W-1 Meled | In Stock | - | - | - | 20-SMD, No Lead | - | SDDA56 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | - | - | 0.669 H x 0.984 W x 0.156 D (17.00mm x 25.00mm x 3.95mm) | - | - | - | Red | - | - | - | 2V | 20mA | - | - | 65mcd | 630nm | 7-Segment | 2 | 0.56 (14.20mm) | Common Anode | - | ||
![]() SDTA40G2W Meled | In Stock | - | - | - | 12-SMD, No Lead | - | SDTA40 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | - | - | 0.512 H x 1.093 W x 0.148 D (13.00mm x 27.75mm x 3.75mm) | - | - | - | Green | - | - | - | 2V | 20mA | - | - | 25mcd | 571nm | 7-Segment | 3 | 0.40 (10.16mm) | Common Anode | - | ||
![]() SDDC40A2W Meled | In Stock | - | - | - | 20-SMD, No Lead | - | SDDC40 | ChromeLED | Tape & Reel (TR) | 70mW | Active | - | - | - | 0.512 H x 0.740 W x 0.156 D (13.00mm x 18.80mm x 3.95mm) | - | - | - | Amber | - | - | - | 2V | 20mA | - | - | 45mcd | 606nm | 7-Segment | 2 | 0.40 (10.16mm) | Common Cathode | - | ||
![]() SDDA56W2W Meled | In Stock | - | - | - | 10-SMD, No Lead | - | SDDA56 | ChromeLED | Tape & Reel (TR) | 114mW | Active | - | - | - | 0.669 H x 0.984 W x 0.156 D (17.00mm x 25.00mm x 3.95mm) | - | - | - | White | - | - | - | 3.2V | 10mA | - | - | 60mcd | - | 7-Segment | 2 | 0.56 (14.20mm) | Common Anode | - | ||
![]() HDSP-H513-IJ000 Broadcom | In Stock | - | - | Through Hole | 10-DIP (0.600, 15.24mm) | 2 | HDSP-H513 | Broadcom Limited | Tube | 105mW | Active | Non-Compliant | Tape & Reel | HDSP-HX13 | 0.670 H x 0.495 W x 0.315 D (17.02mm x 12.57mm x 8.00mm) | 20 % | 150 °C | -65 °C | Green | 5 W | 170 Ω | Single | 2.1V | 10mA | 500 nA | 120 V | 2.5mcd | 566nm | 7-Segment | 1 | 0.56 (14.22mm) | Common Cathode | No | ||
![]() CDSC10G2WF-1 Meled | In Stock | - | - | - | 10-DIP | - | CDSC10 | ChromeLED | Tray | 70mW | Active | - | - | - | 1.340 H x 0.945 W x 0.413 D (34.00mm x 24.00mm x 10.50mm) | - | - | - | Green | - | - | - | 2V | 20mA | - | - | 40mcd | - | 7-Segment | 1 | 1.00 (25.40mm) | Common Cathode | - | ||
![]() CDSC40R2W Meled | In Stock | - | - | - | 14-DIP | - | CDSC40 | ChromeLED | Tray | 70mW | Active | - | - | - | 0.738 H x 0.386 W x 0.200 D (18.75mm x 9.80mm x 5.10mm) | - | - | - | Red | - | - | - | 2V | 20mA | - | - | 30mcd | - | 7-Segment | 1 | 0.40 (10.16mm) | Common Cathode | - |