- Manufacturer
- Color
- Common Pin
- Digit/Alpha Size
- Display Type
- Number of Characters
- Package / Case
- Size / Dimension
- Wavelength - Peak
- Packaging
- Luminous Intensity
- Forward Current
- Height
Attribute column
Categories
Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Base Product Number | Certificates | Colour | Common electrode | Digit height | Dimensions | Gross weight | Kind of display | Luminosity | Mounting | Operating current | Power Dissipation (Max) | Type of display | Packaging | Size / Dimension | Part Status | Color | Voltage - Forward (Vf) (Typ) | Current - Test | Millicandela Rating | Wavelength - Peak | Display Type | Wavelength | Number of characters | Number of Characters | Digit/Alpha Size | Common Pin | Operating voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMC394LY G/W American Opto Plus LED | In Stock | - | Datasheet | 12-DIP | SMC394 | - | - | - | - | - | - | - | - | - | - | 70mW | - | Tape & Reel (TR) | 0.591" H x 1.543" W x 0.150" D (15.00mm x 39.20mm x 3.80mm) | Active | Yellow | 2V | 20mA | 30mcd | 593nm | 7-Segment | - | - | 4 | 0.39" (10.00mm) | Common Cathode | - | ||
![]() SMA511LB G/W American Opto Plus LED | In Stock | - | Datasheet | 10-SMD, No Lead | SMA511 | - | - | - | - | - | - | - | - | - | - | 120mW | - | Tape & Reel (TR) | 0.610" H x 0.482" W x 0.157" D (15.50mm x 12.25mm x 4.00mm) | Active | Blue | 3.2V | 20mA | 40mcd | 470nm | 7-Segment | - | - | 1 | 0.51" (13.00mm) | Common Anode | - | ||
![]() A1201Y G/W American Opto Plus LED | In Stock | - | Datasheet | 10-DIP (1.396", 35.50mm) | A1201 | - | - | - | - | - | - | - | - | - | - | 50mW | - | Bulk | 1.602" H x 1.134" W x 0.364" D (40.70mm x 28.80mm x 9.25mm) | Active | Yellow | 4.1V | 10mA | 4.7mcd | 589nm | 7-Segment | - | - | 1 | 1.20" (30.40mm) | Common Anode | - | ||
![]() SMC561SPG-ST1.5 American Opto Plus LED | In Stock | - | Datasheet | 10-SMD, No Lead | SMC561 | - | - | - | - | - | - | - | - | - | - | 120mW | - | Bulk | 0.787" H x 0.492" W x 0.093" D (20.00mm x 12.50mm x 2.35mm) | Active | Green | 2.8V | 20mA | 425mcd | - | 7-Segment | - | - | 1 | 0.56" (14.22mm) | Common Cathode | - | ||
![]() SMC393LY G/W American Opto Plus LED | In Stock | - | Datasheet | 11-DIP | SMC393 | - | - | - | - | - | - | - | - | - | - | 70mW | - | Tape & Reel (TR) | 0.591" H x 1.157" W x 0.150" D (15.00mm x 29.40mm x 3.80mm) | Active | Yellow | 2V | 20mA | 30mcd | 593nm | 7-Segment | - | - | 3 | 0.39" (10.00mm) | Common Cathode | - | ||
![]() SMC561LE-ST1.5 American Opto Plus LED | In Stock | - | Datasheet | 10-SMD, No Lead | SMC561 | - | - | - | - | - | - | - | - | - | - | 70mW | - | Bulk | 0.787" H x 0.492" W x 0.093" D (20.00mm x 12.50mm x 2.35mm) | Active | Red | 2V | 20mA | 25mcd | 632nm | 7-Segment | - | - | 1 | 0.56" (14.22mm) | Common Cathode | - | ||
![]() M542CB-A-889 G/W American Opto Plus LED | In Stock | - | Datasheet | 18-DIP (0.600", 15.24mm), 12 Leads | M542CB | - | - | - | - | - | - | - | - | - | - | 105mW | - | Bulk | 0.733" H x 0.992" W x 0.333" D (18.62mm x 25.20mm x 8.45mm) | Active | Blue | 3.2V | 20mA | 50.5mcd | - | 14-Segment, Alphanumeric | - | - | 2 | 0.54" (13.80mm) | Common Anode | - | ||
![]() OSK2039A-LB OPTOSUPPLY | In Stock | - | - | - | - | RoHS compliant | blue | cathode | 0.39" | 19.6x15x3.75mm | 1.555g | 7-segment | 5...15mcd | SMD | 20mA | - | LED | - | - | - | - | - | - | - | - | - | 465...475nm | 2 | - | - | - | 3.1...3.6V | ||
![]() OSK1028A-LG OPTOSUPPLY | In Stock | - | - | - | - | RoHS compliant | green | cathode | 0.28" | 7.5x12.8x3.75mm | 0.42g | 7-segment | 5...15mcd | SMD | 20mA | - | LED | - | - | - | - | - | - | - | - | - | 510...530nm | 1 | - | - | - | 3.1...3.6V | ||
![]() OSK1056A-IR OPTOSUPPLY | In Stock | - | - | - | - | RoHS compliant | red | anode | 0.56" | 12.5x19x3.75mm | 1.118g | 7-segment | 5...25mcd | SMD | 20mA | - | LED | - | - | - | - | - | - | - | - | - | 625...640nm | 1 | - | - | - | 2.1...2.6V | ||
![]() OSK1039A-LG OPTOSUPPLY | In Stock | - | - | - | - | RoHS compliant | green | cathode | 0.39" | 9.8x15x3.75mm | 0.727g | 7-segment | 8...25mcd | SMD | 20mA | - | LED | - | - | - | - | - | - | - | - | - | 510...530nm | 1 | - | - | - | 3.1...3.6V | ||
![]() OSK1028A-IR OPTOSUPPLY | In Stock | - | - | - | - | RoHS compliant | red | anode | 0.28" | 7.5x12.8x3.75mm | 2.828g | 7-segment | 2...10mcd | SMD | 20mA | - | LED | - | - | - | - | - | - | - | - | - | 625...640nm | 1 | - | - | - | 2.1...2.6V | ||
![]() OSK1039A-IY OPTOSUPPLY | In Stock | - | - | - | - | RoHS compliant | yellow | anode | 0.39" | 9.8x15x3.75mm | 0.843g | 7-segment | 5...15mcd | SMD | 20mA | - | LED | - | - | - | - | - | - | - | - | - | 585...595nm | 1 | - | - | - | 2.1...2.6V | ||
![]() OSK2039A-IG OPTOSUPPLY | In Stock | - | - | - | - | RoHS compliant | green | anode | 0.39" | 19.6x15x3.75mm | 1.352g | 7-segment | 8...25mcd | SMD | 20mA | - | LED | - | - | - | - | - | - | - | - | - | 510...530nm | 2 | - | - | - | 3.1...3.6V | ||
![]() OSK1028A-IG OPTOSUPPLY | In Stock | - | - | - | - | RoHS compliant | green | anode | 0.28" | 7.5x12.8x3.75mm | 2.884g | 7-segment | 5...15mcd | SMD | 20mA | - | LED | - | - | - | - | - | - | - | - | - | 510...530nm | 1 | - | - | - | 3.1...3.6V | ||
![]() OSK1039A-IR OPTOSUPPLY | In Stock | - | - | - | - | RoHS compliant | red | anode | 0.39" | 9.8x15x3.75mm | 3.155g | 7-segment | 4...15mcd | SMD | 20mA | - | LED | - | - | - | - | - | - | - | - | - | 625...640nm | 1 | - | - | - | 2.1...2.6V | ||
![]() OSK2039A-LY OPTOSUPPLY | In Stock | - | - | - | - | RoHS compliant | yellow | cathode | 0.39" | 19.6x15x3.75mm | 1.32g | 7-segment | 5...15mcd | SMD | 20mA | - | LED | - | - | - | - | - | - | - | - | - | 585...595nm | 2 | - | - | - | 2.1...2.6V | ||
![]() OSK2028A-IR OPTOSUPPLY | In Stock | - | - | - | - | RoHS compliant | red | anode | 0.28" | 15.1x13x3.75mm | 1.022g | 7-segment | 2...10mcd | SMD | 20mA | - | LED | - | - | - | - | - | - | - | - | - | 625...640nm | 2 | - | - | - | 2.1...2.6V | ||
![]() OSK2056A-IY OPTOSUPPLY | In Stock | - | - | - | - | RoHS compliant | yellow | anode | 0.56" | 25x19x3.75mm | 2.22g | 7-segment | 8...25mcd | SMD | 20mA | - | LED | - | - | - | - | - | - | - | - | - | 585...595nm | 2 | - | - | - | 2.1...2.6V | ||
![]() OSK2056A-LB OPTOSUPPLY | In Stock | - | - | - | - | RoHS compliant | blue | cathode | 0.56" | 25x19x3.75mm | 2.637g | 7-segment | 8...25mcd | SMD | 20mA | - | LED | - | - | - | - | - | - | - | - | - | 465...475nm | 2 | - | - | - | 3.1...3.6V |