- Manufacturer
- Ihs Manufacturer
- Optoelectronic Device Type
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- Operating Temperature-Max
- Operating Temperature-Min
- Number of Functions
- Slot Width-Nom
- Forward Current-Max
- Coll-Emtr Bkdn Voltage-Min
- Gap Size
Attribute column
Categories
Fiber Optics - Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Material | Terminal Material | Cable cross-section | Cable type | Gross weight | Ihs Manufacturer | Maximum current | Mfr | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | RoHS | Rohs Code | Standard Number | Transport packaging size/quantity | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Connector type | Connector Type | Type | Terminal Finish | Color | Applications | Power (Watts) | Number of Functions | Reach Compliance Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Configuration | ELV | Optoelectronic Device Type | Current - Output 1 | Wire/Cable Diameter | Forward Current-Max | On-State Current-Max | Output Peak Current Limit-Nom | Mode | Dark Current-Max | Output Circuit Type | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Response Time-Max | Features | Slot Width-Nom | On-state Collector Current-Nom | Gap Size | Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5099427-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFL22GX105004XX4XX Amphenol | In Stock | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 µm | - | - | - | Multimode | - | - | - | - | - | - | - | - | - | - | No | ||
![]() TCPT1300X01 Vishay Intertechnologies | In Stock |
| Datasheet | 4 Weeks | - | Chassis Mount | - | - | PVC-45P connector body | 5V | 2 x 0.75 (28 x 0.09 mm2) mm2 | Two-pole straight power cord with switch | 74.75 | VISHAY INTERTECHNOLOGY INC | 2 A | Traco Power | 250 V | 125 °C | -40 °C | 5.50 X 4 MM, 4 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-4 | Active | - | Yes | 62368-1 | 48*32*27/200 | -30°C ~ 70°C | Box | * | 5.08" L x 3.82" W x 1.18" H (129.0mm x 97.0mm x 30.0mm) | - | Active | CEE7/16 plug | - | Enclosed | - | black | ITE (Commercial) | 80W | 1 | compliant | 1 | CB, cURus | 83% | 3 kV | SINGLE | - | TRANSISTOR OUTPUT SLOTTED SWITCH | 16 A | - | 0.025 A | - | 90 ~ 264 VAC, 140 ~ 340 VDC | - | 3300 nA | Transistor | 20 V | 70 V | 0.00015 s | Adjustable Output, DC Input Capable, Universal Input | 3 mm | 20 mA | 3 mm | 1800 mm | - | ||
![]() I-2X12FOM4LM-CAS-MA INFINITY FIBER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | Active | - | LC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() I-2X12FOM3LM-CAS-FB INFINITY FIBER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | Active | - | LC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() I-2X12FOM4LM-CAS-FB INFINITY FIBER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | FHDMTP? | - | - | Active | - | LC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPB876N11 TT Electronics OPTEK Technology | In Stock | - | Datasheet | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | OPTEK TECHNOLOGY INC | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT, PLASTIC PACKAGE-4 | Obsolete | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | compliant | - | - | - | - | SINGLE | - | TRANSISTOR OUTPUT SLOTTED SWITCH | - | - | 0.05 A | 0.001 A | - | - | 100 nA | Transistor | 30 V | 30 V | - | - | 3.11 mm | 1 mA | 3.17 mm | - | - | ||
![]() OPB815 TT Electronics OPTEK Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-870-T51 Honeywell Sensing and Control | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | - | - | - | 85 °C | -40 °C | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | unknown | - | - | - | - | SINGLE | - | TRANSISTOR OUTPUT SLOTTED SWITCH | - | - | 0.05 A | - | - | - | 100 nA | - | 30 V | - | - | - | 3.175 mm | 0.5 mA | 3.175 mm | - | - | ||
![]() OPB876L11 TT Electronics OPTEK Technology | In Stock | - | Datasheet | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | OPTEK TECHNOLOGY INC | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT, PLASTIC PACKAGE-4 | Obsolete | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | compliant | - | - | - | - | SINGLE | - | TRANSISTOR OUTPUT SLOTTED SWITCH | - | - | 0.05 A | 0.001 A | - | - | 100 nA | Transistor | 30 V | 30 V | - | - | 3.11 mm | 1 mA | 3.17 mm | - | - | ||
![]() TLP800A Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | 85 °C | -25 °C | POLYCARBONATE, 11-13D1, 4 PIN | Obsolete | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | unknown | - | - | - | - | SINGLE | - | TRANSISTOR OUTPUT SLOTTED SWITCH | - | - | 0.05 A | - | - | - | - | - | 30 V | - | - | - | 3 mm | - | - | - | - | ||
![]() TLP842 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | 85 °C | -30 °C | 3.50 X 2.60 MM, 2.90 MM HEIGHT, 11-4H1, 4 PIN | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | unknown | - | - | - | - | SINGLE | - | TRANSISTOR OUTPUT SLOTTED SWITCH | - | - | 0.03 A | - | - | - | 100 nA | - | 35 V | - | - | - | 1.2 mm | 50 mA | - | - | - | ||
![]() HOA1872-001 Honeywell Sensing and Control / MICRO SWITCH | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | MICRO SWITCH | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | TRANSISTOR OUTPUT SLOTTED SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HOA1872-001 Honeywell Microelectronics & Precision Sensors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | HONEYWELL MICROELECTRONICS AND PRECISION SENSORS | - | - | - | 100 °C | -55 °C | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | unknown | - | - | - | - | SINGLE | - | TRANSISTOR OUTPUT SLOTTED SWITCH | - | - | 0.05 A | - | - | - | 100 nA | - | 30 V | - | - | - | 2.54 mm | 0.3 mA | - | - | - | ||
![]() TLP871 Toshiba America Electronic Components | 1 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | 85 °C | -25 °C | POLYCARBONATE, 11-12A1, 4 PIN | Obsolete | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | unknown | - | - | - | - | SINGLE | - | DARLINGTON OUTPUT SLOTTED SWITCH | - | - | 0.05 A | - | - | - | - | - | 30 V | - | - | - | 3 mm | - | - | - | - | ||
![]() GP1S37J0000F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | SHARP CORP | - | - | - | 85 °C | -25 °C | - | Obsolete | - | Yes | - | - | - | - | - | - | e2 | - | - | - | - | Tin/Copper (Sn/Cu) | - | - | - | 1 | unknown | - | - | - | - | SINGLE | - | TRANSISTOR OUTPUT SLOTTED SWITCH | - | - | 0.05 A | - | - | - | 100 nA | - | 35 V | - | - | - | 2 mm | 20 mA | - | - | - |