- Manufacturer
- Ihs Manufacturer
- Optoelectronic Device Type
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- Operating Temperature-Max
- Operating Temperature-Min
- Number of Functions
- Slot Width-Nom
- Forward Current-Max
- Coll-Emtr Bkdn Voltage-Min
- Gap Size
Attribute column
Categories
Fiber Optics - Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Supply Voltage-Min | Packaging | JESD-609 Code | Part Status | Connector Type | Terminal Finish | Additional Feature | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | On-State Current-Max | Dark Current-Max | Output Circuit Type | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Response Time-Max | Hysteresis Ratio-Nom | Slot Width-Nom | On-state Collector Current-Nom | Gap Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() I-2X12FOM3LM-CAS-MB INFINITY FIBER | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | Active | LC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RPI-5200 ROHM Semiconductor | 34930 | - | Datasheet | NO | THROUGH HOLE MOUNT | ROHM CO LTD | 85 °C | -25 °C | - | Obsolete | Yes | - | - | - | - | - | - | - | 1 | unknown | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | - | 500 nA | Transistor | 30 V | 30 V | 0.00001 s | - | 2 mm | 0.2 mA | 2 mm | ||
![]() TLP846(R) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | TOSHIBA CORP | 85 °C | -30 °C | 3.50 X 2.60 MM, 2.90 MM HEIGHT, ULTRA COMPACT, 11-4H2, 2 PIN | Active | Yes | - | - | - | - | - | - | - | 1 | unknown | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.03 A | 0.05 A | 100 nA | Transistor | 35 V | 35 V | 0.00005 s | - | 1.2 mm | 50 mA | 1.2 mm | ||
![]() ON1110 Panasonic Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | PANASONIC CORP | 85 °C | -25 °C | PISTR104-009, 4 PIN | Obsolete | - | - | - | - | - | - | - | - | 1 | unknown | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | 0.01 A | 200 nA | Transistor | 30 V | 30 V | 0.000006 s | - | 2.8 mm | 0.3 mA | 2.8 mm | ||
![]() OPT-90003-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EE-SX4330 OMRON Corporation | 113 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() I-2X12FSMLM-CAS-MB INFINITY FIBER | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | Active | LC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPB862L11 TT Electronics OPTEK Technology | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | OPTEK TECHNOLOGY INC | 85 °C | -40 °C | ROHS COMPLIANT, PLASTIC PACKAGE-4 | Obsolete | Yes | - | - | - | - | - | - | - | 1 | compliant | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | - | 100 nA | Transistor | 30 V | 30 V | 0.000005 s | - | 3.11 mm | 1.8 mA | 3.18 mm | ||
![]() PS4007 Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | RENESAS ELECTRONICS CORP | 80 °C | -20 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | unknown | - | DARLINGTON OUTPUT SLOTTED SWITCH | - | 0.002 A | - | Darlington | - | 30 V | 0.0002 s | - | - | - | 4.2 mm | ||
![]() GP1A25LC Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 75 °C | -20 °C | - | Obsolete | - | 4.5 V | - | - | - | - | - | WITH SIGNAL PROCESSING CIRCUIT, WITH CONNECTOR | 1 | unknown | COMPLEX | LOGIC OUTPUT SLOTTED SWITCH | - | - | - | Open Collector | - | - | - | - | 5 mm | - | 5 mm | ||
![]() GP1S55T Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 85 °C | -25 °C | - | Obsolete | - | - | - | - | - | - | - | - | 1 | unknown | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | - | 100 nA | - | 35 V | - | - | - | 2.15 mm | 20 mA | - | ||
![]() HOA6965-N51 Honeywell Sensing and Control / MICRO SWITCH | In Stock | - | Datasheet | - | - | MICRO SWITCH | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | unknown | - | LOGIC OUTPUT SLOTTED SWITCH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP1029 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | TOSHIBA CORP | 85 °C | -25 °C | - | Obsolete | - | 4.5 V | - | - | - | - | - | OPEN COLLECTOR | 1 | unknown | COMPLEX | LOGIC OUTPUT SLOTTED SWITCH | 0.05 A | 0.05 A | - | INV,Open Collector | - | - | - | 1.5 | 2 mm | - | 2 mm | ||
![]() GP1S22J0000F Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 85 °C | -25 °C | - | Obsolete | Yes | - | - | e2 | - | - | Tin/Copper (Sn/Cu) | - | 1 | unknown | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | - | 100 nA | - | 35 V | - | - | - | 1.2 mm | 20 mA | - | ||
![]() PS4701 Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | RENESAS ELECTRONICS CORP | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | unknown | - | TRANSISTOR OUTPUT SLOTTED SWITCH | - | 0.00025 A | - | Transistor | - | - | - | - | - | - | 1.2 mm | ||
![]() TLP832(F) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | TOSHIBA CORP | 75 °C | -10 °C | LEAD FREE, 11-14F1, 4 PIN | Obsolete | Yes | - | - | - | - | - | - | - | 1 | unknown | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.025 A | 0.05 A | 100 nA | Transistor | 35 V | 35 V | 0.00005 s | - | 5 mm | 50 mA | 5 mm | ||
![]() PS4009 Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | RENESAS ELECTRONICS CORP | 80 °C | -20 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | unknown | - | DARLINGTON OUTPUT SLOTTED SWITCH | - | 0.002 A | - | Darlington | - | 30 V | 0.0002 s | - | - | - | 4.2 mm | ||
![]() SG268 Kodenshi Sensing | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | KODENSHI AUK CORP | 85 °C | -20 °C | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | unknown | - | TRANSISTOR OUTPUT SLOTTED SWITCH | - | - | - | Transistor | - | 30 V | - | - | - | - | 10 mm | ||
![]() OPB12026A TT Electronics OPTEK Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPB877L11 TT Electronics OPTEK Technology | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | OPTEK TECHNOLOGY INC | 85 °C | -40 °C | ROHS COMPLIANT, PLASTIC PACKAGE-4 | Obsolete | Yes | - | - | - | - | - | - | - | 1 | compliant | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | 0.0018 A | 100 nA | Transistor | 30 V | 30 V | - | - | 3.11 mm | 1.8 mA | 3.17 mm |