- Manufacturer
- Ihs Manufacturer
- Optoelectronic Device Type
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- Operating Temperature-Max
- Operating Temperature-Min
- Number of Functions
- Slot Width-Nom
- Forward Current-Max
- Coll-Emtr Bkdn Voltage-Min
- Gap Size
Attribute column
Categories
Fiber Optics - Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Supply Voltage-Min | Packaging | JESD-609 Code | Pbfree Code | Part Status | Connector Type | Terminal Finish | Additional Feature | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | On-State Current-Max | Dark Current-Max | Output Circuit Type | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Response Time-Max | Hysteresis Ratio-Nom | Slot Width-Nom | On-state Collector Current-Nom | Gap Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP1201A Toshiba America Electronic Components | 3 | - | Datasheet | - | - | TOSHIBA CORP | - | - | - | Obsolete | - | 4.5 V | - | - | - | - | - | - | - | 1 | unknown | SINGLE | LOGIC OUTPUT SLOTTED SWITCH | - | 0.05 A | - | - | - | - | - | - | 5 mm | - | - | ||
![]() PS4007 NEC Electronics America Inc | In Stock | - | Datasheet | - | - | NEC ELECTRONICS AMERICA INC | 80 °C | -20 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | 1 | unknown | SINGLE | DARLINGTON OUTPUT SLOTTED SWITCH | 0.05 A | - | 400 nA | - | 30 V | - | - | - | 4.2 mm | - | 4.2 mm | ||
![]() RPI-576N1 ROHM Semiconductor | 4500 | - | Datasheet | NO | THROUGH HOLE MOUNT | ROHM CO LTD | 85 °C | -25 °C | - | Obsolete | Yes | - | - | e2 | Yes | - | - | TIN COPPER | - | 1 | compliant | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | - | 500 nA | Transistor | 30 V | 30 V | 0.00001 s | - | 5 mm | 0.5 mA | 5 mm | ||
![]() OPB866L11 TT Electronics OPTEK Technology | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | OPTEK TECHNOLOGY INC | 85 °C | -40 °C | ROHS COMPLIANT, PLASTIC PACKAGE-4 | Obsolete | Yes | - | - | - | - | - | - | - | - | 1 | compliant | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | 0.001 A | 100 nA | Transistor | 30 V | 30 V | - | - | 3.11 mm | 1 mA | - | ||
![]() OPT-90004-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG294 Kodenshi Corporation | In Stock | - | Datasheet | - | - | KODENSHI AUK CORP | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | unknown | - | TRANSISTOR OUTPUT SLOTTED SWITCH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPB871P11 TT Electronics OPTEK Technology | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | OPTEK TECHNOLOGY INC | 85 °C | -40 °C | ROHS COMPLIANT, PLASTIC PACKAGE-4 | Obsolete | Yes | - | - | - | - | - | - | - | - | 1 | compliant | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | 0.001 A | 100 nA | Transistor | 30 V | 30 V | - | - | 3.11 mm | 1 mA | 3.17 mm | ||
![]() OPB861P11 TT Electronics OPTEK Technology | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | OPTEK TECHNOLOGY INC | 85 °C | -40 °C | ROHS COMPLIANT, PLASTIC PACKAGE-4 | Obsolete | Yes | - | - | - | - | - | - | - | - | 1 | compliant | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | - | 100 nA | Transistor | 30 V | 30 V | 0.000005 s | - | 3.11 mm | 1 mA | 3.18 mm | ||
![]() SG206F Kodenshi Corporation | In Stock | - | Datasheet | - | - | KODENSHI AUK CORP | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | unknown | - | TRANSISTOR OUTPUT SLOTTED SWITCH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GP1A68LJ000F Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 85 °C | -25 °C | - | Obsolete | Yes | - | - | e2 | - | - | - | Tin/Copper (Sn/Cu) | - | 1 | unknown | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | - | - | - | - | - | - | - | - | - | - | ||
![]() OPT-90005-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() I-2X12FOM4LM-CAS-MB INFINITY FIBER | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | Active | LC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPB866N11 TT Electronics OPTEK Technology | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | OPTEK TECHNOLOGY INC | 85 °C | -40 °C | ROHS COMPLIANT, PLASTIC PACKAGE-4 | Obsolete | Yes | - | - | - | - | - | - | - | - | 1 | compliant | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | 0.001 A | 100 nA | Transistor | 30 V | 30 V | - | - | 3.11 mm | 1 mA | - | ||
![]() RPI-38 ROHM Semiconductor | 5000 | - | Datasheet | NO | THROUGH HOLE MOUNT | ROHM CO LTD | - | - | - | Obsolete | - | - | - | - | - | - | - | - | HIGH RELIABILITY | 1 | compliant | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | 0.007 A | 500 nA | Transistor | 30 V | 30 V | 0.00001 s | - | 3 mm | 7 mA | 3 mm | ||
![]() TLP1204(C3) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | TOSHIBA CORP | 75 °C | -25 °C | 11-13N1, 3 PIN | Obsolete | - | 4.5 V | - | - | - | - | - | - | PULL-UP RESISTOR, WITH CONNECTOR | 1 | unknown | COMPLEX | LOGIC OUTPUT SLOTTED SWITCH | - | 0.05 A | - | Open Collector | - | - | - | - | 3 mm | - | 3 mm | ||
![]() PS4751 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | RENESAS ELECTRONICS CORP | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | unknown | - | DARLINGTON OUTPUT SLOTTED SWITCH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG2B01V Kodenshi Corporation | In Stock | - | Datasheet | - | - | KODENSHI AUK CORP | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | unknown | - | TRANSISTOR OUTPUT SLOTTED SWITCH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GP1SQ52 Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 85 °C | -30 °C | - | Obsolete | No | - | - | - | - | - | - | - | HIGH RELIABILITY | 1 | unknown | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | - | 100 nA | - | 35 V | - | - | - | 3.05 mm | 20 mA | - | ||
![]() HOA6965-N51 Honeywell Microelectronics & Precision Sensors | In Stock | - | Datasheet | - | - | HONEYWELL MICROELECTRONICS AND PRECISION SENSORS | 70 °C | -40 °C | PLASTIC PACKAGE-4 | Active | - | 4.5 V | - | - | - | - | - | - | TTL COMPATIBLE | 1 | unknown | COMPLEX | LOGIC OUTPUT SLOTTED SWITCH | 0.05 A | - | - | - | - | - | - | 0.5 | 3.18 mm | - | - | ||
![]() PS4009 NEC Electronics America Inc | In Stock | - | Datasheet | - | - | NEC ELECTRONICS AMERICA INC | 80 °C | -20 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | 1 | unknown | SINGLE | DARLINGTON OUTPUT SLOTTED SWITCH | 0.05 A | - | 400 nA | - | 30 V | - | - | - | 4.2 mm | - | 4.2 mm |