- Manufacturer
- Connector Type
- Series
- Mounting Type
- Data Rate
- Applications
- Voltage - Supply
- Wavelength
- Part Status
- Packaging
- Package
- Mfr
- Product Status
Attribute column
Categories
Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Material | Base Product Number | Diameter after shrinkage | Diameter before shrinkage | Gross weight | Ihs Manufacturer | Mfr | Noal voltage | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Style | Part Life Cycle Code | Product Status | Rohs Code | Shrinkage temperature | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Thickness after shrinkage | Transport packaging size/quantity | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Connector Type | Type | Terminal Finish | Color | Applications | Additional Feature | Packing Method | Voltage - Supply | Reach Compliance Code | Function | Number of Outputs | Body Length or Diameter | Body Breadth | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Voltage | Output Configuration | Current - Output | Voltage - Output (Min/Fixed) | Topology | Data Rate | Synchronous Rectifier | Operating temperature range | Rated current | Wavelength | Design | Shrinkage ratio | Sensitivity | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Connection Type | Features | Operating voltage | Transmission Type | Operating Wavelength-Max | Operating Wavelength-Min | Reception Type | Responsivity | Length | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFCT-739SMTZ-BX5 Foxconn | In Stock | - | - | Pluggable, SFP+ | - | - | - | - | - | AFCT-739 | - | - | - | - | Foxconn OE Technologies Singapore Pte. LTD | - | - | - | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC Duplex | - | - | - | Ethernet | - | - | 3.1V ~ 3.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.8 ~ 10.313GBd | - | - | - | 1310nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFBR-57D7AMZ-TL1 Foxconn | In Stock | - | - | Pluggable, SFP+ | - | - | - | - | - | AFBR-57D7 | - | - | - | - | Foxconn OE Technologies Singapore Pte. LTD | - | - | - | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC Duplex | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.125 ~ 8.5Gbps | - | - | - | 850nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0869909085 Molex | In Stock | - | - | - | - | - | - | - | - | 086990 | - | - | - | - | Molex | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFBR-57D7APZ-NS1 Foxconn | In Stock | - | - | Pluggable, SFP | - | - | - | - | - | AFBR-57D7 | - | - | - | - | Foxconn OE Technologies Singapore Pte. LTD | - | - | - | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC Duplex | - | - | - | Fibre Channel | - | - | 2.97V ~ 3.63V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0625 ~ 8.5Gbps | - | - | - | 850nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFBR-57D9AMZ-1D Foxconn | In Stock | - | - | Pluggable, SFP | - | - | - | - | - | AFBR-57D9 | - | - | - | - | Foxconn OE Technologies Singapore Pte. LTD | - | - | - | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC Duplex | - | - | - | Fibre Channel | - | - | 2.97V ~ 3.63V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.125 ~ 8.5Gbps | - | - | - | 850nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFBR-5715PZ-BN1 Broadcom | In Stock | - | - | Pluggable, SFP | - | - | - | - | - | AFBR-5715 | - | - | - | - | Broadcom Limited | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC Duplex | - | - | - | Ethernet | - | - | 3.135V ~ 3.465V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25Gbps | - | - | - | 850nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFBR-57R5APZ-SN Foxconn | In Stock | - | - | Pluggable, SFP | - | - | - | - | - | AFBR-57R5 | - | - | - | - | Foxconn OE Technologies Singapore Pte. LTD | - | - | - | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC Duplex | - | - | - | Ethernet | - | - | 2.97V ~ 3.63V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.25Gbps | - | - | - | 850nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFBR-710DMTZ Foxconn | In Stock | - | - | Pluggable, SFP+ | - | - | - | - | - | AFBR-710 | - | - | - | - | Foxconn OE Technologies Singapore Pte. LTD | - | - | - | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC Duplex | - | - | - | Ethernet | - | - | 3.1V ~ 3.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.8 ~ 10.313GBd | - | - | - | 850nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFBR-77DTEPZ-IB2 Foxconn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Foxconn OE Technologies Singapore Pte. LTD | - | - | - | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFBR-2418TZ Foxconn | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | C&K | - | 85 °C | -40 °C | - | DIP | DIP | Active | - | Yes | - | 5.25 V | 3.135 V | 5 V | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | - | - | Active | - | - | - | - | - | - | IT ALSO HAS NOM-SUPPLY VOLTAGE 3V AND DATA RATE 50 MBD | - | - | compliant | - | - | 12.7 mm | 12.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50/125, 62.5/125, MMF | RECEIVER | - | 820 nm | PHOTODIODE | ST CONNECTOR | - | - | - | 865 nm | 792 nm | DIGITAL | 0.72 A/W | - | 10.2 mm | ||
![]() AFBR-2418TZ Avago Technologies | 685 | - | Datasheet | Surface Mount | SC-74A, SOT-753 | NO | THROUGH HOLE MOUNT | SOT-25 | Polyolefin | - | 0.5 mm | 1.0 mm | 2.08 | AVAGO TECHNOLOGIES INC | Diodes Incorporated | - | 85 °C | -40 °C | - | DIP | DIP | Active | - | Yes | +80...+120 °C | 5.25 V | 3.135 V | 5 V | 0.28 mm | 105*20*16/2000 | -40°C ~ 105°C (TA) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | e3 | Yes | Active | 5A991.B.1 | - | Non-combustible shrink tube | TIN | Green | - | IT ALSO HAS NOM-SUPPLY VOLTAGE 3V AND DATA RATE 50 MBD | - | - | compliant | Step-Down | 1 | 12.7 mm | 12.7 mm | 6.5V | Fixed | 2.7V | - | Positive | 50mA | 5V | Buck | - | No | -55...+125 °C | - | - | - | 2 : 1 | - | 50/125, 62.5/125, MMF | RECEIVER | - | 820 nm | PHOTODIODE | ST CONNECTOR | - | 600 V | - | 865 nm | 792 nm | DIGITAL | 0.72 A/W | 1 m | 10.2 mm | ||
![]() SFH551/1-1V Infineon Technologies AG | 71 | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | Plastic | - | - | - | 6.80 | INFINEON TECHNOLOGIES AG | - | 250min | 85 °C | -40 °C | - | - | - | Transferred | - | - | - | 5.25 V | 4.75 V | 5 V | - | 62*28*27.5/2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | 2.55 mm | 5.5 mm | - | - | - | 250 | - | - | - | - | - | - | - | 10 A | - | With grounding | - | - | POF | PHOTODIODE DETECTOR | AMPLIFIER | 660 nm | - | - | Hollow contact | - | DIGITAL | 780 nm | 600 nm | - | - | - | 9 mm | ||
![]() AFBR-2539Z Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFBR-57D9AMZ-HP8 Foxconn | In Stock | - | - | Pluggable, SFP | - | - | - | - | - | AFBR-57D9 | - | - | - | - | Foxconn OE Technologies Singapore Pte. LTD | - | - | - | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC Duplex | - | - | - | Fibre Channel | - | - | 2.97V ~ 3.63V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.125 ~ 8.5Gbps | - | - | - | 850nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM1E-SFP08 Analog Devices | In Stock | - | Datasheet | Pluggable, SFP Copper | - | - | - | - | - | STM1E | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ST | - | - | - | General Purpose | - | - | 3.15V ~ 3.45V | - | - | - | - | - | - | - | - | - | - | - | - | - | 155Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFBR-57D5APZ-HT1 Foxconn | In Stock | - | - | Pluggable, SFP | - | - | - | - | - | AFBR-57D5 | - | - | - | - | Foxconn OE Technologies Singapore Pte. LTD | - | - | - | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC Duplex | - | - | - | Fibre Channel | - | - | 2.97V ~ 3.63V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0625 ~ 8.5Gbps | - | - | - | 850nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLR233/T9 Everlight Electronics Co Ltd | 3146 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | 70 °C | -20 °C | - | - | - | Obsolete | - | Yes | - | 5.5 V | 3 V | 3.3 V | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | TUBE | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | 3.125 Mbps | - | - | - | - | - | - | -27 dBm | - | RECEIVER | - | 660 nm | - | - | - | - | - | - | - | DIGITAL | - | - | - | ||
![]() J8177A-C ATGBICS | In Stock | - | Datasheet | Pluggable, SFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | HPE? Compatible | - | - | Active | - | RJ45 | - | - | - | Networking, General Purpose | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPT-P854G-S3D-C ATGBICS | In Stock | - | Datasheet | Pluggable, SFP+ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | Sopto? Compatible | - | - | Active | - | LC Duplex | - | - | - | Networking, General Purpose | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Gbps | - | - | - | 850nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGBIC-100BT-C ATGBICS | In Stock | - | Datasheet | Pluggable, SFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | Extreme Enterasys? Compatible | - | - | Active | - | RJ45 | - | - | - | Networking, General Purpose | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |