- Manufacturer
- Connector Type
- Series
- Mounting Type
- Data Rate
- Applications
- Voltage - Supply
- Wavelength
- Part Status
- Packaging
- Package
- Mfr
- Product Status
Attribute column
Categories
Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Packaging | Series | Pbfree Code | Part Status | Connector Type | Applications | Additional Feature | Voltage - Supply | Reach Compliance Code | Body Length or Diameter | Body Breadth | Data Rate | Wavelength | Sensitivity | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Connection Type | Communication Standard | Operating Wavelength-Max | Operating Wavelength-Min | Reception Type | Data Rate (Tx) | Data Rate (Rx) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFBR-57D5APZ-QL-C ATGBICS | In Stock | - | Datasheet | Pluggable, SFP+ | - | - | - | - | - | - | - | - | - | - | - | - | Tray | Avago Broadcom? Compatible | - | Active | LC Duplex | Networking, General Purpose | - | 3.3V | - | - | - | 8.5Gbps | 850nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CPAC-TR-10LR-B-C ATGBICS | In Stock | - | Datasheet | Pluggable, SFP+ | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | Check Point? Compatible | - | Active | LC Duplex | Networking, General Purpose | - | 3.3V | - | - | - | 10Gbps | 1310nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFP-XG-ER-SM1550-C ATGBICS | In Stock | - | Datasheet | Pluggable, SFP+ | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | H3C? Compatible | - | Active | LC Duplex | Networking, General Purpose | - | 3.3V | - | - | - | 10Gbps | 1550nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL-SM321A-C ATGBICS | In Stock | - | Datasheet | Pluggable, SFP | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | TP-Link? Compatible | - | Active | LC Simplex | Networking, General Purpose | - | 3.3V | - | - | - | 1000Mbps | 1550/1310nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFBR-709SMZ-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E1MG-SX-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLC-BX40-D-I-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40G-QSFP-QSFP-AOC-30M-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPEP-33-A4Q1SC Delta Electronics Inc | In Stock | - | Datasheet | - | - | - | DELTA ELECTRONICS INC | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | TRANSCEIVER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFP-10G-AOC20M-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFCT-5705PZ-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGBLX1-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPT-155A1H1 Delta Electronics Inc | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | DELTA ELECTRONICS INC | 70 °C | - | SIP | SIP | Active | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | IT CAN ALSO BE OPERATED AT 1100NM TO 1600NM; OPTICAL POWER OUTPUT CAN ALSO BE 0.019 | - | compliant | 39 mm | 25.4 mm | - | - | -31 dBm | 50/125, 62.5/125, MMF | TRANSCEIVER | AMPLIFIER | 1310 nm | PIN PHOTODIODE | 0.014 mW | SC CONNECTOR | ATM, ITU-T-G.957, OC-3, SDH, SONET, STM-1 | - | - | - | 200 Mbps | 200 Mbps | 9.5 mm | ||
![]() SFP-GIG-SX-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPT-155B1J1RA Delta Electronics Inc | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | DELTA ELECTRONICS INC | 70 °C | - | ROHS COMPLIANT, SIP-9 | SIP | Active | Yes | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | MIL-STD-883E | - | compliant | 39 mm | 25.4 mm | - | - | -31 dBm | 9/125, SMF | TRANSCEIVER | AMPLIFIER | 1310 nm | LASER, PIN PHOTODIODE | 0.07 mW | SC CONNECTOR | ATM, ITU-T G.957, OC-3, SDH, SONET, STM-1 | 1360 nm | 1270 nm | - | 155.52 Mbps | 155.52 Mbps | 9.5 mm | ||
![]() TORX141PL Toshiba America Electronic Components | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | TOSHIBA CORP | 70 °C | -20 °C | - | - | Obsolete | No | 3.6 V | 2.7 V | 3 V | - | - | No | - | - | - | - | - | unknown | 13.5 mm | 9.7 mm | 15 Mbps | - | - | 970/1000, POF | RECEIVER | - | - | - | - | - | - | - | - | DIGITAL | - | - | 10 mm | ||
![]() AFBR-5701APZ-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLC-FE-100BX-U40-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRX-XFP-10GE-SR-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL1B-16LC8-5 Harris Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |