- Manufacturer
- Connector Type
- Series
- Mounting Type
- Data Rate
- Applications
- Voltage - Supply
- Wavelength
- Part Status
- Packaging
- Package
- Mfr
- Product Status
Attribute column
Categories
Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Packaging | Series | Part Status | Connector Type | Applications | Additional Feature | Voltage - Supply | Reach Compliance Code | Body Length or Diameter | Body Breadth | Data Rate | Wavelength | Sensitivity | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Connection Type | Communication Standard | Operating Wavelength-Max | Operating Wavelength-Min | Reception Type | Spectral Width | Data Rate (Tx) | Data Rate (Rx) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFP-1GB-TX-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLC-BX-U-RGD-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFP-GE-LH70-SM1510-CW-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFCT-5705LZ-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFP-10GE-DAC-3M-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT2790T MediaTek | 4500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLC-BX80-D-I-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFCT-5805BZ-3.3V-C ATGBICS | In Stock | - | Datasheet | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Tray | Avago Broadcom® Compatible | Active | SC Duplex | Networking, General Purpose | - | 3.3V | - | - | - | 155Mbps | 1300nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTR-156 Molex | In Stock | - | Datasheet | - | NO | PANEL MOUNT, THROUGH HOLE MOUNT | MOLEX LLC | 70 °C | - | - | - | Active | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | IT ALSO HAVE RECEIVER WAVELENTH OF 1100-1600 NM | - | unknown | 38.99 mm | 25.4 mm | - | - | -33 dBm | 62.5/125, MMF | TRANSCEIVER | PIN PHOTODIODE | - | LED | 0.025 mW | SC CONNECTOR | ATM, OC-3, STM-1 | 1380 nm | 1270 nm | - | - | 156 Mbps | 156 Mbps | 9.67 mm | ||
![]() OPT-155A2H1 Delta Electronics Inc | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | DELTA ELECTRONICS INC | 70 °C | - | SIP | SIP | Active | - | 3.45 V | 3.15 V | 3.3 V | - | - | - | - | - | IT CAN ALSO BE OPERATED AT 1100NM TO 1600NM; OPTICAL POWER OUTPUT CAN ALSO BE 0.019 | - | compliant | 39 mm | 25.4 mm | - | - | -31 dBm | 50/125, 62.5/125, MMF | TRANSCEIVER | AMPLIFIER | 1310 nm | PIN PHOTODIODE | 0.014 mW | SC CONNECTOR | ATM, ITU-T-G.957, OC-3, SDH, SONET, STM-1 | - | - | - | - | 200 Mbps | 200 Mbps | 9.5 mm | ||
![]() TPDN1C4R7M8S NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGBC-20-4-1-SV Stratos Optical Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TORX111 Toshiba America Electronic Components | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | TOSHIBA CORP | 70 °C | -20 °C | - | - | Obsolete | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | unknown | 15.5 mm | 8 mm | 6 Mbps | - | - | 970/1000, POF | RECEIVER | - | - | - | - | - | - | - | - | DIGITAL | - | - | - | 8.3 mm | ||
![]() LC-155B2M1M Delta Electronics Inc | In Stock | - | Datasheet | - | NO | PANEL MOUNT, THROUGH HOLE MOUNT | DELTA ELECTRONICS INC | 70 °C | - | ROHS COMPLIANT PACKAGE | - | Active | - | 3.45 V | 3.15 V | 3.3 V | - | - | - | - | - | - | - | compliant | 49 mm | 13.9 mm | - | - | -34 dBm | 9/125, SMF | TRANSCEIVER | AMPLIFIER | 1310 nm | LASER DIODE, PIN PHOTODIODE | 0.562 mW | LC CONNECTOR | ATM, ITU-T-G.957, OC-3, SDH, SONET, STM-1 | 1340 nm | 1280 nm | - | - | 155.52 Mbps | 155.52 Mbps | 10.2 mm | ||
![]() OPEP-33-A4Q1R Delta Electronics Inc | In Stock | - | Datasheet | - | NO | PANEL MOUNT | DELTA ELECTRONICS INC | 70 °C | - | 48.30 X 13.50 MM, 9.60 MM HEIGHT, ROHS COMPLIANT, PACKAGE-10 | - | Active | - | 3.47 V | 3.13 V | 3.3 V | - | - | - | - | - | IT ALSO OPERATES AT 1480 NM TO 1500 NM WAVELENGTH, IT ALSO HAVE REFERENCE STANDARD-MIL-STD-883E, UL-60950, EIA-JESD22-A114/115, TUV | - | compliant | 48.24 mm | 13.5 mm | - | - | -26 dBm | 9/125, SMF | TRANSCEIVER | AMPLIFIER | 1310 nm | LASER, PIN PHOTODIODE | 1.412 mW | SC/UPC CONNECTOR | GBE | 1360 nm | 1260 nm | - | - | 1250 Mbps | 1250 Mbps | 9.6 mm | ||
![]() OPT-155B1L1 Delta Electronics Inc | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | DELTA ELECTRONICS INC | 70 °C | - | SIP-9 | SIP | Active | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | compliant | 39 mm | 25.4 mm | - | - | -31 dBm | 9/125, SMF | TRANSCEIVER | AMPLIFIER | 1310 nm | LASER DIODE, PIN PHOTODIODE | 0.223 mW | SC CONNECTOR | ATM, ITU-G.957, OC-3, SDH, SONET, STM-1 | 1360 nm | 1270 nm | - | - | 155.52 Mbps | 155.52 Mbps | 9.5 mm | ||
![]() QFBR-TR04Z Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C1570ATGAA Bulgin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APA4501040201 Coherent Thermal Solutions | In Stock | - | Datasheet | - | - | - | II-VI INC | 80 °C | - | - | - | Transferred | Yes | 2.2 V | - | 2.1 V | - | - | - | - | - | - | - | unknown | 0.98 mm | 0.28 mm | 25000 Mbps | - | - | MMF | VCSEL EMITTER | - | 850 nm | - | - | - | - | 860 nm | 840 nm | - | 0.65 nm | - | - | - | ||
![]() QFBR-TT16AZ Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |