- Manufacturer
- Connector Type
- Series
- Mounting Type
- Data Rate
- Applications
- Voltage - Supply
- Wavelength
- Part Status
- Packaging
- Package
- Mfr
- Product Status
Attribute column
Categories
Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Pbfree Code | Additional Feature | Reach Compliance Code | Body Length or Diameter | Body Breadth | Data Rate | Sensitivity | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Return Loss-Min | Connection Type | Communication Standard | Operating Wavelength-Max | Operating Wavelength-Min | Reception Type | Data Rate (Tx) | Data Rate (Rx) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFP-10G-BXD-10-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FTLF8524P2BNL-MD-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFP-10G-AOC15M-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPTSBP3CLCCOBLK Intel Silicon Photonics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FTLX8574D3BCL-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QFBR-TT08Z Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFP-10G-BXU-I-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FTLX8512D3BCL-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TORX193K Toshiba America Electronic Components | 20000 | - | Datasheet | NO | THROUGH HOLE MOUNT | TOSHIBA CORP | 85 °C | -40 °C | - | - | Obsolete | No | 5.25 V | 4.75 V | 5 V | No | - | unknown | 14 mm | 13.2 mm | 6 Mbps | - | 970/1000, POF | RECEIVER | - | - | - | - | - | - | - | - | - | DIGITAL | - | - | 19.5 mm | ||
![]() C1510VAAAB Bulgin | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFCT-5701LZ-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPT-155B1J1 Delta Electronics Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | DELTA ELECTRONICS INC | 70 °C | - | SIP | SIP | Active | Yes | 5.25 V | 4.75 V | 5 V | - | REFERENCE EN-60950, IEC-61000-4-2/3, MIL-STD-883E | compliant | 39 mm | 25.4 mm | - | -31 dBm | 9/125, SMF | TRANSCEIVER | AMPLIFIER | 1310 nm | LASER, PIN PHOTODIODE, PREAMPLIFIER | 0.07 mW | - | SC CONNECTOR | ATM, ITU-T G.957, OC-3, SDH, SONET, STM-1 | 1360 nm | 1270 nm | - | 155.52 Mbps | 155.52 Mbps | 9.5 mm | ||
![]() FTRJ8519U1GNL Finisar Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | FINISAR CORP | 85 °C | -10 °C | - | - | Obsolete | - | 3.6 V | 3 V | 3.3 V | - | IT ALSO OPERATES FROM 770NM TO 860NM WAVELENGTH | unknown | 49.3 mm | 13.46 mm | - | -20 dBm | 50/125, 62.5/125, MMF | TRANSCEIVER | - | 845 nm | LASER | 2.5118 mW | 12 dB | LC CONNECTOR | GBE | 860 nm | 830 nm | - | 2125 Mbps | 2125 Mbps | 9.56 mm | ||
![]() RPM-801CBZ ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRX-QSFP-40G-SR4-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFP-GE-L-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E1MG-SX-OM-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLC-FE-100BX-D-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FU-319SPA-6AR22 Mitsubishi Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLC-FE-100LX-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |