- Manufacturer
- Connector Type
- Series
- Mounting Type
- Data Rate
- Applications
- Voltage - Supply
- Wavelength
- Part Status
- Packaging
- Package
- Mfr
- Product Status
Attribute column
Categories
Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Base Product Number | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Connector Type | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Reach Compliance Code | Body Length or Diameter | Body Breadth | Fall Time-Max | Number of Channels | Data Rate | Rise Time | Wavelength | Sensitivity | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Return Loss-Min | Connection Type | Communication Standard | Transmission Type | Operating Wavelength-Max | Operating Wavelength-Min | Reception Type | Responsivity | Data Rate (Tx) | Data Rate (Rx) | Threshold Current-Min | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2315205-C ATGBICS | In Stock | - | Datasheet | Pluggable, SFP | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | Huawei? Compatible | - | - | Active | - | LC Duplex | - | Networking, General Purpose | - | - | 3.3V | - | - | - | - | - | 100Mbps | - | 1310nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QSFP-40G-LR4L-C ATGBICS | In Stock | - | Datasheet | Pluggable, QSFP+ | - | - | QSFP-40G | - | - | - | - | - | - | - | - | - | - | Retail Package | Cisco? Compatible | - | - | Active | - | LC Duplex | - | Networking, General Purpose | - | - | 3.3V | - | - | - | - | - | 40Gbps | - | 1310nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT-XPLR10-C ATGBICS | In Stock | - | Datasheet | Pluggable, XFP | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | Allied Telesis? Compatible | - | - | Active | - | LC Duplex | - | Networking, General Purpose | - | - | 3.3V | - | - | - | - | - | 10Gbps | - | 1310nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XFP-10GBX-D-20-C ATGBICS | In Stock | - | Datasheet | Pluggable, XFP | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | Cisco? Compatible | - | - | Active | - | LC Simplex | - | Networking, General Purpose | - | - | 3.3V | - | - | - | - | - | 10Gbps | - | 1330/1270nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT-SPTX-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPS442 SANYO Electric Co Ltd | 6130 | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | SANYO ELECTRIC CO LTD | 60 °C | -10 °C | - | - | Transferred | No | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | RECEIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD9245N-LC OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | OKI ELECTRIC INDUSTRY CO LTD | - | - | BUTTERFLY | BUTTERFLY | Transferred | - | 3.5 V | 3.1 V | 3.3 V | - | - | e0 | - | - | - | - | TIN LEAD | - | OTHER VALUE FOR RESPONSIVITY: 0.9A/W | - | - | unknown | 26.25 mm | 8 mm | - | - | 10000 Mbps | - | - | -19.5 dBm | SMF | RECEIVER | AMPLIFIER | 1435 nm | PIN PHOTODIODE | - | -27 dB | LC CONNECTOR | OC-192, SDH, SONET, STM-64 | - | 1620 nm | 1250 nm | DIGITAL | 0.85 A/W | - | - | - | 2.95 mm | ||
![]() OD9245N-LC LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | LAPIS SEMICONDUCTOR CO LTD | 85 °C | -10 °C | - | - | Transferred | - | 3.5 V | 3.1 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 10.75 mm | 8 mm | - | - | 10000 Mbps | - | - | -19.5 dBm | - | RECEIVER | AMPLIFIER | 1435 nm | PIN PHOTODIODE | - | -27 dB | SC/SPC CONNECTOR | OC-192, SDH, SONET, STM-64 | - | 1620 nm | 1250 nm | - | 0.9 A/W | - | - | - | 2.95 mm | ||
![]() AFBR-5710APZ-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFP-10G-AOC7M-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFCT-5750TP Agilent Technologies Inc | In Stock | - | Datasheet | - | - | - | - | AGILENT TECHNOLOGIES INC | 85 °C | -10 °C | - | - | Transferred | - | 3.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | TRANSCEIVER | - | 1300 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFCT-5750TP Avago Technologies | In Stock | - | Datasheet | - | NO | PANEL MOUNT | - | AVAGO TECHNOLOGIES INC | 85 °C | -10 °C | - | - | Obsolete | Yes | 3.5 V | 3.1 V | 3.3 V | - | - | - | Yes | - | 5A991.B.5.A | - | - | - | - | 8517.62.00.50 | - | compliant | 55.2 mm | 13.8 mm | - | - | - | - | - | -28 dBm | SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | MONITOR, PIN PHOTODIODE | 0.07 mW | - | LC CONNECTOR | ATM, GR-253, ITU-T-G.957, OC-3, OC-12, SDH, SONET, STM-4 | - | 1360 nm | 1261 nm | - | - | 622 Mbps | 622 Mbps | - | 8.5 mm | ||
![]() QFBR-TR16AZ Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFPP-10G-LR-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40G-QSFP-QSFP-AOC-5M-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E1MG-LX-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XBR-000217-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFP-GE-BX-1490-SLC-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NX8311UD NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 85 °C | -20 °C | TOSA, 4 PIN | - | Transferred | No | 1.6 V | - | 1.2 V | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 4.75 mm | - | 0.2 ns | 2 | - | 0.2 ns | - | - | - | DFB LASER DIODE EMITTER | ISOLATOR | 1310 nm | - | - | - | LC CONNECTOR | OC-48, SONET, STM-16 | DIGITAL | 1355 nm | 1280 nm | - | - | - | - | 10 mA | 12 mm | ||
![]() M-SFP-LX/LC-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |